- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0201HQF-0N8S Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 800 pH | 60mOhm | - | - | - | - | ||
![]() CTCDRH3D28/LDF-151M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 124mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 480 mA | Shielded | 150 µH | 880mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTMC1812SF-8R2M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 28MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 270 mA | Unshielded | 8.2 µH | 1.4Ohm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTMLP080504AF-1R0M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504AF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 1.1 A | Shielded | 1 µH | 180mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTSPMA6020F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6020F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 9.8 A | Shielded | 1 µH | 10.6mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CT0201HQF-3N7C Central | In Stock | - | - | Surface Mount | - | - | - | 8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 3.7 nH | 360mOhm | - | - | - | - | ||
![]() CTH8HCF-681K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 1.2 A | Unshielded | 680 µH | 470mOhm Max | - | - | - | - | ||
![]() CTML0805F-8R2M Central | 125200 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 26MHz | 4 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 15 mA | Shielded | 8.2 µH | 1.1Ohm Max | 50 @ 4MHz | - | 0.057 (1.45mm) | - | ||
![]() CTS2F-3R3K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 78.4MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 875 mA | Shielded | 3.3 µH | 432mOhm Max | 38 @ 7.9MHz | - | - | - | ||
![]() CTDO1606TF-153K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | 45MHz | 100 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 85°C | CTDO1606TF | 0.256 L x 0.220 W (6.50mm x 5.60mm) | ±10% | - | 700 mA | Unshielded | 15 µH | 400mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTRL5480F-2-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 660mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 620 mA | Unshielded | 68 µH | 186mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTLL1005SF-R22J Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 450MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 100 mA | Unshielded | 220 nH | 4Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT1008LSCF-R68K Central | In Stock | - | - | Surface Mount | - | - | - | 300MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 680 nH | 850mOhm | - | - | - | - | ||
![]() CTC4F-560K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CT0603QWF-2N2B Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±0.1nH | Wirewound | - | - | 2.2 nH | 49mOhm | - | - | - | - | ||
![]() CTTSMD2120F-1R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 58.5A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.8 µH | 3mOhm Max | - | - | 0.820 (20.83mm) | - | ||
![]() CTGSR74BF-100N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±30% | - | 1.65 A | Shielded | 10 µH | 70mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTSFW1050F-R16M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 58A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1050F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | - | 25 A | Shielded | 160 nH | 0.56mOhm Max | - | - | 0.205 (5.20mm) | - | ||
![]() CTS7F-472K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 175 mA | Shielded | 4.7 mH | 1.89Ohm | - | - | - | - | ||
![]() CTMLP080604BF-R68N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.5A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604BF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | Multilayer | 2.4 A | Shielded | 680 nH | 65mOhm | - | - | 0.039 (1.00mm) | - |