- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0805HQF-20NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.05GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805hqf | - | ±10% | Wirewound | - | - | 20 nH | 55mOhm | - | - | - | - | ||
![]() CTLQ1210NF-271J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 65 mA | Unshielded | 270 µH | 12.5Ohm Max | 40 @ 796kHz | - | 0.087 (2.20mm) | - | ||
![]() CTIHLP2012BF-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 3.3 A | Shielded | 3.3 µH | 76mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTM2474F-270L Central | In Stock | - | - | Through Hole | Axial | Axial | 1.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTM2474F | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±15% | Molded | 2.25 A | Unshielded | 27 µH | 70mOhm Max | - | - | - | - | ||
![]() CTS4F-6R8K Central | In Stock | - | - | Through Hole | Axial | Axial | 560mA | 62MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 560 mA | Shielded | 6.8 µH | 750mOhm Max | 42 @ 7.9MHz | - | - | - | ||
![]() CTSFW1365F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 6 A | Shielded | 22 µH | 27.2mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CT8645LLF-561L-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 560 µH | 134mOhm | - | - | - | - | ||
![]() CTLVC6045F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.75A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 3.87 A | Shielded | 3.3 µH | 24mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CT1008HQF-22NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.05GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008hqf | - | ±5% | Wirewound | - | - | 22 nH | 70mOhm | - | - | - | - | ||
![]() CTS1F-221K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 7.2MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 145 mA | Shielded | 220 µH | 8.5Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTGSR74BF-221M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±20% | - | 360 mA | Shielded | 220 µH | 1.18Ohm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CT0201HQF-3N3B Central | In Stock | - | - | Surface Mount | - | - | - | 8.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3.3 nH | 280mOhm | - | - | - | - | ||
![]() CTC4F-1R5M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTSPI2D10F-R33M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 2.8 A | Shielded | 900 nH | 30mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTSMDS4F-391J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 205mA | 6.9MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 390 µH | 5.62Ohm Max | 65 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CT0805CSF-270M Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 27 nH | 250mOhm | - | - | - | - | ||
![]() CTHC1812SF-391J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 85 mA | Unshielded | 390 µH | 14Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTMC1812SF-150K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 18MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 200 mA | Unshielded | 15 µH | 2.5Ohm Max | 50 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTTF0201HCF-2N5C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 2.5 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTVF-1-4R7L-05 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 9.1A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.618 Dia (15.70mm) | ±15% | Wirewound | - | Unshielded | 4.7 µH | 12mOhm Max | - | - | 0.850 (21.60mm) | - |