- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0201HQF-3N9S Central | In Stock | - | - | Surface Mount | - | - | - | 7.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 3.9 nH | 410mOhm | - | - | - | - | ||
![]() CTC2F-R56K Central | In Stock | - | - | Through Hole | - | - | - | 180MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 560 nH | 170mOhm | - | - | - | - | ||
![]() CTLQ1210LF-6R8M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 30MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 125°C | CTLQ1210LF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 600 mA | Unshielded | 6.8 µH | 210mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTHCCI1090F-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHCCI1090F | 0.445 L x 0.409 W (11.30mm x 10.40mm) | ±20% | Wirewound | 9 A | Shielded | 8.2 µH | 16.9mOhm Max | - | - | 0.382 (9.70mm) | - | ||
![]() CT0603QWF-R47J Central | In Stock | - | - | Surface Mount | - | - | - | 700MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 470 nH | 7Ohm | - | - | - | - | ||
![]() CTC1F-R18J Central | In Stock | - | - | Through Hole | - | - | - | 550MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±5% | - | - | - | 180 nH | 120mOhm | - | - | - | - | ||
![]() CTIHLP2012BF-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012BF | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 7 A | Shielded | 1 µH | 20mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTTF0402F-18NF Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | Thin Film | 100 mA | Unshielded | 18 nH | 2Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTTF0201F-3N1C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 3.1 µH | 1Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-680M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 328mA | 23MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 68 µH | 2.2Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTIHSM5832F-1R0K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 9A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 6.2 A | Unshielded | 1 µH | 10mOhm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CTDR6F-221K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 18A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 21 A | Unshielded | 220 µH | 28mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTM3F-6R8M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 50MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 560 mA | Unshielded | 6.8 µH | 370mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CT0402QWF-19NG Central | In Stock | - | - | Surface Mount | - | - | - | 4.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 19 nH | 270mOhm | - | - | - | - | ||
![]() CTMSS1278F-681K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 1.7MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMSS1278F | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ±10% | - | 750 mA | Shielded | 680 µH | 1.3Ohm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTC3F-R27K Central | In Stock | - | - | Through Hole | - | - | - | 300MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±10% | - | - | - | 270 nH | 240mOhm | - | - | - | - | ||
![]() CTC1F-181M Central | In Stock | - | - | Through Hole | - | - | - | 10MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±20% | - | - | - | 180 µH | 17Ohm | - | - | - | - | ||
![]() CTCDRH104F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.35A | - | 100 kHz | - | Central Technologies | Bulk | Obsolete | -30°C ~ 100°C | CTCDRH104F | 0.398 L x 0.362 W (10.10mm x 9.20mm) | ±20% | - | - | Shielded | 33 µH | 150mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTLVC4018F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.35 A | Shielded | 6.8 µH | 110mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTH8HCF-6R8K Central | In Stock | - | - | Through Hole | Axial | Axial | 29A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 6.8 µH | 10mOhm Max | - | - | - | - |