- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH7VF-103K Central | In Stock | - | - | Through Hole | Axial | Axial | 120mA | 300kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7VF | 0.270 Dia x 0.602 L (6.85mm x 15.30mm) | ±10% | Wirewound | 50 mA | Unshielded | 10 mH | 26Ohm Max | - | - | - | - | ||
![]() CTLV5040SF-1R0M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 7.92A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5040SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 5.31 A | Shielded | 1 µH | 12mOhm Max | - | - | 0.165 (4.20mm) | - | ||
![]() CTSMDS4F-220K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 565mA | 38MHz | 2.5 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 22 µH | 742mOhm Max | 50 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CT494HYF-101K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494hyf | - | ±10% | Wirewound | - | - | 100 µH | 213mOhm | - | - | - | - | ||
![]() CTS4HTF-2R7K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.13A | 96MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 1.13 A | Shielded | 2.7 µH | 180mOhm Max | 41 @ 7.9MHz | - | - | - | ||
![]() CTR1330F-680K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 15MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 92 mA | Unshielded | 68 µH | 6.7Ohm Max | 50 @ 2.5MHz | - | 0.145 (3.68mm) | - | ||
![]() CTMPH100805F-4R7M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMPH100805F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | 1.5 A | Shielded | 4.7 µH | 215mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTS4F-3R3J Central | In Stock | - | - | Through Hole | Axial | Axial | 950mA | 88MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 950 mA | Shielded | 3.3 µH | 260mOhm Max | 41 @ 7.9MHz | - | - | - | ||
![]() CT0402QWF-16NJ Central | In Stock | - | - | Surface Mount | - | - | - | 4.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 16 nH | 240mOhm | - | - | - | - | ||
![]() CTSR0906F-222L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 1.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Wirewound | 160 mA | Shielded | 2.2 mH | 8.5Ohm Max | 100 @ 252kHz | - | 0.248 (6.30mm) | - | ||
![]() CTSR0908F-681L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | 350 mA | Shielded | 680 µH | 1.7Ohm Max | 30 @ 796kHz | - | 0.307 (7.80mm) | - | ||
![]() CTLVC5040F-101M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 500 mA | Shielded | 100 µH | 800mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTC5F-560K Central | In Stock | - | - | Through Hole | Axial | Axial | 380mA | 25MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 56 µH | 2.23Ohm Max | 49 @ 2.5MHz | - | - | - | ||
![]() CTSPI3D15F-8R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 940mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.1 A | Shielded | 8.2 µH | 195mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTMLP080502F-1R5N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 250mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | - | CTMLP080502F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 800 mA | Shielded | 1.5 µH | 180mOhm | - | - | 0.022 (0.55mm) | - | ||
![]() CTSPMA5012F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5012F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 6.8 A | Shielded | 680 nH | 18mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTRFB1010F-561K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 800mA | 2.3MHz | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTRFB1010F | 0.433 Dia (11.00mm) | ±10% | - | 1.05 A | Unshielded | 560 µH | 920mOhm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTLQ1812NF-271J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 100 mA | Unshielded | 270 µH | 6.8Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTHC1812SF-820J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8.5MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 200 mA | Unshielded | 82 µH | 3.5Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTS4F-R27K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.625A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 1.625 A | Shielded | 270 nH | 90mOhm Max | 50 @ 25MHz | - | - | - |