- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCH875F-682K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 100mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -30°C ~ 100°C | CTCH875F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 6.8 mH | 21.8Ohm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTMLP080604BF-R47N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.5A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604BF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | Multilayer | 2.6 A | Shielded | 470 nH | 37mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CT0201F-22NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201f | - | ±5% | Multilayer | - | - | 22 nH | 1Ohm | - | - | - | - | ||
![]() CT0402QWF-91NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 91 nH | 2.38Ohm | - | - | - | - | ||
![]() CTCH110F-470M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 2.5A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH110F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 47 µH | 83mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTSR0906F-6R8M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 38MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | Wirewound | 2.3 A | Shielded | 6.8 µH | 50mOhm Max | 23 @ 7.96MHz | - | 0.248 (6.30mm) | - | ||
![]() CTS7F-334K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 22 mA | Shielded | 330 mH | 117Ohm | - | - | - | - | ||
![]() CTC5F-151K Central | In Stock | - | - | Through Hole | Axial | Axial | 275mA | 8.5MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 150 µH | 4.1Ohm Max | 56 @ 790kHz | - | - | - | ||
![]() CTCH110F-680M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 2.1A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH110F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 68 µH | 120mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTLQ1206NF-470K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 10MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Wirewound | 55 mA | Unshielded | 47 µH | 10.4Ohm Max | 40 @ 2.5MHz | - | 0.079 (2.00mm) | - | ||
![]() CTTF0201HCF-3N8S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 350 mA | Unshielded | 3.8 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTML0805F-R047M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 320MHz | 50 MHz | Ferrite | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 300 mA | Shielded | 47 nH | 200mOhm Max | 15 @ 50MHz | - | 0.043 (1.10mm) | - | ||
![]() CTSPI2D10F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1 A | Shielded | 3.3 µH | 175mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTS6F-501M Central | In Stock | - | - | Through Hole | Axial | Axial | 44mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -20°C ~ 80°C | CTS6F | 0.250 Dia x 0.531 L (6.36mm x 13.50mm) | ±20% | Molded | 880 mA | Shielded | 500 µH | 390mOhm Max | - | - | - | - | ||
![]() CTDR2F-150K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR2F | 0.866 Dia (22.00mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 15 µH | 13mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTS7F-1R5M Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±20% | - | 707 mA | Shielded | 1.5 µH | 12mOhm | - | - | - | - | ||
![]() CTIHLP2909F-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2909F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 3.1 A | Shielded | 10 µH | 101mOhm Max | - | - | 0.094 (2.40mm) | - | ||
![]() CTC5F-221K Central | In Stock | - | - | Through Hole | Axial | Axial | 250mA | 7.5MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 220 µH | 5Ohm Max | 58 @ 790kHz | - | - | - | ||
![]() CTC4F-680J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTSRU5028F-3R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | 90MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSRU5028F | 0.205 L x 0.205 W (5.20mm x 5.20mm) | ±30% | - | 2.8 A | Shielded | 3.3 µH | 32mOhm Max | 10 @ 7.96MHz | - | 0.118 (3.00mm) | - |