- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTSMD2110F-1R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 53A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.2 µH | 2mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTRL6050F-151M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 1.2 A | Unshielded | 150 µH | 470mOhm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CTMPA121205F-1R5M Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 5.7A | - | 200 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 120°C | CTMPA121205F | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | Molded | 1.9 A | Shielded | 1.5 µH | 96mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CT8645LLF-221L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 220 µH | 53mOhm | - | - | - | - | ||
![]() CTPCI6045F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI6045F | 0.248 L x 0.236 W (6.30mm x 6.00mm) | ±30% | - | 4.1 A | Shielded | 2.2 µH | 19.5mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTSMDS4F-393J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 31mA | 420kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 39 mH | 242Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTM4F-362J Central | In Stock | - | - | Through Hole | Axial | Axial | 57mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±5% | Molded | - | Unshielded | 3.6 mH | 40Ohm Max | - | - | - | - | ||
![]() CTCH855F-181K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 620mA | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH855F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 180 µH | 890mOhm Max | - | - | 0.217 (5.50mm) | - | ||
![]() CTS3F-562J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 730kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 28 mA | Shielded | 5.6 mH | 99Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CTGS54F-121K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±10% | Wirewound | 480 mA | Unshielded | 120 µH | 930mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTTF0402F-27NH Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.25GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | 75 mA | Unshielded | 27 nH | 2.5Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTTF0201HCF-0N5S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 500 pH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-681M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 163mA | 5.6MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 680 µH | 8.85Ohm Max | 75 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CTHCIFW2721F-100M Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | Horizontal, 4 PC Pin | 95A | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTHCIFW2721F | 1.075 L x 0.846 W (27.30mm x 21.50mm) | ±20% | Wirewound | 25 A | Semi-Shielded | 10 µH | 4.1mOhm Max | - | - | 0.898 (22.80mm) | - | ||
![]() CTCDRH127/LDF-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.45A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127/LDF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 5.59 A | Shielded | 12 µH | 21.3mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTS1F-330K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 26MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 305 mA | Shielded | 33 µH | 1.9Ohm Max | 54 @ 2.5MHz | - | - | - | ||
![]() CT0201HQF-3N6B Central | In Stock | - | - | Surface Mount | - | - | - | 8.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3.6 nH | 320mOhm | - | - | - | - | ||
![]() CTLVC6028F-101N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 730mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 720 mA | Shielded | 100 µH | 600mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTLVC8040F-121M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 990mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 900 mA | Shielded | 120 µH | 425mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTH6VF-820K Central | In Stock | - | - | Through Hole | Axial | Axial | 330mA | 4.1MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTH6F | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±10% | Wirewound | 580 mA | Unshielded | 82 µH | 600mOhm Max | - | - | - | - |