- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSMDS4F-392J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 80mA | 1.8MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 3.9 mH | 36.8Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTRL5480F-4-391K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 1 A | Unshielded | 390 µH | 416mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTRL5480F-5-181K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.45A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 3.3 A | Unshielded | 180 µH | 96mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CT0201LSF-43NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct0201lsf | - | ±5% | Wirewound | - | - | 43 nH | 240mOhm | - | - | - | - | ||
![]() CTTF0402F-18NH Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.1GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | 100 mA | Unshielded | 18 nH | 2Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT0805HTF-1N8K Central | In Stock | - | - | Surface Mount | - | - | - | 9.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±10% | Wirewound | - | - | 1.8 nH | 30mOhm | - | - | - | - | ||
![]() CTS4HTF-223J Central | In Stock | - | - | Through Hole | Axial | Axial | 9mA | 570kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 40 mA | Shielded | 22 mH | 145Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTTF0201F-1N2C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 300 mA | Unshielded | 1.2 µH | 350mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTMC2220F-332K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1MHz | 252 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±10% | Molded | 40 mA | Unshielded | 3.3 mH | 60Ohm Max | 20 @ 252kHz | - | 0.169 (4.30mm) | - | ||
![]() CT1008CSF-030K Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | ct1008csf | - | ±10% | Wirewound | - | - | 3.9 nH | 50mOhm | - | - | - | - | ||
![]() CTSPI3D18F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 3 A | Shielded | 680 nH | 32mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTSFW7050F-R24M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 28A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7050F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | 20 A | Shielded | 240 nH | 1.1mOhm Max | - | - | 0.213 (5.40mm) | - | ||
![]() CTRL5480F-2-6R8K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2.1A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1.3 A | Unshielded | 6.8 µH | 29mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTTF0201F-2N6S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 2.6 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTCDRH129F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | 6 A | Shielded | 15 µH | 24.2mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CT0402HPF-16NJ Central | In Stock | - | - | Surface Mount | - | - | - | 3.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 16 nH | 140mOhm | - | - | - | - | ||
![]() CT0603CTF-2N0K Central | In Stock | - | - | Surface Mount | - | - | - | 12GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603ctf | - | ±10% | Wirewound | - | - | 2 nH | 34mOhm | - | - | - | - | ||
![]() CTC0F-R82M Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 820 nH | 710mOhm | - | - | - | - | ||
![]() CT0603CSF-R27K Central | In Stock | - | - | Surface Mount | - | - | - | 900MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±10% | Wirewound | - | - | 270 nH | 2.3Ohm | - | - | - | - | ||
![]() CTTF0402F-33NH Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.75GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±3% | Thin Film | 75 mA | Unshielded | 33 nH | 2.5Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - |