- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0603HPF-R36J Central | In Stock | - | - | Surface Mount | - | - | - | 930MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 360 nH | 4Ohm | - | - | - | - | ||
![]() CT8645F-270-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 27 µH | 26mOhm | - | - | - | - | ||
![]() CTM1F-R56J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 300MHz | 25 MHz | Phenolic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | Molded | 545 mA | Unshielded | 560 nH | 500mOhm Max | 30 @ 25MHz | - | - | - | ||
![]() CTC3F-470J Central | In Stock | - | - | Through Hole | - | - | - | 6.3MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 47 µH | 1.2Ohm | - | - | - | - | ||
![]() CTSLF1255TF-681N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 730 mA | Shielded | 680 µH | 760mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTM2474F-681L Central | In Stock | - | - | Through Hole | Axial | Axial | 250mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTM2474F | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±15% | Molded | 490 mA | Unshielded | 680 µH | 1.5Ohm Max | - | - | - | - | ||
![]() CTCH654F-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 810mA | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH654F | 0.236 Dia (6.00mm) | ±10% | Wirewound | - | Unshielded | 27 µH | 210mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTHC1210SF-820K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 10MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 80 mA | Unshielded | 82 µH | 8.71Ohm Max | 20 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTHCCI8070F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHCCI8070F | 0.346 L x 0.331 W (8.80mm x 8.40mm) | ±20% | - | 15 A | Shielded | 560 nH | 3.1mOhm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTC4F-121M Central | In Stock | - | - | Through Hole | - | - | - | 4.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | 120 µH | 2.4Ohm | - | - | - | - | ||
![]() CTCVCF-273K Central | In Stock | - | - | Through Hole | Axial | Axial | 95mA | 140kHz | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 75 mA | Unshielded | 27 mH | 130Ohm Max | 50 @ 79.6kHz | - | - | - | ||
![]() CTLL1005F-FH2N2S Central | 4414 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8.1GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 300 mA | Unshielded | 2.2 nH | 120mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTCDRH129F-2R4N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 15A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±30% | - | 12 A | Shielded | 2.4 µH | 5.7mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTTF0201HCF-1N6C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 1.6 nH | 250mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTC2F-R18J Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 180 nH | 120mOhm | - | - | - | - | ||
![]() CT1210LSCF-1R5K Central | In Stock | - | - | Surface Mount | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±10% | Wirewound | - | - | 1.5 µH | 110mOhm | - | - | - | - | ||
![]() CT181LYF-562J Central | In Stock | - | - | Through Hole | - | - | - | 350kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±5% | - | - | - | 5.6 mH | 8.4Ohm | - | - | - | - | ||
![]() CT0603QWF-6N8J Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 6.8 nH | 82mOhm | - | - | - | - | ||
![]() CTLV5040SF-150M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.16A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5040SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 1.62 A | Shielded | 15 µH | 115mOhm Max | - | - | 0.165 (4.20mm) | - | ||
![]() CTS3F-1R5K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 115MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 815 mA | Shielded | 1.5 µH | 120mOhm Max | 45 @ 7.9MHz | - | - | - |