- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4F-103K Central Technologies | 2306 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 14mA | - | 1.3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS4F | 0.160" Dia x 0.449" L (4.06mm x 11.40mm) | ±10% | - | - | - | Molded | - | - | 50 mA | - | Shielded | - | - | - | 10 mH | - | 93Ohm Max | - | - | 70 @ 250kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP2012BF-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 9A | 0.05 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP2012BF-2R2M | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 2220 | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 125°C | CTIHLP2012BF | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 4.2 A | - | Shielded | 1 | - | compliant | 2.2 μH | 0.1 MHz | 50mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2220 | YES | 4.2 A | 2.2 µH | - | 0.079" (2.00mm) | - | ||
![]() CT0402CSF-3N9J Central Technologies | 338 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 5.8GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±5% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 3.9 nH | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008CSF-220J Central Technologies | 2354 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 22 nH | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF-4N3J Central Technologies | 378 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.11 Ω | 5.8GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-4N3J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 5800 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 4.3 nH | 250 MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | - | 18 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.8 A | 0.0043 µH | - | - | - | ||
![]() CTH8F-103K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 266mA | 7.3 Ω | 300kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-103K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.43 | Yes | 0.3 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 250 mA | - | Unshielded | 1 | - | compliant | 10 mH | 0.001 MHz | 7.3Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 10000 µH | - | - | - | ||
![]() CTCDRH4D28F-680N Central Technologies | 26 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 350mA | 0.699 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH4D28F-680N | CTCDRH4D28 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1919 | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 68 μH | 0.1 MHz | 699mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.35 A | 68 µH | - | 0.118" (3.00mm) | - | ||
![]() CTSPMA5010F-1R5M Central Technologies | 43 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.8A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CTSPMA5010F | 0.213" L x 0.213" W (5.40mm x 5.40mm) | ±20% | - | - | - | - | - | - | 3.1 A | - | Shielded | - | - | - | 1.5 μH | - | 65mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTML0603F-R068M Central Technologies | 40 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.3 Ω | 250MHz | CENTRAL TECHNOLOGIES | 50 MHz | Central Technologies | CTML0603F-R068M | - | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.14 | Yes | 250 MHz | Q MEASURED AT 50 MHZ | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 50 mA | TR | Shielded | 1 | Multilayer Chip | compliant | 68 nH | 50 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.05 A | 0.068 µH | - | 0.039" (1.00mm) | - | ||
![]() CTRL5480F-5-123K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 180mA | 5.85 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-5-123K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-5 | 0.626" Dia (15.90mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 385 mA | - | Unshielded | 1 | - | compliant | 12 mH | 0.001 MHz | 5.85Ohm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.385 A | 12000 µH | - | 0.701" (17.80mm) | - | ||
![]() CTLL1005F-FH1N0S Central Technologies | 1161 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 10GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH1N0S | - | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.45 | Yes | 13500 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 1 nH | 100 MHz | 70mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 28 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.001 µH | - | 0.026" (0.65mm) | - | ||
![]() CT1008CSF-271G Central Technologies | 2077 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 600MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 270 nH | - | 910mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008LSF-822J Central Technologies | 35 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2.65 Ω | 65MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LSF-822J | CT1008LS | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.42 | Yes | 65 MHz | Q MEASURED AT 7.9 MHZ | -25°C ~ 85°C | ct1008lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 8.2 μH | 7.9 MHz | 2.65Ohm | FILTER CHOKE | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.33 A | 8.2 µH | - | - | - | ||
![]() CT636CYF-220M Central Technologies | 95 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 22 μH | - | 150mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT132SMF-16TJ Central Technologies | 44 |
| - | Surface Mount | - | YES | FLAT | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0215 Ω | 500MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT132SMF-16TJ | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | 500 MHz | - | -40°C ~ 85°C | ct132smf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 307 nH | 50 MHz | 21.5Ohm | RF INDUCTOR | DUAL ENDED | - | 100 | GENERAL PURPOSE INDUCTOR | - | NO | 3 A | 0.307 µH | - | - | - | ||
![]() CT0805CSF-181J Central Technologies | 1819 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 870MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 180 nH | - | 640mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTML0805F-R12K Central Technologies | 686 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 220MHz | - | 25 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | Multilayer | - | - | 250 mA | - | Shielded | - | - | - | 120 nH | - | 300mOhm Max | - | - | 20 @ 25MHz | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | ||
![]() CT1008CSF-820J Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | 1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-820J | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.39 | Yes | 1000 MHz | Q MEASURED AT 350 MHZ | -40°C ~ 125°C | ct1008csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 82 nH | 50 MHz | 220mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1 A | 0.082 µH | - | - | - | ||
![]() CTDO1608CF-223 Central Technologies | 1640 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 700mA | 0.37 Ω | 20MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-223 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.29 | Yes | 20 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | TR | Unshielded | 1 | Unshielded | compliant | 22 μH | 0.1 MHz | 370mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.7 A | 22 µH | - | 0.115" (2.92mm) | - | ||
![]() CTGS137F-821K Central Technologies | 18 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 1.1A | 1.3 Ω | 1.5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTGS137F-821K | CTGS137F | - | Central Technologies | 105 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | 1.5 MHz | - | -40°C ~ 125°C | CTGS137F | 0.512" L x 0.512" W (13.00mm x 13.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 750 mA | - | Unshielded | 1 | - | compliant | 820 μH | 0.1 MHz | 1.3Ohm | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 820 µH | - | 0.287" (7.30mm) | - |