- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRL5480F-3-220K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 1.6 A | Unshielded | 22 µH | 54mOhm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTCDRH3D28/LDF-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 810 mA | Shielded | 47 µH | 305mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTCDRH74F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH74F | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 12 µH | 60mOhm Max | - | - | 0.177 (4.50mm) | - | ||
![]() CTS2F-1R5J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 111MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 1.12 A | Shielded | 1.5 µH | 265mOhm Max | 38 @ 7.9MHz | - | - | - | ||
![]() CTS4F-1R5K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.56A | 128MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 1.56 A | Shielded | 1.5 µH | 90mOhm Max | 41 @ 7.9MHz | - | - | - | ||
![]() CTMMP1808AF-R68M Central | 52 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 10 A | Shielded | 0.68 µH | 19mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTLQ1210NF-6R8K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 25MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Wirewound | 240 mA | Unshielded | 6.8 µH | 1.5Ohm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTS4HTF-1R0J Central | In Stock | - | - | Through Hole | Axial | Axial | 2.08A | 156MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 2.08 A | Shielded | 1 µH | 50mOhm Max | 42 @ 25MHz | - | - | - | ||
![]() CTMMP6826AF-470M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | 9.5 A | Shielded | 47 µH | 48mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTRL5480F-5-182K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 480mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 1 A | Unshielded | 1.8 mH | 900mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTM2474F-1R2L Central | In Stock | - | - | Through Hole | Axial | Axial | 5.8A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTM2474F | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±15% | Molded | 5.95 A | Unshielded | 1.2 µH | 10mOhm Max | - | - | - | - | ||
![]() CTC0F-R82J Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±5% | - | - | - | 820 nH | 710mOhm | - | - | - | - | ||
![]() CTTF0402F-2N5S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 440 mA | Unshielded | 2.5 nH | 350mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTM1F-3R3J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 90MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | Molded | 270 mA | Unshielded | 3.3 µH | 850mOhm Max | 45 @ 7.9MHz | - | - | - | ||
![]() CTSFW1040F-2R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1040F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | Wirewound | 11 A | Shielded | 2 µH | 8mOhm Max | - | - | 0.173 (4.40mm) | - | ||
![]() CTRL5480F-3-5R6K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 5.6A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 1.6 A | Unshielded | 5.6 µH | 25mOhm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CT8645F-680-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 68 µH | 67mOhm | - | - | - | - | ||
![]() CTS1F-221J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 7.2MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±5% | Molded | 145 mA | Shielded | 220 µH | 8.5Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTSMDS4F-273K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 34mA | 460kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 27 mH | 195Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CT1008CSF-122J Central | In Stock | - | - | Surface Mount | - | - | - | 250MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±5% | Wirewound | - | - | 1.2 µH | 2Ohm | - | - | - | - |