- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDS1608CF-475 Central | 65000 |
| - | Surface Mount | Nonstandard | - | - | 1MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTDS1608CF | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | - | 60 mA | Shielded | 4.7 mH | 13.9Ohm Max | 50 @ 100kHz | - | 0.115 (2.92mm) | - | ||
![]() CTMC1210SF-2R7K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 65MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 290 mA | Unshielded | 2.7 µH | 1.1Ohm Max | 30 @ 7.96MHz | - | 0.094 (2.40mm) | - | ||
![]() CTSR0908F-822L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 500kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | 97 mA | Shielded | 8.2 mH | 24Ohm Max | 85 @ 252kHz | - | 0.307 (7.80mm) | - | ||
![]() CTFCF-331K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 790 kHz | - | Central Technologies | Bulk | Active | -20°C ~ 100°C | CTFCF | 1.500 Dia (38.10mm) | ±10% | Wirewound | 410 mA | Unshielded | 330 µH | 3.3Ohm Max | 50 @ 790kHz | - | 1.031 (26.20mm) | - | ||
![]() CTS7F-683K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 43 mA | Shielded | 68 mH | 27.36Ohm | - | - | - | - | ||
![]() CTLQ1812NF-122K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 1.8MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 45 mA | Unshielded | 1.2 mH | 30Ohm Max | 40 @ 252kHz | - | 0.110 (2.80mm) | - | ||
![]() CTC0F-101J Central | In Stock | - | - | Through Hole | - | - | - | 9MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±5% | - | - | - | 100 µH | 12Ohm | - | - | - | - | ||
![]() CTCH114F-680L Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.1A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH114F | 0.394 Dia (10.00mm) | ±15% | - | - | Unshielded | 68 µH | 117mOhm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTLL1005SF-68NK Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 750MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 180 mA | Unshielded | 68 nH | 1.4Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTTSMD2120F-271K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.73A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 270 µH | 72mOhm Max | - | - | 0.800 (20.32mm) | - | ||
![]() CTS4HTF-154K Central | In Stock | - | - | Through Hole | Axial | Axial | 3mA | 180kHz | 25 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 15 mA | Shielded | 150 mH | 560Ohm Max | 30 @ 25kHz | - | - | - | ||
![]() CTCVCF-122K Central | In Stock | - | - | Through Hole | Axial | Axial | 448mA | 680kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 350 mA | Unshielded | 1.2 mH | 5.5Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTLQ1812NF-120K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 21MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 380 mA | Unshielded | 12 µH | 620mOhm Max | 35 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTSMDS4F-2R2K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.29A | 108MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 2.2 µH | 142mOhm Max | 42 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CT1008HQF-4N1J Central | 2448 |
| - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008hqf | - | ±5% | Wirewound | - | - | 4.1 nH | 50mOhm | - | - | - | - | ||
![]() CT8645F-221-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 220 µH | 120mOhm | - | - | - | - | ||
![]() CT636CYF-821M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | 820 µH | 5.9Ohm | - | - | - | - | ||
![]() CTSPI3D15F-2R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.6 A | Shielded | 2.7 µH | 78mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT817FYF-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | - | 6.8 µH | 80mOhm | - | - | - | - | ||
![]() CTC2F-6R8M Central | In Stock | - | - | Through Hole | - | - | - | 30MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 6.8 µH | 450mOhm | - | - | - | - |