- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV4015SF-220N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 760mA | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4015SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 640 mA | Shielded | 22 µH | 400mOhm | - | - | 0.067 (1.70mm) | - | ||
![]() CTTC1103F-112J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 1MHz | 125 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTC1103F | 0.465 L x 0.177 W (11.80mm x 4.50mm) | ±5% | - | - | Unshielded | 1.1 mH | 15Ohm Max | 30 @ 125kHz | - | 0.118 (3.00mm) | - | ||
![]() CT0402QWF-40NG Central | In Stock | - | - | Surface Mount | - | - | - | 3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 40 nH | 700mOhm | - | - | - | - | ||
![]() CT0805CSF-390K Central | In Stock | - | - | Surface Mount | - | - | - | 2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 39 nH | 290mOhm | - | - | - | - | ||
![]() CTSMDS4F-1R0K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 2.08A | 156MHz | 25 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 1 µH | 54mOhm Max | 42 @ 25MHz | - | 0.228 (5.80mm) | - | ||
![]() CTM4F-222J Central | In Stock | - | - | Through Hole | Axial | Axial | 66mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±5% | Molded | - | Unshielded | 2.2 mH | 30Ohm Max | - | - | - | - | ||
![]() CT187LYF-562J Central | In Stock | - | - | Through Hole | - | - | - | 600kHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | 5.6 mH | 18Ohm | - | - | - | - | ||
![]() CT0603QWF-75NG Central | In Stock | - | - | Surface Mount | - | - | - | 2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 75 nH | 560mOhm | - | - | - | - | ||
![]() CTML0603F-R27M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 136MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | 270 nH | 800mOhm Max | 15 @ 25MHz | - | 0.039 (1.00mm) | - | ||
![]() CTMMP5020F-4R7M Central | 22 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.496 W (13.80mm x 12.60mm) | ±20% | - | 16 A | Shielded | 4.7 µH | 11.5mOhm | - | - | 0.197 (5.00mm) | - | ||
![]() CTMMP2709F-100M Central | 69 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 5 A | Shielded | 10 µH | 129mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTRL5480F-5-223K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 135mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 250 mA | Unshielded | 22 mH | 11.7Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CT494HYF-151K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494hyf | - | ±10% | Wirewound | - | - | 150 µH | 273mOhm | - | - | - | - | ||
![]() CTCH875F-121K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 810mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -30°C ~ 100°C | CTCH875F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 120 µH | 360mOhm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTLQ1210NF-R18M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 200MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 650 mA | Unshielded | 180 nH | 250mOhm Max | 20 @ 25.2MHz | - | 0.087 (2.20mm) | - | ||
![]() CT916CYF-560M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 56 µH | 21.4mOhm | - | - | - | - | ||
![]() CTHC2220F-180M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 14MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 530 mA | Shielded | 18 µH | 360mOhm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTLQ1812NF-8R2K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 27MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 450 mA | Unshielded | 8.2 µH | 560mOhm Max | 30 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTDR5F-2R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 155A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 2.2 µH | 2mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSPI2D15F-1R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.74 A | Shielded | 1.2 µH | 41mOhm | - | - | 0.063 (1.60mm) | - |