- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4HTF-2R2J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.29A | 108MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.29 A | Shielded | 2.2 µH | 140mOhm Max | 42 @ 7.9MHz | - | - | - | ||
![]() CT0603QWF-R20G Central | In Stock | - | - | Surface Mount | - | - | - | 1.25GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 200 nH | 2.4Ohm | - | - | - | - | ||
![]() CTMC1008F-6R8J Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 39MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | Drum Core, Wirewound | 165 mA | Unshielded | 6.8 µH | 2.7Ohm Max | 25 @ 7.96MHz | - | 0.075 (1.90mm) | - | ||
![]() CT0402QWF-4N7J Central | In Stock | - | - | Surface Mount | - | - | - | 8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 4.7 nH | 70mOhm | - | - | - | - | ||
![]() CTSMDS4F-102M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 139mA | 4.5MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 1 mH | 12.1Ohm Max | 65 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CT1008LDLSF-2R2K Central | In Stock | - | - | Surface Mount | - | - | - | 75MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct1008ldlsf | - | ±10% | Wirewound | - | - | 2.2 µH | 155mOhm | - | - | - | - | ||
![]() CTS4HTF-R68K Central | In Stock | - | - | Through Hole | Axial | Axial | 790mA | 221MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 790 mA | Shielded | 680 nH | 380mOhm Max | 43 @ 25MHz | - | - | - | ||
![]() CT0402QWF-23NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 23 nH | 300mOhm | - | - | - | - | ||
![]() CTTF0402F-1N5S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 700 mA | Unshielded | 1.5 nH | 200mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT1206CSF-3N3M Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±20% | Wirewound | - | - | 3.3 nH | 50mOhm | - | - | - | - | ||
![]() CTCDRH125F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTCDRH125F | 0.504 L x 0.504 W (12.80mm x 12.80mm) | ±20% | - | - | Shielded | 18 µH | 30mOhm Max | - | - | 0.236 (6.00mm) | - | ||
![]() CTMSS1278F-681K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 1.7MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMSS1278F | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ±10% | - | 750 mA | Shielded | 680 µH | 1.3Ohm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTC3F-R27K Central | In Stock | - | - | Through Hole | - | - | - | 300MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±10% | - | - | - | 270 nH | 240mOhm | - | - | - | - | ||
![]() CTC1F-181M Central | In Stock | - | - | Through Hole | - | - | - | 10MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±20% | - | - | - | 180 µH | 17Ohm | - | - | - | - | ||
![]() CTCDRH104F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.35A | - | 100 kHz | - | Central Technologies | Bulk | Obsolete | -30°C ~ 100°C | CTCDRH104F | 0.398 L x 0.362 W (10.10mm x 9.20mm) | ±20% | - | - | Shielded | 33 µH | 150mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTLVC4018F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.35 A | Shielded | 6.8 µH | 110mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTH8HCF-6R8K Central | In Stock | - | - | Through Hole | Axial | Axial | 29A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 6.8 µH | 10mOhm Max | - | - | - | - | ||
![]() CT0603HPF-R18J Central | In Stock | - | - | Surface Mount | - | - | - | 1.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 180 nH | 1.5Ohm | - | - | - | - | ||
![]() CTDR3F-4R7M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 21A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 4.7 µH | 3mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0201CSF-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 5.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 360mOhm | - | - | - | - |