- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSRU1038F-100N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | 20MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1038F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 3.8 A | Shielded | 10 µH | 35mOhm Max | 24 @ 2.52MHz | - | 0.161 (4.10mm) | - | ||
![]() CTVP15F-2301 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 410mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 130 mA | Unshielded | 23.3 µH | 970mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTVP20F-0301 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 4.59A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 110 mA | Unshielded | 3.4 µH | 2.08Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CT262LYF-272J Central | In Stock | - | - | Through Hole | - | - | - | 1.4MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 2.7 mH | 15Ohm | - | - | - | - | ||
![]() CTS4F-1R2J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.84A | 144MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.84 A | Shielded | 1.2 µH | 70mOhm Max | 43 @ 7.9MHz | - | - | - | ||
![]() CTC4F-472J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTTF0201F-8N2G Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 3GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±2% | Thin Film | 110 mA | Unshielded | 8.2 µH | 3Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTGS53F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | 22MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±20% | Wirewound | - | Unshielded | 22 µH | 280mOhm Max | 20 @ 2.52MHz | - | 0.130 (3.30mm) | - | ||
![]() CT915AYF-2R0N Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct915ayf | - | ±30% | - | - | - | 2 µH | 27mOhm | - | - | - | - | ||
![]() CT1008LSCF-39NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 39 nH | 450mOhm | - | - | - | - | ||
![]() CT0603CSF-2N2K Central | 70829 | - | - | Surface Mount | - | - | - | 12.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±10% | Wirewound | - | - | 2.2 nH | 250mOhm | - | - | - | - | ||
![]() CTS2F-822K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 1.5MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 40.5 mA | Shielded | 8.2 mH | 145Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CTCDRH129F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | 7 A | Shielded | 12 µH | 19.7mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTMC1812SF-471M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 62 mA | Unshielded | 470 µH | 26Ohm Max | 40 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTDR6F-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6.8A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 7.2 A | Unshielded | 1.5 mH | 219mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTMMP104SF-3R3M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | 12 A | Shielded | 3.3 µH | 13.2mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CT0805CSF-050M Central | In Stock | - | - | Surface Mount | - | - | - | 5.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 5.6 nH | 80mOhm | - | - | - | - | ||
![]() CTDS3308F-560M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 14MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 750 mA | Shielded | 56 µH | 680mOhm Max | 40 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CTDAT3119F-5R6M Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | Vertical, 4 PC Pin | 60A | - | 100 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT3119F | 1.220 L x 0.748 W (31.00mm x 19.00mm) | ±20% | - | 28 A | Shielded | 5.6 µH | 3mOhm Max | - | - | 1.378 (35.00mm) | - | ||
![]() CT0201HQF-1N1B Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 1.1 nH | 70mOhm | - | - | - | - |