- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC4018F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.53 A | Shielded | 4.7 µH | 90mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTMC1210SF-270M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 18MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 80 mA | Unshielded | 27 µH | 5Ohm Max | 30 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTDS3308F-331L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5.2MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±15% | - | 300 mA | Shielded | 330 µH | 3.6Ohm Max | 45 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CTTSMD2110F-681K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.11A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 680 µH | 202mOhm Max | - | - | 0.540 (13.72mm) | - | ||
![]() CT0402HPF-2N0J Central | In Stock | - | - | Surface Mount | - | - | - | 15.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 2 nH | 38mOhm | - | - | - | - | ||
![]() CT0402HPF-5N6J Central | In Stock | - | - | Surface Mount | - | - | - | 6.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±5% | Wirewound | - | - | 5.6 nH | 50mOhm | - | - | - | - | ||
![]() CTDR6F-102K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 8.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 1 mH | 143mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT494LYF-680K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 68 µH | 161mOhm | - | - | - | - | ||
![]() CT921CYF-680M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct921cyf | - | ±20% | - | - | - | 68 µH | 300mOhm | - | - | - | - | ||
![]() CT1206CSF-6N8K Central | In Stock | - | - | Surface Mount | - | - | - | 5.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±10% | Wirewound | - | - | 6.8 nH | 70mOhm | - | - | - | - | ||
![]() CTH7VF-680K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.5A | 7MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7VF | 0.270 Dia x 0.602 L (6.85mm x 15.30mm) | ±10% | Wirewound | 800 mA | Unshielded | 68 µH | 140mOhm Max | - | - | - | - | ||
![]() CTS4HTF-R39K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.2A | 390MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 1.22 A | Shielded | 390 nH | 160mOhm Max | 47 @ 25MHz | - | - | - | ||
![]() CTLC0603F-2N2C Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 10GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.2nH | - | 1.5 A | Unshielded | 2.2 nH | 35mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTIHLP2012CF-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | 70MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2012CF | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 7 A | Shielded | 1 µH | 14mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTS3F-392K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 800kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 35 mA | Shielded | 3.9 mH | 74Ohm Max | 43 @ 250kHz | - | - | - | ||
![]() CTPCI7045F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI7045F | 0.291 L x 0.276 W (7.40mm x 7.00mm) | ±20% | - | 1.5 A | Shielded | 68 µH | 204mOhm Max | - | - | 0.189 (4.80mm) | - | ||
![]() CTVP15F-6301 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 100mA | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±30% | Drum Core, Wirewound | 60 mA | Unshielded | 63.2 µH | 1.47Ohm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CT1206CSF-1R2J Central | In Stock | - | - | Surface Mount | - | - | - | 380MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±5% | Wirewound | - | - | 1.2 µH | 3.2Ohm | - | - | - | - | ||
![]() CTCDRH104F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | - | Central Technologies | Bulk | Obsolete | -30°C ~ 100°C | CTCDRH104F | 0.398 L x 0.362 W (10.10mm x 9.20mm) | ±20% | - | - | Shielded | 15 µH | 69mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTCVCF-101M Central | In Stock | - | - | Through Hole | Axial | Axial | 1.49A | 2.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 1.06 A | Unshielded | 100 µH | 620mOhm Max | 40 @ 796kHz | - | - | - |