- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Base Product Number | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Voltage | Mfr | Mounting | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating (Amps) | Shielding | Current Rating | Failure Rate | Inductance | DC Resistance (DCR) | Q @ Freq | Protections | Terminal Type | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS2F-560J Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | CE, CSA, UL | - | - | 21.6MHz | 2.5 MHz | Cutler Hammer, Div of Eaton Corp | PDG34PH250E5RJ | - | - | Central Technologies | Panel | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | - | - | Molded | - | - | - | 340 mA | Shielded | 250 A | - | 56 µH | 2.85Ohm Max | 41 @ 2.5MHz | - | - | - | - | - | - | - | ||
![]() CTLQ1812NF-561K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | - | 2.7MHz | 1 kHz | ebm-papst, Inc. | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | Wirewound | - | - | - | 70 mA | Unshielded | - | - | 560 µH | 14.5Ohm Max | 40 @ 796kHz | - | - | - | - | 0.110 (2.80mm) | - | - | ||
![]() CT1008LSCF-180K Central | In Stock | - | - | Surface Mount | - | - | - | Polystyrene | - | - | - | 24MHz | - | Brady | 119721 | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | - | - | Fire/Emergency Signs | - | - | - | - | - | - | - | 18 µH | 4.8Ohm | - | - | - | - | - | - | - | - | ||
![]() CT0805CSF-122M Central | In Stock | - | - | Back Mount | - | 3 | - | - | CSA, UL | - | - | 100MHz | - | Turck | U99-11913 | - | 600 VAC, 600 VDC | Central Technologies | - | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | - | - | Wirewound | - | - | - | - | - | 9 A | - | 1.2 µH | 2.5Ohm | - | - | - | - | IP68 | - | 1 m | - | ||
![]() CTMSS1278F-181K Central | 13 |
| - | Surface Mount | Nonstandard | - | - | - | CSA, IEC, UL | - | 2A | 4MHz | 100 kHz | ABB | XT4LU4070AFF000XXX | - | - | Central Technologies | Panel | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMSS1278F | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ±10% | - | - | - | - | - | - | 1.7 A | Shielded | 70 A | - | 180 µH | 300mOhm Max | - | Branch Circuit | Bolt-On | - | - | 0.315 (8.00mm) | - | - | ||
![]() CTDAT1415F-180M Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | - | Vertical, 4 PC Pin | - | - | - | 9.7A | - | 1 kHz | - | - | - | - | Central Technologies | - | Bulk | Active | -55°C ~ 125°C | CTDAT1415F | 0.610 L x 0.551 W (15.50mm x 14.00mm) | ±20% | - | - | - | - | - | - | 6.8 A | Shielded | - | - | 18 µH | 17.5mOhm Max | - | - | - | - | - | 0.630 (16.00mm) | - | - | ||
![]() CTLV3015SF-1R5N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | 1212 | - | - | - | 2.7A | - | 1 MHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3015SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | - | - | - | - | - | 2.34 A | Shielded | - | - | 1.5 µH | 63mOhm | - | - | - | - | - | 0.059 (1.50mm) | - | - | ||
![]() CTC5F-822K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | 52mA | 540kHz | 250 kHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | - | - | - | - | - | Unshielded | - | - | 8.2 mH | 119Ohm Max | 42 @ 250kHz | - | - | - | - | - | - | - | ||
![]() CTHC2220F-560K Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | RN73R1E | - | 7.8MHz | 2.52 MHz | - | - | Ferrite | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±50ppm/°C | Drum Core, Wirewound | 129 kOhms | Thin Film | 0.063W, 1/16W | 310 mA | Shielded | - | - | 56 µH | 1Ohm Max | 10 @ 2.52MHz | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() CTR1330F-1R5K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | 140MHz | 7.9 MHz | - | - | - | - | PEI-Genesis | - | Bulk | Active | -55°C ~ 105°C | * | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | - | - | Molded | - | - | - | 535 mA | Unshielded | - | - | 1.5 µH | 220mOhm Max | 28 @ 7.9MHz | - | - | - | - | 0.145 (3.68mm) | - | - | ||
![]() CTRL5480F-5-153K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | DPX | 165mA | - | 1 kHz | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | -55°C ~ 125°C | * | 0.626 Dia (15.90mm) | ±10% | - | - | - | - | - | - | 300 mA | Unshielded | - | - | 15 mH | 8.3Ohm Max | - | - | - | - | - | 0.701 (17.80mm) | - | - | ||
![]() CT0201LSF-43NK Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | KEMET | - | Bulk | Active | -25°C ~ 105°C | * | - | ±10% | - | - | Wirewound | - | - | - | - | - | - | - | 43 nH | 240mOhm | - | - | - | - | - | - | - | - | ||
![]() CTMMP2709F-R68M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | - | - | - | - | - | 18 A | Shielded | - | - | 0.68 µH | 9.4mOhm | - | - | - | - | - | 0.157 (4.00mm) | - | - | ||
![]() CTRL6050F-821M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | CSA, UL | - | 660mA | - | 1 kHz | ABB | XT4LU4150RFF000XXX | - | - | Central Technologies | Panel | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | - | - | Wirewound | - | - | - | 480 mA | Unshielded | 150 A | - | 820 µH | 2.55Ohm Max | - | - | - | - | - | 0.331 (8.40mm) | - | - | ||
![]() CTC5F-8R2K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | 475mA | 50MHz | 7.9 MHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | - | - | - | - | - | Unshielded | - | - | 8.2 µH | 1.32Ohm Max | 50 @ 7.9MHz | - | - | - | - | - | - | - | ||
![]() CTMC1008F-R12J Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | 1008 | - | - | - | - | 700MHz | 25.2 MHz | - | - | Ferrite | - | Central Technologies | - | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | - | - | Drum Core, Wirewound | - | - | - | 550 mA | Unshielded | - | - | 120 nH | 300mOhm Max | 30 @ 25.2MHz | - | - | - | - | 0.075 (1.90mm) | - | - | ||
![]() CT0402QWF-30NG Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | 3.3GHz | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | - | - | Wirewound | - | - | - | - | - | - | - | 30 nH | 580mOhm | - | - | - | - | - | - | - | - | ||
![]() CTSR0906F-150M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | - | - | 29MHz | 1 kHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | - | Wirewound | - | - | - | 1.6 A | Shielded | - | - | 15 µH | 100mOhm Max | 35 @ 2.52MHz | - | - | - | - | 0.248 (6.30mm) | - | - | ||
![]() CTSFW7030F-2R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 9A | - | 100 kHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW7030F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | - | Wirewound | - | - | - | 6.5 A | Shielded | - | - | 2 µH | 15.62mOhm Max | - | - | - | - | - | 0.134 (3.40mm) | - | - | ||
![]() CTSPI2D18F-471N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 50mA | - | 1 kHz | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | - | - | - | - | - | 120 mA | Shielded | - | - | 470 µH | 12.2Ohm | - | - | - | - | - | 0.071 (1.80mm) | - | - |