- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP5020F-4R7M Central | 22 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.496 W (13.80mm x 12.60mm) | ±20% | - | 16 A | Shielded | 4.7 µH | 11.5mOhm | - | - | 0.197 (5.00mm) | - | ||
![]() CTMMP2709F-100M Central | 69 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 5 A | Shielded | 10 µH | 129mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTCVCF-122K Central | In Stock | - | - | Through Hole | Axial | Axial | 448mA | 680kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 350 mA | Unshielded | 1.2 mH | 5.5Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTRL5480F-5-223K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 135mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 250 mA | Unshielded | 22 mH | 11.7Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTLQ1812NF-120K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 21MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 380 mA | Unshielded | 12 µH | 620mOhm Max | 35 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTSMDS4F-2R2K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.29A | 108MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 2.2 µH | 142mOhm Max | 42 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CT1008HQF-4N1J Central | 2448 |
| - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008hqf | - | ±5% | Wirewound | - | - | 4.1 nH | 50mOhm | - | - | - | - | ||
![]() CT8645F-221-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 220 µH | 120mOhm | - | - | - | - | ||
![]() CT636CYF-821M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | 820 µH | 5.9Ohm | - | - | - | - | ||
![]() CTSPI3D15F-2R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.6 A | Shielded | 2.7 µH | 78mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT817FYF-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | - | 6.8 µH | 80mOhm | - | - | - | - | ||
![]() CTC2F-6R8M Central | In Stock | - | - | Through Hole | - | - | - | 30MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 6.8 µH | 450mOhm | - | - | - | - | ||
![]() CTLV4012ASF-1R0N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.61A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4012ASF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | Wirewound | 2.7 A | Shielded | 1 µH | 40mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTC4F-391K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CTS2F-821J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5.2MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 85 mA | Shielded | 820 µH | 45Ohm Max | 49 @ 790kHz | - | - | - | ||
![]() CTTF0201F-1N3C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 250 mA | Unshielded | 1.3 µH | 450mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0603HPF-R22H Central | In Stock | - | - | Surface Mount | - | - | - | 1.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 220 nH | 2Ohm | - | - | - | - | ||
![]() CT0402CSF-8N2K Central | In Stock | - | - | Surface Mount | - | - | - | 4.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±10% | Multilayer | - | - | 8.2 nH | 140mOhm | - | - | - | - | ||
![]() CTMPH100805F-R33M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 8.5A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMPH100805F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | 5.8 A | Shielded | 330 nH | 18mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTSPI2D10F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.4 A | Shielded | 1.5 µH | 87mOhm | - | - | 0.041 (1.05mm) | - |