- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSD25F-1R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.81A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSD25F | 0.217 L x 0.217 W (5.50mm x 5.50mm) | ±20% | - | 3.33 A | Shielded | 1.2 µH | 30mOhm Max | - | - | 0.110 (2.80mm) | - | ||
![]() CTC1F-R56K Central | In Stock | - | - | Through Hole | - | - | - | 300MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±10% | - | - | - | 560 nH | 500mOhm | - | - | - | - | ||
![]() CTHC1812F-120K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | 500mA | 21MHz | 2.52 MHz | Ferrite | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTHC1812F | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 12 µH | 600mOhm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTC3F-R27M Central | In Stock | - | - | Through Hole | - | - | - | 300MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 270 nH | 240mOhm | - | - | - | - | ||
![]() CTC2F-270K Central | In Stock | - | - | Through Hole | - | - | - | 11MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 27 µH | 1.3Ohm | - | - | - | - | ||
![]() CTDAT2315F-180M Central | In Stock | - | - | Through Hole | Vertical, 2 PC Pin | Radial | 22.5A | - | 100 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT2315F | 0.906 L x 0.571 W (23.00mm x 14.50mm) | ±20% | - | 14 A | Shielded | 18 µH | 7.9mOhm Max | - | - | 0.906 (23.00mm) | - | ||
![]() CTSMDS4F-122M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 125mA | 2.6MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 1.2 mH | 15.1Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTSPI2D15F-3R9M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.12 A | Shielded | 3.9 µH | 115mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTC2F-3R9J Central | In Stock | - | - | Through Hole | - | - | - | 65MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 3.9 µH | 320mOhm | - | - | - | - | ||
![]() CT1210LSCF-1R0K Central | In Stock | - | - | Surface Mount | - | - | - | 100MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±10% | Wirewound | - | - | 1 µH | 80mOhm | - | - | - | - | ||
![]() CTCDRH127F-271N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | -20%, +40% | - | 1.06 A | Shielded | 270 µH | 560mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTLQ1812NF-391J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3.3MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 90 mA | Unshielded | 390 µH | 9.7Ohm Max | 40 @ 796kHz | - | 0.110 (2.80mm) | - | ||
![]() CTC1F-1R2J Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±5% | - | - | - | 1.2 µH | 180mOhm | - | - | - | - | ||
![]() CTMC1008F-270M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 21MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 115 mA | Unshielded | 27 µH | 6.3Ohm Max | 25 @ 2.52MHz | - | 0.075 (1.90mm) | - | ||
![]() CTSPI2D18F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.64 A | Shielded | 2.2 µH | 55mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTTF0201HCF-1N0S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 1 nH | 150mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTS4HTF-2R7J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.13A | 96MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.13 A | Shielded | 2.7 µH | 180mOhm Max | 41 @ 7.9MHz | - | - | - | ||
![]() CTM2F-331M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5.1MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 136 mA | Unshielded | 330 µH | 12Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTCH875F-101K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 890mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -30°C ~ 100°C | CTCH875F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 100 µH | 280mOhm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTCDRH5D18F-221M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 230 mA | Shielded | 220 µH | 2.44Ohm Max | - | - | 0.079 (2.00mm) | - |