- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC4F-331K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | ||
![]() CT1210SF-560M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -35°C ~ 85°C | CT1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 87 mA | Shielded | 56 µH | 10Ohm Max | 20 @ 2.52MHz | - | 0.098 (2.50mm) | - | ||
![]() CT0402QWF-82NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 82 nH | 2.24Ohm | - | - | - | - | ||
![]() CT0805CSF-080K Central | In Stock | - | - | Surface Mount | - | - | - | 4.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 8.2 nH | 120mOhm | - | - | - | - | ||
![]() CT0805HTF-18NK Central | In Stock | - | - | Surface Mount | - | - | - | 3.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±10% | Wirewound | - | - | 18 nH | 130mOhm | - | - | - | - | ||
![]() CTSMDS4F-1R0K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 2.08A | 156MHz | 25 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 1 µH | 54mOhm Max | 42 @ 25MHz | - | 0.228 (5.80mm) | - | ||
![]() CTM4F-222J Central | In Stock | - | - | Through Hole | Axial | Axial | 66mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±5% | Molded | - | Unshielded | 2.2 mH | 30Ohm Max | - | - | - | - | ||
![]() CT187LYF-562J Central | In Stock | - | - | Through Hole | - | - | - | 600kHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | 5.6 mH | 18Ohm | - | - | - | - | ||
![]() CT0603QWF-75NG Central | In Stock | - | - | Surface Mount | - | - | - | 2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 75 nH | 560mOhm | - | - | - | - | ||
![]() CTML0603F-R27M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 136MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | 270 nH | 800mOhm Max | 15 @ 25MHz | - | 0.039 (1.00mm) | - | ||
![]() CTC4F-222J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTML1206HCF-3R3M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTML1206HCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 1.1 A | Shielded | 3.3 µH | 240mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTH8RF-330K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4.8A | 9MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 4 A | Unshielded | 33 µH | 30mOhm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTRL5480F-1-222K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 62mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 46 mA | Unshielded | 2.2 mH | 11.5Ohm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTC5F-2R2K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.1A | 100MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 2.2 µH | 190mOhm Max | 45 @ 7.9MHz | - | - | - | ||
![]() CTS2F-3R3J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 78.4MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 875 mA | Shielded | 3.3 µH | 432mOhm Max | 38 @ 7.9MHz | - | - | - | ||
![]() CTLQ1812NF-150K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 19MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 360 mA | Unshielded | 15 µH | 730mOhm Max | 35 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTRLB9012F-102K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 1.3MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 500 µA | Unshielded | 1 mH | 2.9Ohm Max | 20 @ 252kHz | - | 0.480 (12.20mm) | - | ||
![]() CTLVC8040F-1R4N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.72A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 7.02 A | Shielded | 1.4 µH | 9mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTTF0201HCF-3N0B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3 nH | 500mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - |