- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTF0201HCF-2N2C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 500 mA | Unshielded | 2.2 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTTF0402F-7N2S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 260 mA | Unshielded | 7.2 nH | 900mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTC0F-R39M Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 390 nH | 510mOhm | - | - | - | - | ||
![]() CT0402CSF-82NK Central | In Stock | - | - | Surface Mount | - | - | - | 1.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±10% | Multilayer | - | - | 82 nH | 1.33Ohm | - | - | - | - | ||
![]() CT1206CSF-056K Central | In Stock | - | - | Surface Mount | - | - | - | 1.45GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±10% | Wirewound | - | - | 56 nH | 140mOhm | - | - | - | - | ||
![]() CTDS3308F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 800 mA | Shielded | 47 µH | 650mOhm Max | 40 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CTRLB9012F-6R8K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 29MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 4.1 mA | Unshielded | 6.8 µH | 35mOhm Max | 20 @ 7.96MHz | - | 0.480 (12.20mm) | - | ||
![]() CTM1F-560K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 18MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Molded | 100 mA | Unshielded | 56 µH | 5.7Ohm Max | 45 @ 2.5MHz | - | - | - | ||
![]() CTGS53F-181K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | 6.9MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±10% | Wirewound | - | Unshielded | 180 µH | 2.3Ohm Max | 40 @ 796kHz | - | 0.130 (3.30mm) | - | ||
![]() CTDAS0910AF-150M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 4.8A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS0910AF | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 3.5 A | Shielded | 15 µH | 35mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTSPI2D10F-1R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.8 A | Shielded | 1 µH | 65mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTDSS1005F-185K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | CTDSS1005F | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±10% | - | 200 mA | Shielded | 1.8 mH | 5.7Ohm Max | 65 @ 252kHz | - | 0.201 (5.10mm) | - | ||
![]() CTTF0402F-0N4C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 800 mA | Unshielded | 400 pH | 100mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTRLB9012F-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 450kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 220 µA | Unshielded | 5.6 mH | 14.9Ohm Max | 15 @ 252kHz | - | 0.480 (12.20mm) | - | ||
![]() CTMLP080504BF-3R3N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 300mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504BF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 1 A | Shielded | 3.3 µH | 150mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTS2F-R12K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 500MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 1.63 A | Shielded | 120 nH | 126mOhm Max | 42 @ 25MHz | - | - | - | ||
![]() CT494HYF-151K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494hyf | - | ±10% | Wirewound | - | - | 150 µH | 273mOhm | - | - | - | - | ||
![]() CTCH875F-121K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 810mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -30°C ~ 100°C | CTCH875F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 120 µH | 360mOhm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTLQ1210NF-R18M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 200MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 650 mA | Unshielded | 180 nH | 250mOhm Max | 20 @ 25.2MHz | - | 0.087 (2.20mm) | - | ||
![]() CT916CYF-560M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 56 µH | 21.4mOhm | - | - | - | - |