- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTHC2220F-180M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 14MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 530 mA | Shielded | 18 µH | 360mOhm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTLQ1812NF-8R2K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 27MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Wirewound | 450 mA | Unshielded | 8.2 µH | 560mOhm Max | 30 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTDR5F-2R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 155A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 2.2 µH | 2mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSPI2D15F-1R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.74 A | Shielded | 1.2 µH | 41mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTS4HTF-2R2J Central | In Stock | - | - | Through Hole | Axial | Axial | 1.29A | 108MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 1.29 A | Shielded | 2.2 µH | 140mOhm Max | 42 @ 7.9MHz | - | - | - | ||
![]() CT0603QWF-R20G Central | In Stock | - | - | Surface Mount | - | - | - | 1.25GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 200 nH | 2.4Ohm | - | - | - | - | ||
![]() CTMC1008F-6R8J Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 39MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -45°C ~ 85°C | CTMC1008F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | Drum Core, Wirewound | 165 mA | Unshielded | 6.8 µH | 2.7Ohm Max | 25 @ 7.96MHz | - | 0.075 (1.90mm) | - | ||
![]() CT0402QWF-4N7J Central | In Stock | - | - | Surface Mount | - | - | - | 8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 4.7 nH | 70mOhm | - | - | - | - | ||
![]() CTSMDS4F-102M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 139mA | 4.5MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 1 mH | 12.1Ohm Max | 65 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CT1008LDLSF-2R2K Central | In Stock | - | - | Surface Mount | - | - | - | 75MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct1008ldlsf | - | ±10% | Wirewound | - | - | 2.2 µH | 155mOhm | - | - | - | - | ||
![]() CTS4HTF-R68K Central | In Stock | - | - | Through Hole | Axial | Axial | 790mA | 221MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 790 mA | Shielded | 680 nH | 380mOhm Max | 43 @ 25MHz | - | - | - | ||
![]() CTML0603F-330K Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 9MHz | - | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 1 mA | Shielded | 33 µH | 2.9Ohm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CT1812CSF-2R2J Central | In Stock | - | - | Surface Mount | - | - | - | 170MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1812csf | - | ±5% | Wirewound | - | - | 2.2 µH | 2.2Ohm | - | - | - | - | ||
![]() CTGS73F-101K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±10% | Wirewound | 510 mA | Unshielded | 100 µH | 480mOhm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTSPI2D18F-471M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 50mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 120 mA | Shielded | 470 µH | 12.2Ohm | - | - | 0.071 (1.80mm) | - | ||
![]() CTH7RF-680K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | 7MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7RF | 0.300 Dia (7.62mm) | ±10% | - | 800 mA | Unshielded | 68 µH | 140mOhm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTVF-1-150K-10 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 11.8A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.701 Dia (17.80mm) | ±10% | Wirewound | - | Unshielded | 15 µH | 20mOhm Max | - | - | 1.402 (35.60mm) | - | ||
![]() CT0402QWF-33NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 33 nH | 630mOhm | - | - | - | - | ||
![]() CT1008CSF-222K Central | In Stock | - | - | Surface Mount | - | - | - | 160MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±10% | Wirewound | - | - | 2.2 µH | 2.8Ohm | - | - | - | - | ||
![]() CTS4HTF-181J Central | In Stock | - | - | Through Hole | Axial | Axial | 85mA | 10MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 277 mA | Shielded | 180 µH | 3.1Ohm Max | 65 @ 790kHz | - | - | - |