- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR6F-180K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 58.7A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 18 µH | 5mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTSR0908F-680M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | - | 1.25 A | Shielded | 68 µH | 184mOhm Max | 30 @ 2.52MHz | - | 0.307 (7.80mm) | - | ||
![]() CT0402QWF-23NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 23 nH | 300mOhm | - | - | - | - | ||
![]() CTTF0402F-1N5S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 700 mA | Unshielded | 1.5 nH | 200mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT1206CSF-3N3M Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±20% | Wirewound | - | - | 3.3 nH | 50mOhm | - | - | - | - | ||
![]() CTCDRH125F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTCDRH125F | 0.504 L x 0.504 W (12.80mm x 12.80mm) | ±20% | - | - | Shielded | 18 µH | 30mOhm Max | - | - | 0.236 (6.00mm) | - | ||
![]() CTIHSM5832F-1R5K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 8.7A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 5 A | Unshielded | 1.5 µH | 12mOhm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CTRL6050F-560M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 1.85 A | Unshielded | 56 µH | 190mOhm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CT0402QWF-13NG Central | In Stock | - | - | Surface Mount | - | - | - | 5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 13 nH | 210mOhm | - | - | - | - | ||
![]() CTSR0908F-391L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | 500 mA | Shielded | 390 µH | 1Ohm Max | 33 @ 796kHz | - | 0.307 (7.80mm) | - | ||
![]() CTS4F-8R2K Central | In Stock | - | - | Through Hole | Axial | Axial | 535mA | 58MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 535 mA | Shielded | 8.2 µH | 830mOhm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CTDAT1415F-6R0M Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | Vertical, 4 PC Pin | 17A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT1415F | 0.610 L x 0.551 W (15.50mm x 14.00mm) | ±20% | - | 11 A | Shielded | 6 µH | 8.2mOhm Max | - | - | 0.630 (16.00mm) | - | ||
![]() CTGS104F-221K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 530mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS104F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±10% | Wirewound | - | Unshielded | 220 µH | 720mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTHC1812SF-151K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 6.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 140 mA | Unshielded | 150 µH | 6.5Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTDR4F-181K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 11.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 180 µH | 45mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTS3F-1R2J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 130MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 895 mA | Shielded | 1.2 µH | 100mOhm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CTCDRH129F-390M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | 3.8 A | Shielded | 39 µH | 59.2mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTM2F-471M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 3.9MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 112 mA | Unshielded | 470 µH | 18Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CT622LYF-181J Central | In Stock | - | - | Through Hole | - | - | - | 2.8MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | 180 µH | 58Ohm | - | - | - | - | ||
![]() CTS1F-471J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±5% | Molded | 92 mA | Shielded | 470 µH | 21Ohm Max | 60 @ 790kHz | - | - | - |