- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0402HPF-3N9D Central | In Stock | - | - | Surface Mount | - | - | - | 9.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±0.5nH | Wirewound | - | - | 3.9 nH | 45mOhm | - | - | - | - | ||
![]() CTSR0908F-222L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 1MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0908F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | - | 200 mA | Shielded | 2.2 mH | 5Ohm Max | 95 @ 252kHz | - | 0.307 (7.80mm) | - | ||
![]() CTTF0201HCF-3N8C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | 3.8 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTIHSM5832F-471K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 490mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 310 mA | Unshielded | 470 µH | 2.21Ohm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CT1008LSCF-560J Central | In Stock | - | - | Surface Mount | - | - | - | 16MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 56 µH | 12.1Ohm | - | - | - | - | ||
![]() CTLVC5040F-270M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.44A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 1.08 A | Shielded | 27 µH | 180mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTM3F-4R7K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 60MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 745 mA | Unshielded | 4.7 µH | 210mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CTC2F-R27M Central | In Stock | - | - | Through Hole | - | - | - | 260MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 270 nH | 150mOhm | - | - | - | - | ||
![]() CTRL5480F-3-223K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 88mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 60 mA | Unshielded | 22 mH | 42Ohm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTLVC8040F-221M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 540 mA | Shielded | 220 µH | 670mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTSMDS4F-680J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 328mA | 23MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 68 µH | 2.2Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CT1812CSF-6R8J Central | In Stock | - | - | Surface Mount | - | - | - | 90MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1812csf | - | ±5% | Wirewound | - | - | 6.8 µH | 6.6Ohm | - | - | - | - | ||
![]() CTMLP080502F-1R5M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 250mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | - | CTMLP080502F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 800 mA | Shielded | 1.5 µH | 180mOhm | - | - | 0.022 (0.55mm) | - | ||
![]() CTGS73F-221N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±30% | Wirewound | 310 mA | Unshielded | 220 µH | 1.2Ohm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTTF0201F-5N6J Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 4GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | Thin Film | 130 mA | Unshielded | 5.6 µH | 1.8Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTHC2220F-271J Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 3.6MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±5% | Drum Core, Wirewound | 155 mA | Shielded | 270 µH | 4.2Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTDR5F-560K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 26A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 21 A | Unshielded | 56 µH | 13mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSPI2D18F-1R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.68 A | Shielded | 1.8 µH | 52mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTRL5480F-4-822K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 310mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 190 mA | Unshielded | 8.2 mH | 9.6Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CT0603HPF-R11H Central | In Stock | - | - | Surface Mount | - | - | - | 1.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 110 nH | 620mOhm | - | - | - | - |