- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT8645F-330-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 33 µH | 29mOhm | - | - | - | - | ||
![]() CTHC1210SF-150J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 27MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 180 mA | Unshielded | 15 µH | 1.69Ohm Max | 15 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTLVC4018F-220N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 760 mA | Shielded | 22 µH | 350mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTLQ1206NF-R22M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 250MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Wirewound | 240 mA | Unshielded | 220 nH | 600mOhm Max | 20 @ 25MHz | - | 0.079 (2.00mm) | - | ||
![]() CTTF0201F-2N5C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 2.5 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTDS3308F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 30MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 1.5 A | Shielded | 15 µH | 200mOhm Max | 35 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CTDR6F-6R8M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 103.8A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 6.8 µH | 3mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT0201LSF-56NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | ct0201lsf | - | ±10% | Wirewound | - | - | 56 nH | 260mOhm | - | - | - | - | ||
![]() CT0603HPF-R30J Central | In Stock | - | - | Surface Mount | - | - | - | 990MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 300 nH | 2.8Ohm | - | - | - | - | ||
![]() CT0805HTF-56NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.85GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±5% | Wirewound | - | - | 56 nH | 390mOhm | - | - | - | - | ||
![]() CTTF0201HCF-0N5S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 500 pH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-681M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 163mA | 5.6MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 680 µH | 8.85Ohm Max | 75 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CTHCIFW2721F-100M Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | Horizontal, 4 PC Pin | 95A | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTHCIFW2721F | 1.075 L x 0.846 W (27.30mm x 21.50mm) | ±20% | Wirewound | 25 A | Semi-Shielded | 10 µH | 4.1mOhm Max | - | - | 0.898 (22.80mm) | - | ||
![]() CTCDRH127/LDF-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.45A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127/LDF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 5.59 A | Shielded | 12 µH | 21.3mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTS1F-330K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 26MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 305 mA | Shielded | 33 µH | 1.9Ohm Max | 54 @ 2.5MHz | - | - | - | ||
![]() CT0201HQF-3N6B Central | In Stock | - | - | Surface Mount | - | - | - | 8.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 3.6 nH | 320mOhm | - | - | - | - | ||
![]() CTLVC6028F-101N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 730mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 720 mA | Shielded | 100 µH | 600mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTLVC8040F-121M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 990mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 900 mA | Shielded | 120 µH | 425mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTH6VF-820K Central | In Stock | - | - | Through Hole | Axial | Axial | 330mA | 4.1MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTH6F | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±10% | Wirewound | 580 mA | Unshielded | 82 µH | 600mOhm Max | - | - | - | - | ||
![]() CTLQ1206NF-6R8J Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 25MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Wirewound | 110 mA | Unshielded | 6.8 µH | 2.6Ohm Max | 35 @ 8MHz | - | 0.079 (2.00mm) | - |