- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL1608F-10NJ Central Technologies | 3202 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.35 Ω | 2.85GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-10NJ | CTLL1608 | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 1608 | - | - | - | - | - | Active | Active | 5.42 | Yes | 2850 MHz | Q MEASURED AT 800 MHZ | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | - | Unshielded | 1 | - | compliant | - | - | - | 10 nH | 100 MHz | 350mOhm Max | RF INDUCTOR | DUAL ENDED | 31 @ 800MHz | 31 | GENERAL PURPOSE INDUCTOR | 1608 | NO | 0.3 A | 0.01 µH | - | 0.037" (0.95mm) | - | ||
![]() CT0805CSF-820G Central Technologies | 114 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.42 Ω | 1.3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-820G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.14 | Yes | 1300 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | - | 82 nH | 150 MHz | 420mOhm | FILTER CHOKE | DUAL ENDED | - | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.082 µH | - | - | - | ||
![]() CTEP105HF-R15N Central Technologies | 54 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 3 | - | 55A | 0.0026 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTEP105HF-R15N | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTEP105HF | 0.409" L x 0.409" W (10.40mm x 10.40mm) | ±30% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 20 A | - | Shielded | 1 | - | compliant | - | - | - | 150 nH | 0.1 MHz | 2.6mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 20 A | 0.15 µH | - | 0.220" (5.60mm) | - | ||
![]() CTGS75F-330K Central Technologies | 45 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.2A | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | - | 33 μH | - | 130mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.217" (5.50mm) | - | ||
![]() CT0201LSF-6N8J Central Technologies | 45 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 105°C | ct0201lsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 6.8 nH | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0805CSF-821G Central Technologies | 1949 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.4 Ω | 215MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-821G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.46 | Yes | 215 MHz | Q MEASURED AT 50 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | - | 820 nH | 25 MHz | 2.4Ohm | FILTER CHOKE | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.18 A | 0.82 µH | - | - | - | ||
![]() CT914BYF-6R8M Central Technologies | 37 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | ct914byf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 μH | - | 105mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1812SMSF-39NJ Central Technologies | 1605 |
| - | Surface Mount | - | YES | FLAT | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0054 Ω | 2.1MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1812SMSF-39NJ | CT1812SMSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1812 | - | - | - | - | - | Active | Active | 5.44 | Yes | 2.1 MHz | - | -40°C ~ 85°C | ct1812smsf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 39 nH | 150 MHz | 5.4mOhm | RF INDUCTOR | DUAL ENDED | - | 100 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 2.8 A | 0.039 µH | - | - | - | ||
![]() CTLQ1210LF-2R2M Central Technologies | 2212 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 0.097 Ω | 64MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210LF-2R2M | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 64 MHz | DCR IS MEASURED AT 30% TOLERANCE | -25°C ~ 125°C | CTLQ1210LF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 790 mA | - | Unshielded | 1 | - | compliant | - | - | - | 2.2 μH | 1 MHz | 97mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.79 A | 2.2 µH | - | 0.087" (2.20mm) | - | ||
![]() CTH7F-390K Central Technologies | 790 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 2A | - | 7MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 800 mA | - | Unshielded | - | - | - | - | - | - | 39 μH | - | 90mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH64BF-680M Central Technologies | 46 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.63 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH64BF-680M | CTCDRH64B | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 85°C | CTCDRH64BF | 0.260" L x 0.244" W (6.60mm x 6.20mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 510 mA | - | Shielded | 1 | - | compliant | - | - | - | 68 μH | 0.001 MHz | 630mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.51 A | 68 µH | - | 0.197" (5.00mm) | - | ||
![]() CTM2F-R22M Central Technologies | 46 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 450MHz | - | 25 MHz | - | - | - | Phenolic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM2F | 0.156" Dia x 0.375" L (3.96mm x 9.52mm) | ±20% | - | - | - | Molded | - | - | 2.02 A | - | Unshielded | - | - | - | - | - | - | 220 nH | - | 50mOhm Max | - | - | 50 @ 25MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTR1330F-120K Central Technologies | 58 |
| - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | - | - | - | 40MHz | - | 2.5 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTR1330F | 0.313" L x 0.115" W (7.94mm x 2.93mm) | ±10% | - | - | - | Molded | - | - | 155 mA | - | Unshielded | - | - | - | - | - | - | 12 μH | - | 2.7Ohm Max | - | - | 45 @ 2.5MHz | - | - | - | - | - | - | - | 0.145" (3.68mm) | - | ||
![]() CTLQ1210CF-101K Central Technologies | 842 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 5 Ω | 10MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210CF-101K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.28 | Yes | 10 MHz | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 1 MHz | 5Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 100 µH | - | 0.087" (2.20mm) | - | ||
![]() CTRFB0810F-101K Central Technologies | 80 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 1.4A | 0.2 Ω | 5.5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTRFB0810F-101K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.24 | Yes | 5.5 MHz | - | -55°C ~ 125°C | CTRFB0810F | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 1.8 A | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 0.1 MHz | 200mOhm Max | PEAKING COIL | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.8 A | 100 µH | - | 0.453" (11.50mm) | - | ||
![]() CTCDRH4D28F-1R8N Central Technologies | 2212 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.2A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 1.8 μH | - | 27.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CT0402CSF-1N9K Central Technologies | 258 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.07 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-1N9K | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.4 | Yes | 6000 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 1.9 nH | 250 MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.04 A | 0.0019 µH | - | - | - | ||
![]() CTCDEP147HF-R30N Central Technologies | 23 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 70A | 0.0021 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDEP147HF-R30N | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTCDEP147HF | 0.591" L x 0.587" W (15.00mm x 14.90mm) | ±30% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 23 A | - | Shielded | 1 | - | compliant | - | - | - | 300 nH | 0.1 MHz | 2.1mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 23 A | 0.3 µH | - | 0.319" (8.10mm) | - | ||
![]() CTCH895F-102K Central Technologies | 96 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 300mA | 1.84 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCH895F-102K | CTCH895F | - | Central Technologies | - | - | Bulk | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Active | 5.43 | Yes | - | - | - | CTCH895F | 0.307" Dia (7.80mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | Unshielded | 1 | Bobbin Type | compliant | 5 mm | 5 mm | 0.7 mm | 1 mH | 0.001 MHz | 1.84Ohm Max | DC-DC CONVERTER | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 1000 µH | - | 0.374" (9.50mm) | - | ||
![]() CTIHSM5832F-103K Central Technologies | 46 |
| - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | SMD | RECTANGULAR PACKAGE | 2 | - | 60mA | 38.1 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTIHSM5832F-103K | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHSM5832F | 0.638" L x 0.320" W (16.20mm x 8.13mm) | ±10% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 50 mA | - | Unshielded | 1 | - | compliant | - | - | - | 10 mH | 0.001 MHz | 38.1Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 10000 µH | - | 0.285" (7.24mm) | - |