- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT646CYF-390M Central Technologies | 820 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | ct646cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 39 μH | - | 180mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDR3F-152K Central Technologies | 31 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 2A | 0.518 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDR3F-152K | CTDR3F | - | Central Technologies | 85 °C | -25 °C | Bulk | - | - | - | - | - | Active | Active | 5.27 | Yes | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 1.5 mH | 0.001 MHz | 518mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 1500 µH | - | 0.866" (22.00mm) | - | ||
![]() CT914BYF-150M Central Technologies | 1826 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.21 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT914BYF-150M | - | - | Central Technologies | 85 °C | -40 °C | Bulk | - | - | - | - | - | Active | Obsolete | 5.68 | Yes | - | - | -40°C ~ 85°C | ct914byf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 15 μH | 0.1 MHz | 210mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 15 µH | - | - | - | ||
![]() CTIHLP2712F-5R6M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 7.5A | 0.054 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-5R6M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2927-12 | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 5 A | - | Shielded | 1 | - | compliant | 5.6 μH | 0.2 MHz | 54mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927-12 | YES | - | 5.6 µH | - | 0.118" (3.00mm) | - | ||
![]() CTGS75F-331K Central Technologies | 2067 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 400mA | 1.2 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS75F-331K | CTGS75F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.41 | Yes | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 330 μH | 0.001 MHz | 1.2Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 330 µH | - | 0.217" (5.50mm) | - | ||
![]() CT0805CSF-020K Central Technologies | 4822 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.2 nH | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH104RF-2R5 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 7.5A | 0.01 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104RF-2R5 | CTCDRH104RF | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 3939 | 3.8 mm | 10 mm | SMT | 10 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTCDRH104RF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | 2.5 μH | 0.1 MHz | 10mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3939 | YES | 7.5 A | 2.5 µH | - | 0.157" (4.00mm) | - | ||
![]() CT0402CSF-39NJ Central Technologies | 3667 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.46 Ω | 2.2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-39NJ | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 2200 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 39 nH | 250 MHz | 460mOhm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.31 A | 0.039 µH | - | - | - | ||
![]() CTGS54F-151K Central Technologies | 2416 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 1.1 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS54F-151K | CTGS54F | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | - | Unshielded | 1 | - | compliant | 150 μH | 0.001 MHz | 1.1Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 150 µH | - | 0.193" (4.90mm) | - | ||
![]() CTLVH2512F-220M Central Technologies | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 830mA | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH2512F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 600 mA | - | Shielded | - | - | - | 22 μH | - | 910mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CT0805FSF-152J Central Technologies | 71 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.05 Ω | 250MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805FSF-152J | CT0805FSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0805 | - | - | - | - | Active | Active | 5.43 | Yes | 250 MHz | - | -40°C ~ 85°C | ct0805fsf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1.5 μH | 7.96 MHz | 1.05Ohm | RF INDUCTOR | DUAL ENDED | - | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.35 A | 1.5 µH | - | - | - | ||
![]() CTGS54F-680K Central Technologies | 147 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | - | Wirewound | - | - | 610 mA | - | Unshielded | - | - | - | 68 μH | - | 460mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTCDRH127/LDF-100M Central Technologies | 137 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 6.7A | 0.0195 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH127/LDF-100M | CTCDRH127/LD | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | Active | 5.42 | Yes | - | - | -40°C ~ 125°C | CTCDRH127/LDF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 6.21 A | TR | Shielded | 1 | Magnetically Shielded | compliant | 10 μH | 0.001 MHz | 19.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6.7 A | 10 µH | - | 0.315" (8.00mm) | - | ||
![]() CT0603CTF-1N0K Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 16GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1 nH | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTM1F-R82K Central Technologies | 23 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 250MHz | - | 25 MHz | - | - | - | Phenolic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | - | - | Molded | - | - | 415 mA | - | Unshielded | - | - | - | 820 nH | - | 850mOhm Max | - | - | 28 @ 25MHz | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-15NG Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 15 nH | - | 145mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603LSF-682J Central Technologies | 1447 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 3.1 Ω | 55MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603LSF-682J | CT0603LS | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0705 | 1.02 mm | 1.8 mm | SMT | 1.25 mm | Active | Active | 5.41 | Yes | 55 MHz | - | -40°C ~ 85°C | ct0603lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Wirewound Chip | compliant | 6.8 μH | 7.9 MHz | 3.1Ohm | FILTER CHOKE | DUAL ENDED | - | 19 | GENERAL PURPOSE INDUCTOR | 0705 | NO | 0.4 A | 6.8 µH | - | - | - | ||
![]() CT0805CSF-681J Central Technologies | 10 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.2 Ω | 188MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-681J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 188 MHz | Q MEASURED AT 50 MHZ | -40°C ~ 125°C | ct0805csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 680 nH | 25 MHz | 2.2Ohm | FILTER CHOKE | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.19 A | 0.68 µH | - | - | - | ||
![]() CT1008LSF-182J Central Technologies | 67 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.84 Ω | 170MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LSF-182J | CT1008LS | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.42 | Yes | 170 MHz | Q MEASURED AT 50 MHZ | -25°C ~ 85°C | ct1008lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1.8 μH | 7.9 MHz | 840mOhm | FILTER CHOKE | DUAL ENDED | - | 39 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.6 A | 1.8 µH | - | - | - | ||
![]() CT0805CSF-360J Central Technologies | 4047 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 36 nH | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | - | - |