- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH3D16F-150N Central Technologies | 70829 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH3D16F | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±30% | - | - | - | - | - | - | 450 mA | - | Shielded | - | - | - | - | - | 15 μH | - | 295mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() CT0805CSF-390G Central Technologies | 312 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.29 Ω | 2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-390G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 2000 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | 39 nH | 250 MHz | 290mOhm | FILTER CHOKE | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.039 µH | - | - | - | ||
![]() CT636CYF-120M Central Technologies | 2750 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.09 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT636CYF-120M | CT636CYF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 2929 | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 12 μH | 0.1 MHz | 90mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 1.23 A | 12 µH | - | - | - | ||
![]() CTLQ1812NF-5R6K Central Technologies | 396 |
| - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 0.47 Ω | 33MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812NF-5R6K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1810 | - | - | - | - | - | Active | Active | 5.45 | Yes | 33 MHz | Q MEASURED AT 1 MHZ | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 500 mA | - | Unshielded | 1 | - | compliant | - | - | 5.6 μH | 1 MHz | 470mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | 30 | GENERAL PURPOSE INDUCTOR | 1810 | NO | 0.5 A | 5.6 µH | - | 0.110" (2.80mm) | - | ||
![]() CTIHLP2012CF-R47M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 16A | 0.0074 Ω | 80MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP2012CF-R47M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2220 | - | - | - | - | - | Active | Active | 5.68 | Yes | 80 MHz | - | -40°C ~ 125°C | CTIHLP2012CF | 0.217" L x 0.205" W (5.50mm x 5.20mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 12 A | - | Shielded | 1 | - | compliant | - | - | 470 nH | 0.1 MHz | 7.4mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2220 | YES | - | 0.47 µH | - | 0.118" (3.00mm) | - | ||
![]() CT0603CTF-16NG Central Technologies | 43 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.1GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 16 nH | - | 175mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHCCI1090F-1R0M Central Technologies | 23 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 21A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTHCCI1090F | 0.445" L x 0.409" W (11.30mm x 10.40mm) | ±20% | - | - | - | Wirewound | - | - | 17 A | - | Shielded | - | - | - | - | - | 1 μH | - | 2.65mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.382" (9.70mm) | - | ||
![]() CTCDRH2D18/LDF-4R7M Central Technologies | 54 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 630mA | 0.078 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D18/LDF-4R7M | CTCDRH2D18/LDF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -30°C ~ 100°C | CTCDRH2D18/LDF | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 1.65 A | - | Shielded | 1 | - | compliant | - | - | 4.7 μH | 0.1 MHz | 78mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.63 A | 4.7 µH | - | 0.079" (2.00mm) | - | ||
![]() CT1008CSF-471J Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.2 Ω | 450MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-471J | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.39 | Yes | 450 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | ct1008csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 470 nH | 25 MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.4 A | 0.47 µH | - | - | - | ||
![]() CTDT3316PF-104 Central Technologies | 3000 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.29 Ω | 9MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDT3316PF-104 | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 9 MHz | - | -40°C ~ 85°C | CTDT3316F | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 800 mA | - | Shielded | 1 | - | compliant | - | - | 100 μH | 0.1 MHz | 290mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.8 A | 100 µH | - | 0.200" (5.08mm) | - | ||
![]() CTCDRH2D18/HPF-6R3N Central Technologies | 17 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.05A | 0.16 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D18/HPF-6R3N | CTCDRH2D18/HPF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1212 | - | 2 mm | 3.2 mm | SMT | 3.2 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 85°C | CTCDRH2D18/HPF | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | - | - | 6.3 μH | 0.1 MHz | 160mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.05 A | 6.3 µH | - | 0.079" (2.00mm) | - | ||
![]() CTSRU1048F-101N Central Technologies | 23 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1A | - | 5MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTSRU1048F | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | - | - | 100 μH | - | 220mOhm Max | - | - | 26 @ 796kHz | - | - | - | - | - | - | - | 0.201" (5.10mm) | - | ||
![]() CT1210SF-3R9M Central Technologies | 18 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -35°C ~ 85°C | CT1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | Wirewound | - | - | - | - | Shielded | - | - | - | - | - | 3.9 μH | - | - | - | - | - | - | - | - | - | - | - | - | 0.098" (2.50mm) | - | ||
![]() CTLV5020SF-1R0M Central Technologies | 31 |
| - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 5.4A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5020SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 3.69 A | - | Shielded | - | - | - | - | - | 1 μH | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTIHLP73VCZF-R82M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 23A | 0.008 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP73VCZF-R82M | CTIHLP73VCZF | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2926 | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -55°C ~ 125°C | CTIHLP73VCZF | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 13 A | - | Shielded | 1 | - | compliant | - | - | 820 nH | 0.1 MHz | 8mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 13 A | 0.82 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLV5020SF-220M Central Technologies | 23 |
| - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 1.08A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5020SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 900 mA | - | Shielded | - | - | - | - | - | 22 μH | - | 265mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTDT1608CF-683 Central Technologies | 460 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.58 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDT1608CF-683 | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 290 mA | - | Shielded | 1 | - | compliant | - | - | 68 μH | 0.1 MHz | 580mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.29 A | 68 µH | - | 0.115" (2.92mm) | - | ||
![]() CTMC1008F-220M Central Technologies | 18 |
| - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | 1008 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 5.5 Ω | 22MHz | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTMC1008F-220M | CTMC1008 | Ferrite | Central Technologies | 85 °C | -45 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.38 | Yes | 22 MHz | - | -45°C ~ 85°C | CTMC1008F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 125 mA | - | Unshielded | 1 | - | compliant | - | - | 22 μH | 2.52 MHz | 5.5Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.125 A | 22 µH | - | 0.075" (1.90mm) | - | ||
![]() CT0805CSF-121G Central Technologies | 118 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.51 Ω | 1.1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-121G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.16 | Yes | 1100 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | 120 nH | 150 MHz | 510mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.12 µH | - | - | - | ||
![]() CTC2F-471J Central Technologies | 766 |
| - | Through Hole | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | 11 Ω | 2.7MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTC2F-471J | CTC2F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 3 mm | - | 7 mm | Axial | - | Active | Active | 5.37 | Yes | 2.7 MHz | - | -55°C ~ 125°C | ctc2f | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk; TR | - | 1 | Cylindrical | compliant | 29.2 mm | 0.511 mm | 470 μH | 0.796 MHz | 11Ohm | RF INDUCTOR | AXIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.09 A | 470 µH | - | - | - |