- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV4015SF-100M Central Technologies | 23 |
| - | Surface Mount | 1616 (4040 Metric) | - | - | 1616 | - | - | - | 1.08A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4015SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 900 mA | - | Shielded | - | - | - | - | - | - | 10 μH | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | 0.067" (1.70mm) | - | ||
![]() CTGS54F-220M Central Technologies | 3013 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | - | Wirewound | - | - | 1.1 A | - | Unshielded | - | - | - | - | - | - | 22 μH | - | 180mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTDR5F-152K Central Technologies | 14 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 5A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTDR5F | 1.500" Dia (38.10mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 5.5 A | - | Unshielded | - | - | - | - | - | - | 1.5 mH | - | 274mOhm Max | - | - | - | - | - | - | - | - | - | - | 1.449" (36.80mm) | - | ||
![]() CT622LYF-391K Central Technologies | 2498 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 2.1MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 μH | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL2012SF-1N8S Central Technologies | 3673 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 4GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | 1.8 nH | - | 100mOhm Max | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CT622LYF-820J Central Technologies | 84 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.23 Ω | 4.1MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-820J | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | - | 11 mm | Radial | - | Active | Active | 5.45 | Yes | 4.1 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 82 μH | 2.52 MHz | 230mOhm | DC-DC CONVERTER | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 1.1 A | 82 µH | - | - | - | ||
![]() CTAC0805F-15NK Central Technologies | 52 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0072 Ω | 2.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-15NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1107 | - | - | - | - | - | Obsolete | Obsolete | 5.82 | - | 2500 MHz | - | -25°C ~ 85°C | ctac0805f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 15 nH | 300 MHz | 7.2mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 0.9 A | 0.015 µH | - | - | - | ||
![]() CTAC0805F-39NK Central Technologies | 48 |
| - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0257 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-39NK | CTAC0805F | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | CHIP, 1107, ROHS COMPLIANT | - | - | - | - | - | Active | Active | 5.45 | Yes | 1500 MHz | - | - | ctac0805f | - | 10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 300 MHz | - | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 0.38 A | 0.039 µH | - | - | - | ||
![]() CT636CYF-470M Central Technologies | 11 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 350mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS105F-221K Central Technologies | 440 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 660mA | 0.73 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS105F-221K | CTGS105 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.17 | Yes | - | - | -40°C ~ 105°C | CTGS105F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | - | 220 μH | 0.001 MHz | 730mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.66 A | 220 µH | - | 0.228" (5.80mm) | - | ||
![]() CTPCI6045F-471M Central Technologies | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 250mA | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI6045F | 0.248" L x 0.236" W (6.30mm x 6.00mm) | ±20% | - | - | - | - | - | - | 410 mA | - | Shielded | - | - | - | - | - | - | 470 μH | - | 1.56Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTDT1608CF-224 Central Technologies | 1220 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | - | - | - | - | - | - | 170 mA | - | Shielded | - | - | - | - | - | - | 220 μH | - | 2.3Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CTLQ1812NF-470K Central Technologies | 407 |
| - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 1.5 Ω | 10MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812NF-470K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1810 | - | - | - | - | - | Active | Active | 5.45 | Yes | 10 MHz | Q MEASURED AT 1 MHZ | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 220 mA | - | Unshielded | 1 | - | compliant | - | - | - | 47 μH | 1 MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | GENERAL PURPOSE INDUCTOR | 1810 | NO | 0.22 A | 47 µH | - | 0.110" (2.80mm) | - | ||
![]() CTH8F-332K Central Technologies | 79 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 470mA | - | 600kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 400 mA | - | Unshielded | - | - | - | - | - | - | 3.3 mH | - | 2.63Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008CSF-331G Central Technologies | 1819 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.1 Ω | 570MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-331G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.41 | Yes | 570 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 330 nH | 25 MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.45 A | 0.33 µH | - | - | - | ||
![]() CT0402CSF-9N0J Central Technologies | 6660 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 4.16GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-9N0J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.4 | Yes | 4160 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 9 nH | 250 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | 0.009 µH | - | - | - | ||
![]() CTLV4026SF-2R2M Central Technologies | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.42A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 3.15 A | - | Shielded | - | - | - | - | - | - | 2.2 μH | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTHC2220F-470K Central Technologies | 2419 |
| - | Surface Mount | 2220 (5750 Metric) | YES | WRAPAROUND | 2220 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.85 Ω | 8.5MHz | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTHC2220F-470K | CTHC2220F | Ferrite | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 2220 | - | - | - | - | - | Active | Active | 5.24 | Yes | 8.5 MHz | - | -25°C ~ 85°C | CTHC2220F | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | - | Yes | EAR99 | Drum Core, Wirewound | - | 8504.50.80.00 | 340 mA | - | Shielded | 1 | - | compliant | - | - | - | 47 μH | 2.52 MHz | 850mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.34 A | 47 µH | - | 0.169" (4.30mm) | - | ||
![]() CT0402CSF-R10J Central Technologies | 272 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.87 Ω | 1.3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-R10J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.38 | Yes | 1300 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 100 nH | 250 MHz | 1.87Ohm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.16 A | 0.1 µH | - | - | - | ||
![]() CTML0603F-R39K Central Technologies | 52 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1 Ω | 110MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTML0603F-R39K | - | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0603 | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.14 | Yes | 110 MHz | Q MEASURED AT 25 MHZ | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 35 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | - | 390 nH | 25 MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.035 A | 0.39 µH | - | 0.039" (1.00mm) | - |