- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH9F-251M Central Technologies | 125 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 2.5A | - | - | - | 1 kHz | - | - | - | Ferrite | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CTH9F | 0.440" Dia x 1.250" L (11.18mm x 31.75mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | 250 μH | - | 170mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-27NJ Central Technologies | 3490 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.8GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 27 nH | - | 220mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH7F-100K Central Technologies | 58 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 4.1A | - | 17MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 1.3 A | - | Unshielded | - | - | - | - | - | 10 μH | - | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSLF0745TF-681M Central Technologies | 36 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 200mA | 1.48 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF0745TF-681M | CTSLF0745 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | - | Yes | - | - | -20°C ~ 85°C | CTSLF0745TF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 270 mA | - | Shielded | 1 | - | compliant | - | - | 680 μH | 0.001 MHz | 2.08Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.2 A | 680 µH | - | 0.189" (4.80mm) | - | ||
![]() CTHR5F-100K Central Technologies | 306 |
| - | Through Hole | Radial, Horizontal Cylinder | NO | WIRE | Radial | TUBULAR PACKAGE | 2 | - | 19A | 0.015 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTHR5F-100K | CTHRF | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.22 | - | Yes | - | - | -55°C ~ 125°C | CTHRF | 0.625" Dia (15.88mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 12 A | - | Unshielded | 1 | - | compliant | - | - | 10 μH | 0.001 MHz | 15mOhm Max | HIGH CURRENT INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 12 A | 10 µH | - | 1.125" (28.58mm) | - | ||
![]() CTDO1608CF-222 Central Technologies | 750 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.3A | 0.07 Ω | 90MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-222 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | - | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.22 | - | Yes | 90 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 2.4 A | TR | Unshielded | 1 | Unshielded | compliant | - | - | 2.2 μH | 0.1 MHz | 70mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 2.3 A | 2.2 µH | - | 0.115" (2.92mm) | - | ||
![]() CTH7F-331K Central Technologies | 818 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 700mA | 0.67 Ω | 2MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-331K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | - | Yes | 2 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 330 μH | 0.001 MHz | 670mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 330 µH | - | - | - | ||
![]() CTML0603F-3R3K Central Technologies | 9643 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 40MHz | - | 10 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | Shielded | - | - | - | - | - | 3.3 μH | - | 1.5Ohm Max | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTDO3308PF-153 Central Technologies | 1559 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.3A | 0.12 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO3308PF-153 | CTDO3308F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | - | Yes | - | - | -40°C ~ 85°C | CTDO3308PF | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.9 A | - | Unshielded | 1 | - | compliant | - | - | 15 μH | 0.1 MHz | 120mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 15 µH | - | 0.118" (3.00mm) | - | ||
![]() CTDO1608CF-473 Central Technologies | 2020 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 500mA | 0.64 Ω | 14MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-473 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | - | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.16 | Non-Compliant | Yes | 14 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 500 mA | TR | Unshielded | 1 | Unshielded | compliant | - | - | 47 μH | 0.1 MHz | 640mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.5 A | 47 µH | - | 0.115" (2.92mm) | - | ||
![]() CTH7F-682K Central Technologies | 127 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 150mA | - | 400kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 80 mA | - | Unshielded | - | - | - | - | - | 6.8 mH | - | 16Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH7F-101K Central Technologies | 1742 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 1.2A | 0.21 Ω | 3MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-101K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | - | Yes | 3 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 630 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 100 μH | 0.001 MHz | 210mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.63 A | 100 µH | - | - | - | ||
![]() CTCDRH8D43F-220N Central Technologies | 109 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.1A | 0.075 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-220N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.41 | - | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 22 μH | 0.1 MHz | 75mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.1 A | 22 µH | - | 0.185" (4.70mm) | - | ||
![]() CTH8F-101K Central Technologies | 326 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 2.79A | 0.09 Ω | 3MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-101K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.41 | - | Yes | 3 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.6 A | - | Unshielded | 1 | - | compliant | - | - | 100 μH | 0.001 MHz | 90mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 100 µH | - | - | - | ||
![]() CTML0805F-100K Central Technologies | 70829 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.1 Ω | 24MHz | CENTRAL TECHNOLOGIES | 2 MHz | Central Technologies | CTML0805F-100K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.42 | - | Yes | 24 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 15 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | 10 μH | 2 MHz | 1.1Ohm Max | FILTER CHOKE | DUAL ENDED | 45 @ 2MHz | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.15 A | 10 µH | - | 0.057" (1.45mm) | - | ||
![]() CTML0805F-1R0K Central Technologies | 4121 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.4 Ω | 75MHz | CENTRAL TECHNOLOGIES | 10 MHz | Central Technologies | CTML0805F-1R0K | - | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 0.9 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.28 | - | Yes | 75 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 50 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | 1 μH | 10 MHz | 400mOhm Max | FILTER CHOKE | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.05 A | 1 µH | - | 0.043" (1.10mm) | - | ||
![]() CTDO5022PF-333 Central Technologies | 1006 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5.5A | 0.066 Ω | 15MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-333 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | - | Yes | 15 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 3 A | TR | Unshielded | 1 | Unshielded | compliant | - | - | 33 μH | 0.1 MHz | 66mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 5.5 A | 33 µH | - | 0.295" (7.50mm) | - | ||
![]() CTM1F-4R7K Central Technologies | 28 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 75MHz | - | 7.9 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | - | - | Molded | - | - | 230 mA | - | Unshielded | - | - | - | - | - | 4.7 μH | - | 1.2Ohm Max | - | - | 45 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTH8F-102K Central Technologies | 535 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 870mA | 0.84 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-102K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.41 | - | Yes | 1 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | - | Unshielded | 1 | - | compliant | - | - | 1 mH | 0.001 MHz | 844mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 1000 µH | - | - | - | ||
![]() CTDS1608CF-223 Central Technologies | 84 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.11 Ω | 25MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS1608CF-223 | CTDS1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Active | 5.12 | - | Yes | 25 MHz | Q MEASURED AT 0.1 MHZ | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 700 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | 22 μH | 0.1 MHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.7 A | 22 µH | - | 0.115" (2.92mm) | - |