- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTAC1008F-47NK Central Technologies | 19 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0252 Ω | 1.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC1008F-47NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1307 | - | - | - | - | Active | Active | 5.45 | Yes | 1500 MHz | - | -25°C ~ 85°C | ctac1008f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 47 nH | 300 MHz | 25.2Ohm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1307 | NO | 0.47 A | 0.047 µH | - | - | - | ||
![]() CTCDRH8D43F-150N Central Technologies | 677 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.6A | 0.053 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-150N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 15 μH | 0.1 MHz | 53mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.6 A | 15 µH | - | 0.185" (4.70mm) | - | ||
![]() CT636CYF-4R7M Central Technologies | 125 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.043 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT636CYF-4R7M | CT636CYF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 2929 | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 4.7 μH | 0.1 MHz | 43mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 1.96 A | 4.7 µH | - | - | - | ||
![]() CTMLP100805F-3R3M Central Technologies | 118 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 500mA | - | - | CENTRAL TECHNOLOGIES | 3 MHz | Central Technologies | CTMLP100805F-3R3M | CTMLP100805F | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | CTMLP100805F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | 1.1 A | - | Shielded | - | - | compliant | 3.3 μH | - | 120mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTIHLP6826AF-8R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 31A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP6826AF-8R2M | CTIHLP6826AF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -40°C ~ 125°C | CTIHLP6826AF | 0.681" L x 0.665" W (17.30mm x 16.90mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 18 A | - | Shielded | - | - | compliant | 8.2 μH | - | 10.8mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.276" (7.00mm) | - | ||
![]() CT0603CSF-R18G Central Technologies | 330 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.25 Ω | 990MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-R18G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.46 | Yes | 990 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | e2 | Yes | EAR99 | Wirewound | Tin/Nickel/Silver (Sn/Ni/Ag) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 180 nH | 100 MHz | 1.25Ohm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.24 A | 0.18 µH | - | - | - | ||
![]() CTCDRH124F-4R7M Central Technologies | 404 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 5.7 A | - | Shielded | - | - | - | 4.7 μH | - | 18mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTDO5022PF-684 Central Technologies | 606 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.2A | 1.2 Ω | 2.5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-684 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 2.5 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 720 mA | TR | Unshielded | 1 | Unshielded | compliant | 680 μH | 0.1 MHz | 1.2Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 1.2 A | 680 µH | - | 0.295" (7.50mm) | - | ||
![]() CTDT1608CF-333 Central Technologies | 468 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.28 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDT1608CF-333 | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 450 mA | - | Shielded | 1 | - | compliant | 33 μH | 0.1 MHz | 280mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.45 A | 33 µH | - | 0.115" (2.92mm) | - | ||
![]() CTLV4026SF-4R7M Central Technologies | 22 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.34A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 1.8 A | - | Shielded | - | - | - | 4.7 μH | - | 92mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTCDRH2D18/LDF-2R2N Central Technologies | 50 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 850mA | 0.041 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D18/LDF-2R2N | CTCDRH2D18/LDF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -30°C ~ 100°C | CTCDRH2D18/LDF | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 2.3 A | - | Shielded | 1 | - | compliant | 2.2 μH | 0.1 MHz | 41mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.85 A | 2.2 µH | - | 0.079" (2.00mm) | - | ||
![]() CTM1F-1R8K Central Technologies | 58 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | FERRITE | - | 0.3 Ω | 125MHz | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTM1F-1R8K | CTM1F | Ferrite | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.08 | Yes | 125 MHz | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 455 mA | - | Unshielded | 1 | - | compliant | 1.8 μH | 7.9 MHz | 300mOhm Max | RF INDUCTOR | AXIAL | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.455 A | 1.8 µH | - | - | - | ||
![]() CTMC1812SF-180J Central Technologies | 28 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 16MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 190 mA | - | Unshielded | - | - | - | 18 μH | - | 2.8Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTMLP080504CF-R24M Central Technologies | 66 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 2.7A | - | - | - | 3 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTMLP080504CF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | - | Multilayer | - | - | 2.4 A | - | Shielded | - | - | - | 240 nH | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTAC0805F-3N9K Central Technologies | 28 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0026 Ω | 3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-3N9K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1107 | - | - | - | - | Obsolete | Obsolete | 5.82 | - | 3000 MHz | - | -25°C ~ 85°C | ctac0805f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 3.9 nH | 300 MHz | 2.6mOhm | RF INDUCTOR | DUAL ENDED | - | 80 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 1.2 A | 0.0039 µH | - | - | - | ||
![]() CTDO3316PF-331HC Central Technologies | 39 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 20A | 0.002 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO3316PF-331HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | 300 MHz | - | -40°C ~ 85°C | CTDO3316HCF | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±30% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 16 A | - | Unshielded | 1 | - | compliant | 330 nH | 0.1 MHz | 2mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 16 A | 0.33 µH | - | 0.250" (6.35mm) | - | ||
![]() CTTF0402F-3N0B Central Technologies | 159 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | - | 500 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | - | - | - | Thin Film | - | - | 380 mA | - | Unshielded | - | - | - | 3 nH | - | 450mOhm Max | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CTTF0402F-3N3B Central Technologies | 105 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.4 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-3N3B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 380 mA | - | Unshielded | 1 | - | compliant | 3.3 nH | 500 MHz | 400mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.38 A | 0.0033 µH | - | 0.016" (0.40mm) | - | ||
![]() CTM1F-181K Central Technologies | 195 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 10MHz | - | 790 kHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | - | - | Molded | - | - | 57 mA | - | Unshielded | - | - | - | 180 μH | - | 17Ohm Max | - | - | 30 @ 790kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTLV4015SF-1R5M Central Technologies | 22 |
| - | Surface Mount | 1616 (4040 Metric) | - | - | 1616 | - | - | - | 2.88A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4015SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 2.7 A | - | Shielded | - | - | - | 1.5 μH | - | 41mOhm | - | - | - | - | - | - | - | - | - | - | 0.067" (1.70mm) | - |