- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1812NF-470K Central Technologies | 407 |
| - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 1.5 Ω | 10MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812NF-470K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1810 | - | - | - | - | Active | Active | 5.45 | Yes | 10 MHz | Q MEASURED AT 1 MHZ | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 220 mA | - | Unshielded | 1 | - | compliant | 47 μH | 1 MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | GENERAL PURPOSE INDUCTOR | 1810 | NO | 0.22 A | 47 µH | - | 0.110" (2.80mm) | - | ||
![]() CTH8F-332K Central Technologies | 79 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 470mA | - | 600kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 400 mA | - | Unshielded | - | - | - | 3.3 mH | - | 2.63Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008CSF-331G Central Technologies | 1819 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.1 Ω | 570MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-331G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.41 | Yes | 570 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 330 nH | 25 MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.45 A | 0.33 µH | - | - | - | ||
![]() CT0402CSF-9N0J Central Technologies | 6660 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 4.16GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-9N0J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 4160 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 9 nH | 250 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | 0.009 µH | - | - | - | ||
![]() CTLV4026SF-2R2M Central Technologies | 11 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.42A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 3.15 A | - | Shielded | - | - | - | 2.2 μH | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTHC2220F-470K Central Technologies | 2419 |
| - | Surface Mount | 2220 (5750 Metric) | YES | WRAPAROUND | 2220 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.85 Ω | 8.5MHz | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTHC2220F-470K | CTHC2220F | Ferrite | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 2220 | - | - | - | - | Active | Active | 5.24 | Yes | 8.5 MHz | - | -25°C ~ 85°C | CTHC2220F | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | - | Yes | EAR99 | Drum Core, Wirewound | - | 8504.50.80.00 | 340 mA | - | Shielded | 1 | - | compliant | 47 μH | 2.52 MHz | 850mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.34 A | 47 µH | - | 0.169" (4.30mm) | - | ||
![]() CT0402CSF-R10J Central Technologies | 272 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.87 Ω | 1.3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-R10J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 1300 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 100 nH | 250 MHz | 1.87Ohm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.16 A | 0.1 µH | - | - | - | ||
![]() CTML0603F-R39K Central Technologies | 52 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1 Ω | 110MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTML0603F-R39K | - | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.14 | Yes | 110 MHz | Q MEASURED AT 25 MHZ | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 35 mA | TR | Shielded | 1 | Multilayer Chip | compliant | 390 nH | 25 MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | 0603 | YES | 0.035 A | 0.39 µH | - | 0.039" (1.00mm) | - | ||
![]() CTCDRH124F-6R8M Central Technologies | 52 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 4.9 A | - | Shielded | - | - | - | 6.8 μH | - | 23mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTH8F-183K Central Technologies | 73 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 210mA | - | 200kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 130 mA | - | Unshielded | - | - | - | 18 mH | - | 15.2Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8F-331K Central Technologies | 1216 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 1.51A | - | 2MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 1.6 A | - | Unshielded | - | - | - | 330 μH | - | 212mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDO5022PF-224 Central Technologies | 646 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.4A | 0.38 Ω | 5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-224 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 5 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.2 A | TR | Unshielded | 1 | Unshielded | compliant | 220 μH | 0.1 MHz | 380mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 2.4 A | 220 µH | - | 0.295" (7.50mm) | - | ||
![]() CTTF0402F-9N1B Central Technologies | 7244 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 1.1 Ω | 5.5GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-9N1B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.45 | Yes | 5500 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 220 mA | - | Unshielded | 1 | - | compliant | 9.1 nH | 500 MHz | 1.1Ohm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.22 A | 0.0091 µH | - | 0.016" (0.40mm) | - | ||
![]() CTCDRH124F-3R9N Central Technologies | 52 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | - | - | - | - | 6.5 A | - | Shielded | - | - | - | 3.9 μH | - | 15mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CT1206CSF-R12J Central Technologies | 2435 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.26 Ω | 1.1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1206CSF-R12J | - | - | Central Technologies | 125 °C | -40 °C | - | 1206 | - | - | - | - | Active | Active | 5.45 | Yes | 1100 MHz | Q MEASURED AT 300 MHZ | -40°C ~ 125°C | - | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 120 nH | 100 MHz | 260mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.8 A | 0.12 µH | - | - | - | ||
![]() CTCDRH104RF-5R2 Central Technologies | 3055 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5.7A | 0.022 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104RF-5R2 | - | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 3939 | 3.8 mm | 10 mm | SMT | 10 mm | Active | Active | 5.45 | Yes | - | - | -40°C ~ 100°C | CTCDRH104RF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | 5.2 μH | 0.1 MHz | 22mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3939 | YES | 5.7 A | 5.2 µH | - | 0.157" (4.00mm) | - | ||
![]() CTGS54F-120M Central Technologies | 60 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | - | Wirewound | - | - | 1.4 A | - | Unshielded | - | - | - | 12 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTIHLP2906F-4R7M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2906F | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | - | - | - | - | - | 3.5 A | - | Shielded | - | - | - | 4.7 μH | - | 72mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() CTVF-0-221K-03 Central Technologies | 447 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | CENTRAL TECHNOLOGIES | 15.75 kHz | Central Technologies | CTVF-0-221K-03 | CTVF-0 | - | Central Technologies | - | - | Bulk | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -55°C ~ 125°C | CTVF-0 | 0.551" Dia (14.00mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 2.1 A | - | Unshielded | - | - | compliant | 220 μH | - | 210mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 1.201" (30.50mm) | - | ||
![]() CT187LYF-181J Central Technologies | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 3.3MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 180 μH | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | - |