- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC2F-100K Central Technologies | 3274 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 22MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 720mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV2512SF-220M Central Technologies | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 490mA | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV2512SF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 470 mA | - | Shielded | - | - | - | - | - | - | 22 μH | - | 810mOhm | - | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | ||
![]() CTHCCI8070F-1R0M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 15A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTHCCI8070F | 0.346" L x 0.331" W (8.80mm x 8.40mm) | ±20% | - | - | - | - | - | - | 13 A | - | Shielded | - | - | - | - | - | - | 1 μH | - | 4.3mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.295" (7.50mm) | - | ||
![]() CTLQ1206NF-8R2J Central Technologies | 35 |
| - | Surface Mount | 1206 (3216 Metric) | YES | ONE SURFACE | 1206 | RECTANGULAR PACKAGE | 2 | - | - | 2.86 Ω | 23MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1206NF-8R2J | CTLQ1206NF | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.41 | Yes | 23 MHz | Q MEASURED AT 8 MHZ | -25°C ~ 85°C | CTLQ1206NF | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 105 mA | - | Unshielded | 1 | - | compliant | - | - | - | 8.2 μH | 1 MHz | 2.86Ohm Max | DC-DC CONVERTER | DUAL ENDED | 35 @ 8MHz | 35 | GENERAL PURPOSE INDUCTOR | - | NO | 0.105 A | 8.2 µH | - | 0.079" (2.00mm) | - | ||
![]() CTMC1008F-R27J Central Technologies | 1608 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | - | - | 425MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -45°C ~ 85°C | CTMC1008F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 420 mA | - | Unshielded | - | - | - | - | - | - | 270 nH | - | 550mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | 0.075" (1.90mm) | - | ||
![]() CTGSR105BF-221M Central Technologies | 814 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.78 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGSR105BF-221M | CTGSR105BF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | CTGSR105BF | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 470 mA | - | Shielded | 1 | - | compliant | - | - | - | 220 μH | 0.001 MHz | 780mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.47 A | 220 µH | - | 0.236" (6.00mm) | - | ||
![]() CTGS75F-101K Central Technologies | 1376 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 720mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 μH | - | 430mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.217" (5.50mm) | - | ||
![]() CT622LYF-101K Central Technologies | 208 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.28 Ω | 3.7MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-101K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | - | 11 mm | Radial | - | Active | Active | 5.45 | Yes | 3.7 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 100 μH | 0.796 MHz | 280mOhm | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.91 A | 100 µH | - | - | - | ||
![]() CT0805CSF-560G Central Technologies | 4312 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.34 Ω | 1.55GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-560G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.16 | Yes | 1550 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | - | 56 nH | 200 MHz | 340mOhm | FILTER CHOKE | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.056 µH | - | - | - | ||
![]() CT1812SMSF-56NJ Central Technologies | 81 |
| - | Surface Mount | - | YES | FLAT | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0063 Ω | 1.5MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1812SMSF-56NJ | CT1812SMSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1812 | - | - | - | - | - | Active | Active | 5.44 | Yes | 1.5 MHz | - | -40°C ~ 85°C | ct1812smsf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 56 nH | 150 MHz | 6.3mOhm | RF INDUCTOR | DUAL ENDED | - | 100 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 2.9 A | 0.056 µH | - | - | - | ||
![]() CT0805LSF-682J Central Technologies | 42000 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.95 Ω | 7.9MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805LSF-682J | CT0805LSF | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | 45 MHz | - | -25°C ~ 85°C | ct0805lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 6.8 μH | 7.9 MHz | 1.95Ohm | RF INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.47 A | 6.8 µH | - | - | - | ||
![]() CT0402CSF-13NG Central Technologies | 367 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.18 Ω | 3.6GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-13NG | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.38 | Yes | 3600 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±2% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 13 nH | 250 MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.6 A | 0.013 µH | - | - | - | ||
![]() CTLVC6028F-470M Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 990mA | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-470M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2424 | - | - | - | - | - | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 900 mA | - | Shielded | - | - | compliant | - | - | - | 47 μH | - | 320mOhm | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTTF0402F-6N8H Central Technologies | 28 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.9 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-6N8H | CTTF0402F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.4 | Yes | 6000 MHz | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±3% | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 260 mA | - | Unshielded | 1 | - | compliant | - | - | - | 6.8 nH | 500 MHz | 900mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.26 A | 0.0068 µH | - | 0.016" (0.40mm) | - | ||
![]() CTML0603F-R47K Central Technologies | 25 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 105MHz | - | 25 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 35 mA | - | Shielded | - | - | - | - | - | - | 470 nH | - | 1.3Ohm Max | - | - | 15 @ 25MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTH6EF-5R6K Central Technologies | 1800 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 1.3A | 0.07 Ω | 64MHz | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTH6EF-5R6K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.25 | Yes | 64 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.6 A | - | Unshielded | 1 | - | compliant | - | - | - | 5.6 μH | 7.9 MHz | 70mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.6 A | 5.6 µH | - | - | - | ||
![]() CT0402HPF-18NG Central Technologies | 54 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.55GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402hpf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 18 nH | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTAC1008F-8N2K Central Technologies | 23 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.005 Ω | 3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC1008F-8N2K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1307 | - | - | - | - | - | Active | Active | 5.45 | Yes | 3000 MHz | - | -25°C ~ 85°C | ctac1008f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 8.2 nH | 300 MHz | 5mOhm | RF INDUCTOR | DUAL ENDED | - | 80 | GENERAL PURPOSE INDUCTOR | 1307 | NO | 0.95 A | 0.0082 µH | - | - | - | ||
![]() CTHC1812F-6R8K Central Technologies | 5450 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | 600mA | - | 28MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C | CTHC1812F | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | - | 6.8 μH | - | 350mOhm Max | - | - | 10 @ 7.96MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CT1008CSF-681G Central Technologies | 2383 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 375MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 680 nH | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - |