- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH7F-121K Central Technologies | 184 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 1.1A | - | 3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 510 mA | - | Unshielded | - | - | - | - | - | 120 μH | - | 280mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS7F-103K Central Technologies | 13 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS7F | 0.300" Dia x 0.725" L (7.62mm x 18.41mm) | ±10% | - | - | - | - | - | - | 110 mA | - | Shielded | - | - | - | - | - | 10 mH | - | 4.16Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH8D43F-3R9N Central Technologies | 14 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5A | 0.019 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-3R9N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 3.9 μH | 0.1 MHz | 19mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 5 A | 3.9 µH | - | 0.185" (4.70mm) | - | ||
![]() CTH7F-4R7K Central Technologies | 413 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 6.3A | 0.02 Ω | 26MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-4R7K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 26 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.3 A | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 4.7 μH | 0.001 MHz | 20mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.3 A | 4.7 µH | - | - | - | ||
![]() CTSLF0645TF-100M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTSLF0645TF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 10 μH | - | 39mOhm | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() CTDS1608CF-682 Central Technologies | 65000 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 50MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | - | - | 6.8 μH | - | 65mOhm Max | - | - | 40 @ 200kHz | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CTMPC100805F-1R5M Central Technologies | 53 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 3.4A | 0.07 Ω | - | CENTRAL TECHNOLOGIES | 2 MHz | Central Technologies | CTMPC100805F-1R5M | CTMPC100805F | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | 1.2 mm | 2.5 mm | SMT | 2 mm | Active | Active | 5.45 | - | - | - | -40°C ~ 125°C | CTMPC100805F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | EAR99 | Molded | - | 8504.50.80.00 | 2.5 A | TR | Shielded | - | Shielded | compliant | - | - | 1.5 μH | - | 70mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 3.4 A | 1.5 µH | - | 0.047" (1.20mm) | - | ||
![]() CTH8RF-272K Central Technologies | 416 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 530mA | - | 650kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8RF | 0.469" Dia (11.90mm) | ±10% | - | - | - | - | - | - | 400 mA | - | Unshielded | - | - | - | - | - | 2.7 mH | - | 2.1Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.917" (23.30mm) | - | ||
![]() CTCDRH6D38F-7R4N Central Technologies | 16 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.031 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH6D38F-7R4N | CTCDRH6D38 | - | Central Technologies | 110 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 2.3 A | - | Shielded | 1 | - | compliant | - | - | 7.4 μH | 0.01 MHz | 31mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.3 A | 7.4 µH | - | 0.157" (4.00mm) | - | ||
![]() CT0603CSF-1N6J Central Technologies | 2337 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.03 Ω | 12.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-1N6J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | - | Active | Active | 5.45 | Yes | 12500 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 1.6 nH | 250 MHz | 30mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 24 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0016 µH | - | - | - | ||
![]() CT0603QWF-3N9H Central Technologies | 46 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603qwf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 3.9 nH | - | 59mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH6D38F-390N Central Technologies | 13 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.138 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH6D38F-390N | CTCDRH6D38 | - | Central Technologies | 110 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1 A | - | Shielded | 1 | - | compliant | - | - | 39 μH | 0.01 MHz | 138mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1 A | 39 µH | - | 0.157" (4.00mm) | - | ||
![]() CTIHLP2212F-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 14A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2212F | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | - | - | - | - | - | - | 8 A | - | Shielded | - | - | - | - | - | 680 nH | - | 12mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTIHLP2212F-1R0M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 11A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2212F | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | - | - | - | - | - | - | 7 A | - | Shielded | - | - | - | - | - | 1 μH | - | 15mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CT0201CSF-8N2J Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0201csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 500 pH | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1812SF-330J Central Technologies | 35 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 12MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 160 mA | - | Unshielded | - | - | - | - | - | 33 μH | - | 4Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTRL5480F-1-102K Central Technologies | 18 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 92mA | 5.5 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-1-102K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-1 | 0.224" Dia (5.70mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 60 mA | - | Unshielded | 1 | - | compliant | - | - | 1 mH | 0.001 MHz | 5.5Ohm Max | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.06 A | 1000 µH | - | 0.337" (8.57mm) | - | ||
![]() CTIHSM4825F-270L Central Technologies | 67 |
| - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | - | 950mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHSM4825F | 0.520" L x 0.250" W (13.20mm x 6.35mm) | ±15% | - | - | - | Molded | - | - | 1.6 A | - | Unshielded | - | - | - | - | - | 27 μH | - | 179mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.230" (5.84mm) | - | ||
![]() CT1008CSF-271G Central Technologies | 2337 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 600MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 270 nH | - | 910mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008LSF-822J Central Technologies | 57 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2.65 Ω | 65MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LSF-822J | CT1008LS | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.42 | Yes | 65 MHz | Q MEASURED AT 7.9 MHZ | -25°C ~ 85°C | ct1008lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 8.2 μH | 7.9 MHz | 2.65Ohm | FILTER CHOKE | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.33 A | 8.2 µH | - | - | - |