- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0402CSF-56NJ Central Technologies | 76 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.77 Ω | 1.9GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-56NJ | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.38 | Yes | 1900 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 56 nH | 250 MHz | 770mOhm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.056 µH | - | - | - | ||
![]() CTCDRH129F-681M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 820mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH129F | 0.480" L x 0.480" W (12.20mm x 12.20mm) | ±20% | - | - | - | - | - | - | 820 mA | - | Shielded | - | - | - | - | - | - | 680 μH | - | 840mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | ||
![]() CTLL1608F-FHR22J Central Technologies | 16 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 3 Ω | 500MHz | CENTRAL TECHNOLOGIES | 50 MHz | Central Technologies | CTLL1608F-FHR22J | CTLL1608FH | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 0603 | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.42 | Yes | 500 MHz | - | -40°C ~ 125°C | CTLL1608F-FH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 250 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | - | - | - | 220 nH | - | 2Ohm Max | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.25 A | 0.22 µH | - | 0.037" (0.95mm) | - | ||
![]() CTSPI2D10F-1R2M Central Technologies | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTSPI2D10F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | - | - | - | - | - | 1.5 A | - | Shielded | - | - | - | - | - | - | 1.2 μH | - | 78mOhm | - | - | - | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CT9555F-100-TV Central Technologies | 29 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | ct9555f | - | ±15% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 7mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTFCF-681K Central Technologies | 917 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 790 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -20°C ~ 100°C | CTFCF | 1.500" Dia (38.10mm) | ±10% | - | - | - | Wirewound | - | - | 290 mA | - | Unshielded | - | - | - | - | - | - | 680 μH | - | 5.9Ohm Max | - | - | 45 @ 790kHz | - | - | - | - | - | - | - | 1.031" (26.20mm) | - | ||
![]() CT1008LSCF-5R6J Central Technologies | 1608 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 42MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | ct1008lscf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 5.6 μH | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF-2N4K Central Technologies | 476 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±10% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | - | - | 2.4 nH | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1210SF-2R2J Central Technologies | 16 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 100MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 320 mA | - | Unshielded | - | - | - | - | - | - | 2.2 μH | - | 1Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTMC1008F-470J Central Technologies | 3626 |
| - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | 1008 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 11.1 Ω | 17MHz | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTMC1008F-470J | CTMC1008 | Ferrite | Central Technologies | 85 °C | -45 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.38 | Yes | 17 MHz | - | -45°C ~ 85°C | CTMC1008F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 80 mA | - | Unshielded | 1 | - | compliant | - | - | - | 47 μH | 2.52 MHz | 11.1Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.08 A | 47 µH | - | 0.075" (1.90mm) | - | ||
![]() CTSR0604F-4R7M Central Technologies | 30 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.06 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSR0604F-4R7M | - | - | Central Technologies | 105 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 105°C | CTSR0604F | 0.256" L x 0.256" W (6.50mm x 6.50mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 2 A | - | Shielded | 1 | - | compliant | - | - | - | 4.7 μH | 0.001 MHz | 60mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2 A | 4.7 µH | - | 0.193" (4.90mm) | - | ||
![]() CT622LYF-331K Central Technologies | 40 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.85 Ω | 2.3MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-331K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | - | 11 mm | Radial | - | Active | Active | 5.45 | Yes | 2.3 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 330 μH | 0.796 MHz | 850mOhm | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.54 A | 330 µH | - | - | - | ||
![]() CTCDRH3D16F-2R2N Central Technologies | 70829 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.072 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH3D16F-2R2N | CTCDRH3D16 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -30°C ~ 100°C | CTCDRH3D16F | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.2 A | - | Shielded | 1 | - | compliant | - | - | - | 2.2 μH | 0.1 MHz | 72mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.2 A | 2.2 µH | - | 0.071" (1.80mm) | - | ||
![]() CT920CYF-150M Central Technologies | 57 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.125 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT920CYF-150M | CT920CYF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2524 | - | 2.5 mm | 6.3 mm | SMT | 6.2 mm | Active | Active | 5.44 | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C ~ 85°C | ct920cyf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Shielded | compliant | - | - | - | 15 μH | 0.1 MHz | 125mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 0.87 A | 15 µH | - | - | - | ||
![]() CTIHLP1304AF-8R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.7A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTIHLP1304AF | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | - | - | - | 8.2 μH | - | 463mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTTF0402F-1N5B Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-1N5B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 700 mA | - | Unshielded | 1 | - | compliant | - | - | - | 1.5 nH | 500 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.0015 µH | - | 0.016" (0.40mm) | - | ||
![]() CTLVH3012F-220M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.2A | - | 7MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH3012F | 0.118" L x 0.106" W (3.00mm x 2.70mm) | ±20% | - | - | - | Wirewound | - | - | 700 mA | - | Shielded | - | - | - | - | - | - | 22 μH | - | 795mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTH8VF-332K Central Technologies | 67 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 470mA | 2.6 Ω | 600kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8VF-332K | CTH8VF | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.43 | Yes | 0.6 MHz | - | -55°C ~ 125°C | CTH8VF | 0.449" Dia x 0.898" L (11.40mm x 22.80mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | - | Unshielded | 1 | - | compliant | - | - | - | 3.3 mH | 0.001 MHz | 2.6Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 3300 µH | - | - | - | ||
![]() CT0805CSF-111G Central Technologies | 1637 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.48 Ω | 1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-111G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.17 | Yes | 1000 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | - | 110 nH | 150 MHz | 480mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.11 µH | - | - | - | ||
![]() CTDSS0805F-100M Central Technologies | 1025 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.1 Ω | 28MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDSS0805F-100M | CTDSS0805F | - | Central Technologies | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | 28 MHz | - | -40°C ~ 105°C | CTDSS0805F | 0.413" L x 0.315" W (10.50mm x 8.00mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 1.5 A | - | Shielded | 1 | - | compliant | - | - | - | 10 μH | 0.001 MHz | 100mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.5 A | 10 µH | - | 0.189" (4.80mm) | - |