- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH4D28F-6R8N Central Technologies | 2982 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.12A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 6.8 μH | - | 108.9mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTML0805F-100K Central Technologies | 70829 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.1 Ω | 24MHz | CENTRAL TECHNOLOGIES | 2 MHz | Central Technologies | CTML0805F-100K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.42 | - | Yes | 24 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 15 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | 10 μH | 2 MHz | 1.1Ohm Max | FILTER CHOKE | DUAL ENDED | 45 @ 2MHz | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.15 A | 10 µH | - | 0.057" (1.45mm) | - | ||
![]() CTML0805F-R22K Central Technologies | 4121 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.5 Ω | 170MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTML0805F-R22K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 0.9 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.25 | - | Yes | 170 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 250 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | 220 nH | 25 MHz | 500mOhm Max | FILTER CHOKE | DUAL ENDED | 20 @ 25MHz | 20 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.25 A | 0.22 µH | - | 0.043" (1.10mm) | - | ||
![]() CTH7F-681K Central Technologies | 11121 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 490mA | 1.6 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-681K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | - | Yes | 1 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 250 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 680 μH | 0.001 MHz | 1.6Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.25 A | 680 µH | - | - | - | ||
![]() CT916CYF-4R7M Central Technologies | 64 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH74F-471M Central Technologies | 1000 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 260mA | 3 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74F-471M | CTCDRH74F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.27 | - | Yes | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 470 μH | 0.001 MHz | 3Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.26 A | 470 µH | - | 0.177" (4.50mm) | - | ||
![]() CTH7F-680K Central Technologies | 581 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 1.5A | 0.14 Ω | 7MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-680K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | - | Yes | 7 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 68 μH | 0.001 MHz | 140mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 68 µH | - | - | - | ||
![]() CTH8F-102K Central Technologies | 535 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 870mA | 0.84 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-102K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.41 | - | Yes | 1 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | - | Unshielded | 1 | - | compliant | - | - | 1 mH | 0.001 MHz | 844mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 1000 µH | - | - | - | ||
![]() CTLQ1206NF-2R2M Central Technologies | 2210 |
| - | Surface Mount | 1206 (3216 Metric) | YES | ONE SURFACE | 1206 | RECTANGULAR PACKAGE | 2 | - | - | 0.91 Ω | 50MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1206NF-2R2M | CTLQ1206NF | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.41 | - | Yes | 50 MHz | Q MEASURED AT 10 MHZ | -25°C ~ 85°C | CTLQ1206NF | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 140 mA | - | Unshielded | 1 | - | compliant | - | - | 2.2 μH | 1 MHz | 910mOhm Max | DC-DC CONVERTER | DUAL ENDED | 35 @ 10MHz | 35 | GENERAL PURPOSE INDUCTOR | - | NO | 0.14 A | 2.2 µH | - | 0.079" (2.00mm) | - | ||
![]() CTDR2F-221K Central Technologies | 200 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -25°C ~ 85°C | CTDR2F | 0.866" Dia (22.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 2.8 A | - | Unshielded | - | - | - | - | - | 220 μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CT0603CSF-5N6J Central Technologies | 6442 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.17 Ω | 5.7GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-5N6J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | - | Active | Active | 5.45 | - | Yes | 5700 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 5.6 nH | 250 MHz | 170mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0056 µH | - | - | - | ||
![]() CTDS1608CF-105 Central Technologies | 23 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 2MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | CTDS1608F | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | - | - | - | - | - | 150 mA | - | Shielded | - | - | - | - | - | 1 mH | - | 3.4Ohm Max | - | - | 40 @ 100kHz | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CT0805LSF-222J Central Technologies | 1642 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.1 Ω | 7.9MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805LSF-222J | CT0805LSF | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | - | Yes | 250 MHz | - | -25°C ~ 85°C | ct0805lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 2.2 μH | 7.9 MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.65 A | 2.2 µH | - | - | - | ||
![]() CTCDRH4D28F-2R2N Central Technologies | 1177 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.04A | 0.0313 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH4D28F-2R2N | CTCDRH4D28 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1919 | - | - | - | - | - | Active | Active | 5.43 | - | Yes | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 2.2 μH | 0.1 MHz | 31.3mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 2.04 A | 2.2 µH | - | 0.118" (3.00mm) | - | ||
![]() CT0402CSF-22NJ Central Technologies | 6445 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±5% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | - | 22 nH | - | 360mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLQ1210CF-4R7M Central Technologies | 356 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 43MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | - | - | 4.7 μH | - | 280mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTCDRH124F-100M Central Technologies | 858 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.03 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH124F-100M | CTCDRH124 | - | Central Technologies | 80 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Non-Compliant | Yes | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 4.5 A | - | Shielded | 1 | - | compliant | - | - | 10 μH | 0.1 MHz | 28mOhm Max | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.5 A | 10 µH | - | 0.177" (4.50mm) | - | ||
![]() CTS3F-183K Central Technologies | 424 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 280kHz | - | 79 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CTS3F | 0.160" Dia x 0.409" L (4.06mm x 10.40mm) | ±10% | - | - | - | Molded | - | - | 21 mA | - | Shielded | - | - | - | - | - | 18 mH | - | 175Ohm Max | - | - | 30 @ 79kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTDO1813PF-331HC Central Technologies | 48 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 10A | 0.004 Ω | 600MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-331HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | - | Yes | 600 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 7 A | - | Unshielded | 1 | - | compliant | - | - | 330 nH | 0.1 MHz | 4mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.33 µH | - | 0.197" (5.00mm) | - | ||
![]() CTDS1608CF-223 Central Technologies | 84 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.11 Ω | 25MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS1608CF-223 | CTDS1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Active | 5.12 | - | Yes | 25 MHz | Q MEASURED AT 0.1 MHZ | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 700 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | 22 μH | 0.1 MHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.7 A | 22 µH | - | 0.115" (2.92mm) | - |