- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1210CF-101K Central Technologies | 926 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 5 Ω | 10MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210CF-101K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.28 | Yes | 10 MHz | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 1 MHz | 5Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 100 µH | - | 0.087" (2.20mm) | - | ||
![]() CTRFB0810F-101K Central Technologies | 82 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 1.4A | 0.2 Ω | 5.5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTRFB0810F-101K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | Active | Active | 5.24 | Yes | 5.5 MHz | - | -55°C ~ 125°C | CTRFB0810F | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 1.8 A | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 0.1 MHz | 200mOhm Max | PEAKING COIL | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.8 A | 100 µH | - | 0.453" (11.50mm) | - | ||
![]() CTCDRH4D28F-1R8N Central Technologies | 1826 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.2A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 1.8 μH | - | 27.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CT0402CSF-1N9K Central Technologies | 224 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.07 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-1N9K | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | Active | Active | 5.4 | Yes | 6000 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 1.9 nH | 250 MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1.04 A | 0.0019 µH | - | - | - | ||
![]() CTCDEP147HF-R30N Central Technologies | 35 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 70A | 0.0021 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDEP147HF-R30N | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTCDEP147HF | 0.591" L x 0.587" W (15.00mm x 14.90mm) | ±30% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 23 A | - | Shielded | 1 | - | compliant | - | - | - | 300 nH | 0.1 MHz | 2.1mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 23 A | 0.3 µH | - | 0.319" (8.10mm) | - | ||
![]() CTCH895F-102K Central Technologies | 94 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 300mA | 1.84 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCH895F-102K | CTCH895F | - | Central Technologies | - | - | Bulk | - | 7.8 mm | 9.5 mm | Radial | Active | Active | 5.43 | Yes | - | - | - | CTCH895F | 0.307" Dia (7.80mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | Unshielded | 1 | Bobbin Type | compliant | 5 mm | 5 mm | 0.7 mm | 1 mH | 0.001 MHz | 1.84Ohm Max | DC-DC CONVERTER | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 1000 µH | - | 0.374" (9.50mm) | - | ||
![]() CTIHSM5832F-103K Central Technologies | 30 |
| - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | SMD | RECTANGULAR PACKAGE | 2 | - | 60mA | 38.1 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTIHSM5832F-103K | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHSM5832F | 0.638" L x 0.320" W (16.20mm x 8.13mm) | ±10% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 50 mA | - | Unshielded | 1 | - | compliant | - | - | - | 10 mH | 0.001 MHz | 38.1Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 10000 µH | - | 0.285" (7.24mm) | - | ||
![]() CTM2474F-222L Central Technologies | 11 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 140mA | 4.4 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTM2474F-222L | CTM2474F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -55°C ~ 125°C | CTM2474F | 0.240" Dia x 0.740" L (6.10mm x 18.80mm) | ±15% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 280 mA | - | Unshielded | 1 | - | compliant | - | - | - | 2.2 mH | 0.001 MHz | 4.4Ohm Max | - | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.28 A | 2200 µH | - | - | - | ||
![]() CTIHLP2712F-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5.5A | 0.105 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-100M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2927-12 | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 3 A | - | Shielded | 1 | - | compliant | - | - | - | 10 μH | 0.2 MHz | 105mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927-12 | YES | - | 10 µH | - | 0.118" (3.00mm) | - | ||
![]() CT132SMF-17TJ Central Technologies | 16 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | ct132smf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 380 nH | - | 24.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCH110F-101K Central Technologies | 28 |
| - | Through Hole | Radial, Vertical Cylinder, 4 Leads | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 4 | - | 1.7A | 0.16 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCH110F-101K | CTCH110F | - | Central Technologies | - | - | Bulk | - | - | - | - | Active | Active | 5.43 | Yes | - | - | - | CTCH110F | 0.394" Dia (10.00mm) | ±10% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 0.001 MHz | 160mOhm Max | FILTER CHOKE | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.7 A | 100 µH | - | 0.413" (10.50mm) | - | ||
![]() CT0603QWF-27NG Central Technologies | 16 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603qwf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 27 nH | - | 210mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLC0603F-10NJ Central Technologies | 2997 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | 5GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLC0603F-10NJ | - | - | Central Technologies | 125 °C | -40 °C | Bulk | 0603 | - | - | - | Active | Obsolete | 5.44 | Yes | 5000 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | CTLC0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | - | Unshielded | 1 | - | compliant | - | - | - | 10 nH | 100 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.01 µH | - | 0.037" (0.95mm) | - | ||
![]() CT1008HQF-82NG Central Technologies | 30 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.06GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008hqf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 82 nH | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF-18NJ Central Technologies | 7024 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±5% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | - | - | 18 nH | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-11NJ Central Technologies | 68000 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.086 Ω | 4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-11NJ | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | Active | Active | 5.45 | Yes | 4000 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 11 nH | 250 MHz | 86mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 33 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.011 µH | - | - | - | ||
![]() CT0402HPF-3N9J Central Technologies | 58 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 9.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402HPF-3N9J | CT0402HPF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -40°C ~ 125°C | ct0402hpf | - | ±5% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | 3.9 nH | - | 45mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() CTIHLP2712F-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 22A | 0.0055 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-R68M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2927-12 | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 15.5 A | - | Shielded | 1 | - | compliant | - | - | - | 680 nH | 0.2 MHz | 5.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927-12 | YES | - | 0.68 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLV2512SF-1R2M Central Technologies | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 1.89A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV2512SF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 2.11 A | - | Shielded | - | - | - | - | - | - | 1.2 μH | - | 53mOhm | - | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | ||
![]() CTIHLP2712F-R22N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 34A | 0.0031 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-R22N | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2927 | - | - | - | Active | Active | 5.45 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 22 A | - | Shielded | 1 | - | compliant | - | - | - | 220 nH | 0.2 MHz | 3.1mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927 | YES | 22 A | 0.22 µH | - | 0.118" (3.00mm) | - |