- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV3010SF-470M Central Technologies | 35 |
| - | Surface Mount | 1212 (3030 Metric) | - | - | 1212 | - | - | - | 260mA | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV3010SF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | 250 mA | - | Shielded | - | - | - | 47 μH | - | 1.75Ohm | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | ||
![]() CTR1330F-101K Central Technologies | 24 |
| - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | - | - | - | 13MHz | - | 2.5 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTR1330F | 0.313" L x 0.115" W (7.94mm x 2.93mm) | ±10% | - | - | - | Molded | - | - | 84 mA | - | Unshielded | - | - | - | 100 μH | - | 8Ohm Max | - | - | 50 @ 2.5MHz | - | - | - | - | - | - | - | 0.145" (3.68mm) | - | ||
![]() CTRL5480F-4-101K Central Technologies | 28 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 2.8A | 0.108 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-4-101K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-4 | 0.449" Dia (11.40mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 2 A | - | Unshielded | 1 | - | compliant | 100 μH | 0.001 MHz | 108mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 100 µH | - | 0.709" (18.00mm) | - | ||
![]() CTDR2F-680K Central Technologies | 254 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR2F | 0.866" Dia (22.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 4.8 A | - | Unshielded | - | - | - | 68 μH | - | 53mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CTM3F-2R2K Central Technologies | 11 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 140MHz | - | 7.9 MHz | - | - | - | Phenolic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTM3F | 0.190" Dia x 0.441" L (4.82mm x 11.20mm) | ±10% | - | - | - | Molded | - | - | 505 mA | - | Unshielded | - | - | - | 2.2 μH | - | 970mOhm Max | - | - | 30 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-2N2J Central Technologies | 70829 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 12.5GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.2 nH | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS32F-4R7M Central Technologies | 808 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 1.35A | 0.15 Ω | 45MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTGS32F-4R7M | CTGS32 | - | Central Technologies | 105 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | 45 MHz | - | -40°C ~ 105°C | CTGS32F | 0.118" L x 0.110" W (3.00mm x 2.80mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.2 A | - | Unshielded | 1 | - | compliant | 4.7 μH | 0.1 MHz | 150mOhm Max | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 4.7 µH | - | 0.110" (2.80mm) | - | ||
![]() CT646CYF-390M Central Technologies | 820 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | ct646cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 39 μH | - | 180mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDR3F-152K Central Technologies | 31 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 2A | 0.518 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDR3F-152K | CTDR3F | - | Central Technologies | 85 °C | -25 °C | Bulk | - | - | - | - | - | Active | Active | 5.27 | Yes | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 1.5 mH | 0.001 MHz | 518mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 1500 µH | - | 0.866" (22.00mm) | - | ||
![]() CT914BYF-150M Central Technologies | 1826 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.21 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT914BYF-150M | - | - | Central Technologies | 85 °C | -40 °C | Bulk | - | - | - | - | - | Active | Obsolete | 5.68 | Yes | - | - | -40°C ~ 85°C | ct914byf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 15 μH | 0.1 MHz | 210mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 15 µH | - | - | - | ||
![]() CTIHLP2712F-5R6M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 7.5A | 0.054 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-5R6M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2927-12 | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 5 A | - | Shielded | 1 | - | compliant | 5.6 μH | 0.2 MHz | 54mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927-12 | YES | - | 5.6 µH | - | 0.118" (3.00mm) | - | ||
![]() CTGS75F-331K Central Technologies | 2067 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 400mA | 1.2 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS75F-331K | CTGS75F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.41 | Yes | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 330 μH | 0.001 MHz | 1.2Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 330 µH | - | 0.217" (5.50mm) | - | ||
![]() CT0805CSF-020K Central Technologies | 4822 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.2 nH | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH104RF-2R5 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 7.5A | 0.01 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104RF-2R5 | CTCDRH104RF | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 3939 | 3.8 mm | 10 mm | SMT | 10 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTCDRH104RF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | 2.5 μH | 0.1 MHz | 10mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3939 | YES | 7.5 A | 2.5 µH | - | 0.157" (4.00mm) | - | ||
![]() CT0402CSF-39NJ Central Technologies | 3667 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.46 Ω | 2.2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-39NJ | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 2200 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 39 nH | 250 MHz | 460mOhm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.31 A | 0.039 µH | - | - | - | ||
![]() CTGS54F-151K Central Technologies | 2416 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 1.1 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS54F-151K | CTGS54F | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | - | Unshielded | 1 | - | compliant | 150 μH | 0.001 MHz | 1.1Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 150 µH | - | 0.193" (4.90mm) | - | ||
![]() CTLVH2512F-220M Central Technologies | 35 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 830mA | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH2512F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 600 mA | - | Shielded | - | - | - | 22 μH | - | 910mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTCDRH74F-221M Central Technologies | 1119 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 360mA | 1.2 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74F-221M | CTCDRH74F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 220 μH | 0.001 MHz | 1.2Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.36 A | 220 µH | - | 0.177" (4.50mm) | - | ||
![]() CTDT1608CF-332 Central Technologies | 1237 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.07 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDT1608CF-332 | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.2 A | - | Shielded | 1 | - | compliant | 3.3 μH | 0.1 MHz | 70mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.2 A | 3.3 µH | - | 0.115" (2.92mm) | - | ||
![]() CT0603CSF-R22G Central Technologies | 227 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 220 nH | - | 2.1Ohm | - | - | - | - | - | - | - | - | - | - | - | - |