- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTGS43F-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 2.6A | 0.047 Ω | - | CENTRAL TECHNOLOGIES | 7.96 MHz | Central Technologies | CTGS43F-2R2M | CTGS43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | Active | 5.21 | Yes | - | -40°C ~ 100°C | CTGS43F | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | Unshielded | 1 | Unshielded | compliant | 2.2 μH | 7.96 MHz | 47mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 2.6 A | 2.2 µH | - | 0.138" (3.50mm) | - | ||
![]() CTMPH100804F-1R5M Central Technologies | 46 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 3.1A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | CTMPH100804F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | Molded | - | - | 2.4 A | - | Shielded | - | - | - | 1.5 μH | - | 75mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTMPC100805F-1R0M Central Technologies | 65 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 4A | - | - | CENTRAL TECHNOLOGIES | 2 MHz | Central Technologies | CTMPC100805F-1R0M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.45 | - | - | -40°C ~ 125°C | CTMPC100805F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | EAR99 | Molded | - | 8504.50.80.00 | 3 A | - | Shielded | - | - | compliant | 1 μH | - | 59mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CT494HYF-102K Central Technologies | 33 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -30°C ~ 105°C | ct494hyf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1 mH | - | 1.176Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008PSF-223M Central Technologies | 26 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -25°C ~ 85°C | ct1008psf | - | ±20% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 22 μH | - | 1.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1812SMSF-27NK Central Technologies | 21 |
| - | Surface Mount | - | YES | FLAT | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0044 Ω | 2.7MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1812SMSF-27NK | CT1812SMSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1812 | - | - | - | - | Active | Active | 5.44 | Yes | 2.7 MHz | -40°C ~ 85°C | ct1812smsf | - | ±10% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 27 nH | 150 MHz | 4.4mOhm | RF INDUCTOR | DUAL ENDED | - | 100 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 3.5 A | 0.027 µH | - | - | - | ||
![]() CT0805FSF-122J Central Technologies | 1803 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 280MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | ct0805fsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1.2 μH | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC2F-102K Central Technologies | 3564 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | 30Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTEP105HF-1R2M Central Technologies | 38 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 3 | - | 21A | 0.008 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTEP105HF-1R2M | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | -30°C ~ 100°C | CTEP105HF | 0.409" L x 0.409" W (10.40mm x 10.40mm) | ±20% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 11 A | - | Shielded | 1 | - | compliant | 1.2 μH | 0.1 MHz | 8mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 11 A | 1.2 µH | - | 0.220" (5.60mm) | - | ||
![]() CT0603CSF-12NG Central Technologies | 68000 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.13 Ω | 4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-12NG | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.29 | Yes | 4000 MHz | -40°C ~ 125°C | ct0603csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 12 nH | 250 MHz | 130mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.012 µH | - | - | - | ||
![]() CTDR2F-391K Central Technologies | 209 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -25°C ~ 85°C | CTDR2F | 0.866" Dia (22.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 1.6 A | - | Unshielded | - | - | - | 390 μH | - | 320mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CTSR0604F-100M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 105°C | CTSR0604F | 0.256" L x 0.256" W (6.50mm x 6.50mm) | ±20% | - | - | - | - | - | - | 1.3 A | - | Shielded | - | - | - | 10 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CT0603CTF-36NG Central Technologies | 65 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 36 nH | - | 335mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-2N5J Central Technologies | 65 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 11GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.5 nH | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS5F-100J Central Technologies | 21 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 55MHz | - | 2.5 MHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 105°C | CTS5F | 0.150" Dia x 0.449" L (3.81mm x 11.40mm) | ±5% | - | - | - | Molded | - | - | 770 mA | - | Shielded | - | - | - | 10 μH | - | 420mOhm Max | - | - | 65 @ 2.5MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTLVC8040F-2R2N Central Technologies | 1238 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 8.28A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTLVC8040F | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | - | - | - | - | - | 6.48 A | - | Shielded | - | - | - | 2.2 μH | - | 11.5mOhm | - | - | - | - | - | - | - | - | - | - | 0.165" (4.20mm) | - | ||
![]() CTMC1812SF-821J Central Technologies | 33 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 2.5MHz | - | 796 kHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 30 mA | - | Unshielded | - | - | - | 820 μH | - | 35Ohm Max | - | - | 30 @ 796kHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTH7F-102K Central Technologies | 363 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 400mA | - | 1MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 200 mA | - | Unshielded | - | - | - | 1 mH | - | 2.3Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLQ1210CF-561K Central Technologies | 1457 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 30 Ω | 5MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTLQ1210CF-561K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | 5 MHz | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 60 mA | - | Unshielded | 1 | - | compliant | 560 μH | 0.001 MHz | 30Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.06 A | 560 µH | - | 0.087" (2.20mm) | - | ||
![]() CT0603CTF-4N3H Central Technologies | 65 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6.3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 4.3 nH | - | 76mOhm | - | - | - | - | - | - | - | - | - | - | - | - |