- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0603CSF-82NG Central Technologies | 68000 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 82 nH | - | 540mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLVC6020F-2R2M Central Technologies | 15 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 4.2A | - | - | - | 100 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLVC6020F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | 3.2 A | - | Shielded | - | - | - | - | - | - | 2.2 μH | - | 34mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTS3F-820J Central Technologies | 159 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 11MHz | - | 2.5 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS3F | 0.160" Dia x 0.409" L (4.06mm x 10.40mm) | ±5% | - | - | - | Molded | - | - | 180 mA | - | Shielded | - | - | - | - | - | - | 82 μH | - | 2.4Ohm Max | - | - | 45 @ 2.5MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTC2F-470K Central Technologies | 473 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 8.5MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 2.3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTTF0402F-3N6B Central Technologies | 152 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | - | 500 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | - | - | - | Thin Film | - | - | 380 mA | - | Unshielded | - | - | - | - | - | - | 3.6 nH | - | 400mOhm Max | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CTH9F-8R8M Central Technologies | 125 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | IRON | 10A | 0.02 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH9F-8R8M | CTH9F | Iron | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -55°C ~ 125°C | CTH9F | 0.560" Dia x 1.250" L (14.22mm x 31.75mm) | ±20% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | - | 8.8 μH | 0.001 MHz | 20mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 10 A | 8.8 µH | - | - | - | ||
![]() CTML0603F-4R7K Central Technologies | 46 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 33MHz | - | 10 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | Shielded | - | - | - | - | - | - | 4.7 μH | - | 2.1Ohm Max | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTDO3340PF-334 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.2A | 0.7 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO3340PF-334 | CTDO3340F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -40°C ~ 85°C | CTDO3340PF | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | - | Unshielded | 1 | - | compliant | - | - | - | 330 μH | 0.1 MHz | 700mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 330 µH | - | 0.450" (11.43mm) | - | ||
![]() CT622LYF-330K Central Technologies | 13 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.09 Ω | 7.8MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-330K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | 11 mm | Radial | Active | Active | 5.44 | Yes | 7.8 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 33 μH | 2.52 MHz | 90mOhm | DC-DC CONVERTER | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 1.6 A | 33 µH | - | - | - | ||
![]() CTTF0402F-10NF Central Technologies | 49 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 1.3 Ω | 4.5GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-10NF | CTTF0402F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | Active | Active | 5.4 | Yes | 4500 MHz | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 200 mA | - | Unshielded | 1 | - | compliant | - | - | - | 10 nH | 500 MHz | 1.3Ohm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.01 µH | - | 0.016" (0.40mm) | - | ||
![]() CT0603CTF-6N8H Central Technologies | 66 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 4.5GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 6.8 nH | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSLF0732TF-102M Central Technologies | 39 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 4.78 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF0732TF-102M | CTSLF0732 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | - | - | - | - | Active | Active | 5.23 | Yes | - | - | -40°C ~ 85°C | CTSLF0732TF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 130 mA | - | Shielded | 1 | - | compliant | - | - | - | 1 mH | 0.001 MHz | 4.78Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.13 A | 1000 µH | - | 0.134" (3.40mm) | - | ||
![]() CT0603CSF-27NG Central Technologies | 326 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.8GHz | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 27 nH | - | 220mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT187LYF-272J Central Technologies | 1645 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 800kHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mH | - | 13Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT9555F-100-TH Central Technologies | 36 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | ct9555f | - | ±15% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 7mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8RF-102K Central Technologies | 26 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 870mA | 0.84 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8RF-102K | CTH8RF | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | Active | Active | 5.65 | Yes | 1 MHz | - | -55°C ~ 125°C | CTH8RF | 0.469" Dia (11.90mm) | ±10% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 800 mA | - | Unshielded | 1 | - | compliant | - | - | - | 1 mH | 0.001 MHz | 840mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 1000 µH | - | 0.917" (23.30mm) | - | ||
![]() CT914BYF-101M Central Technologies | 2224 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 1.5 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT914BYF-101M | - | - | Central Technologies | 85 °C | -40 °C | Bulk | - | - | - | - | Active | Obsolete | 5.67 | Yes | - | - | -40°C ~ 85°C | ct914byf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 100 μH | 0.1 MHz | 1.5Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 100 µH | - | - | - | ||
![]() CT646FYF-100M Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | ct646fyf | - | ±20% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1608F-22NJ Central Technologies | 22368 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.55 Ω | 1.85GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-22NJ | CTLL1608 | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 1608 | - | - | - | Active | Active | 5.42 | Yes | 1850 MHz | Q MEASURED AT 800 MHZ | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | - | Unshielded | 1 | - | compliant | - | - | - | 22 nH | 100 MHz | 550mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 800MHz | 30 | GENERAL PURPOSE INDUCTOR | 1608 | NO | 0.3 A | 0.022 µH | - | 0.037" (0.95mm) | - | ||
![]() CTS3F-181K Central Technologies | 1179 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 8MHz | - | 790 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS3F | 0.160" Dia x 0.409" L (4.06mm x 10.40mm) | ±10% | - | - | - | Molded | - | - | 135 mA | - | Shielded | - | - | - | - | - | - | 180 μH | - | 4.4Ohm Max | - | - | 60 @ 790kHz | - | - | - | - | - | - | - | - | - |