- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTGS75F-271K Central Technologies | 1124 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 420mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | 270 μH | - | 1.1Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.217" (5.50mm) | - | ||
![]() CTTF0402F-15NG Central Technologies | 128 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 1.8 Ω | 3.3GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-15NG | CTTF0402F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 3300 MHz | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 130 mA | - | Unshielded | 1 | - | compliant | 15 nH | 500 MHz | 1.8Ohm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.13 A | 0.015 µH | - | 0.016" (0.40mm) | - | ||
![]() CT0805CSF-152G Central Technologies | 352 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.5 Ω | 100MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-152G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.19 | Yes | 100 MHz | Q MEASURED AT 25 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 1.5 μH | 7.9 MHz | 2.5Ohm | FILTER CHOKE | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.17 A | 1.5 µH | - | - | - | ||
![]() CTMPC080605F-R24M Central Technologies | 65 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | 5.5A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMPC080605F | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | Molded | - | - | 4.2 A | - | Shielded | - | - | - | 240 nH | - | 35mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTMPC080605F-1R5M Central Technologies | 66 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | 2.6A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMPC080605F | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | Molded | - | - | 2.2 A | - | Shielded | - | - | - | 1.5 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CT814AYF-221K Central Technologies | 167 |
| - | Surface Mount | - | YES | ONE SURFACE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.6 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT814AYF-221K | - | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | ct814ayf | - | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 220 μH | 0.1 MHz | 600mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.92 A | 220 µH | - | - | - | ||
![]() CTRFB0810F-681K Central Technologies | 20683 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 520mA | 1.9 Ω | 2MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTRFB0810F-681K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.45 | Yes | 2 MHz | - | -55°C ~ 125°C | CTRFB0810F | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 700 mA | - | Unshielded | 1 | - | compliant | 680 μH | 0.1 MHz | 1.4Ohm Max | PEAKING COIL | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.7 A | 680 µH | - | 0.453" (11.50mm) | - | ||
![]() CTLQ1210CF-220K Central Technologies | 1881 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 0.95 Ω | 19MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210CF-220K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | 19 MHz | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 250 mA | - | Unshielded | 1 | - | compliant | 22 μH | 1 MHz | 950mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.25 A | 22 µH | - | 0.087" (2.20mm) | - | ||
![]() CT0402CSF-47NJ Central Technologies | 13233 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±5% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 47 nH | - | 550mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH6D38F-470N Central Technologies | 2236 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | - | - | - | - | 950 mA | - | Shielded | - | - | - | 47 μH | - | 155mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | - | ||
![]() CT0402CSF-2N4J Central Technologies | 2268 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.07 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-2N4J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 6000 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | 5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.84 A | 0.0024 µH | - | - | - | ||
![]() CTC2F-4R7J Central Technologies | 44 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 45MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | 350mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRL5480F-4-103K Central Technologies | 39 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 285mA | 10.5 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-4-103K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-4 | 0.449" Dia (11.40mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 190 mA | - | Unshielded | 1 | - | compliant | 10 mH | 0.001 MHz | 10.5Ohm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.19 A | 10000 µH | - | 0.709" (18.00mm) | - | ||
![]() CT817FYF-1R0M Central Technologies | 30 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.02 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT817FYF-1R0M | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1 μH | 0.1 MHz | 20mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.6 A | 1 µH | - | - | - | ||
![]() CT187LYF-102J Central Technologies | 653 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1.3MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | 6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-51NG Central Technologies | 330 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.34 Ω | 1.9GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-51NG | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.46 | Yes | 1900 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 51 nH | 200 MHz | 340mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.051 µH | - | - | - | ||
![]() CTH7F-472K Central Technologies | 55 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 180mA | - | 500kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 100 mA | - | Unshielded | - | - | - | 4.7 mH | - | 9.7Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTTF0402F-2N7B Central Technologies | 108 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | - | 500 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | - | - | - | Thin Film | - | - | 440 mA | - | Unshielded | - | - | - | 2.7 nH | - | 300mOhm Max | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CTCDRH105RF-180N Central Technologies | 38 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 3.2A | 46 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH105RF-180N | CTCDRH105RF | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTCDRH105RF | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 18 μH | 0.1 MHz | 46mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 3.2 A | 18 µH | - | 0.201" (5.10mm) | - | ||
![]() CTIHLP5020F-1R0M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 37A | - | - | - | 100 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP5020F | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | - | - | - | - | - | 29 A | - | Shielded | - | - | - | 1 μH | - | 2.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - |