- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDO3316PF-684 Central Technologies | 4260 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 400mA | 2 Ω | 2.5MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO3316PF-684 | CTDO3316F | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 5137 | - | 5.2 mm | 12.95 mm | SMT | 9.4 mm | Active | Active | 5.42 | Yes | 2.5 MHz | - | -40°C ~ 125°C | CTDO3316F | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | TR | Unshielded | 1 | Unshielded | compliant | - | - | - | 680 μH | 0.1 MHz | 2Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.4 A | 680 µH | - | 0.205" (5.20mm) | - | ||
![]() CTIHLP104F-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 30A | 0.00155 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP104F-R68M | CTIHLP104F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 4541 | - | 4 mm | 11.5 mm | SMT | 10.3 mm | Active | Active | 5.44 | Yes | - | - | -55°C ~ 125°C | CTIHLP104F | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 27 A | TR | Shielded | 1 | Shielded | compliant | - | - | - | 680 nH | 0.1 MHz | 1.55mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4541 | YES | 25 A | 0.68 µH | - | 0.157" (4.00mm) | - | ||
![]() CTS4F-R22K Central Technologies | 38 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | 2.05A | 0.05 Ω | 400MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTS4F-R22K | CTS4F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 4.06 mm | - | 11.4 mm | Axial | - | Active | Active | 5.4 | Yes | 400 MHz | - | -55°C ~ 125°C | CTS4F | 0.160" Dia x 0.449" L (4.06mm x 11.40mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 2.05 A | TR | Shielded | 1 | Shielded | compliant | 29.2 mm | - | 0.51 mm | 220 nH | 25 MHz | 50mOhm Max | RF INDUCTOR | AXIAL | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | YES | 2.05 A | 0.22 µH | - | - | - | ||
![]() CT622LYF-121K Central Technologies | 562 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.32 Ω | 3.4MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-121K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | - | 11 mm | Radial | - | Active | Active | 5.45 | Yes | 3.4 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 120 μH | 0.796 MHz | 320mOhm | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 0.84 A | 120 µH | - | - | - | ||
![]() CT1008CSF-122G Central Technologies | 370 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2 Ω | 250MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-122G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.39 | Yes | 250 MHz | Q MEASURED AT 50 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 1.2 μH | 7.9 MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.31 A | 1.2 µH | - | - | - | ||
![]() CT1206CSF-R12J Central Technologies | 2435 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.26 Ω | 1.1GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1206CSF-R12J | - | - | Central Technologies | 125 °C | -40 °C | - | 1206 | - | - | - | - | - | Active | Active | 5.45 | Yes | 1100 MHz | Q MEASURED AT 300 MHZ | -40°C ~ 125°C | - | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 120 nH | 100 MHz | 260mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.8 A | 0.12 µH | - | - | - | ||
![]() CTCDRH104RF-5R2 Central Technologies | 3055 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5.7A | 0.022 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104RF-5R2 | - | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 3939 | - | 3.8 mm | 10 mm | SMT | 10 mm | Active | Active | 5.45 | Yes | - | - | -40°C ~ 100°C | CTCDRH104RF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | - | - | - | 5.2 μH | 0.1 MHz | 22mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3939 | YES | 5.7 A | 5.2 µH | - | 0.157" (4.00mm) | - | ||
![]() CTGS54F-120M Central Technologies | 60 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | - | Wirewound | - | - | 1.4 A | - | Unshielded | - | - | - | - | - | - | 12 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTIHLP2212F-1R5M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2212F | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | - | - | - | - | - | - | 6 A | - | Shielded | - | - | - | - | - | - | 1.5 μH | - | 25mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTLV2512SF-5R6M Central Technologies | 24 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 940mA | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV2512SF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 900 mA | - | Shielded | - | - | - | - | - | - | 5.6 μH | - | 210mOhm | - | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | ||
![]() CTDR3F-122K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 2A | 0.462 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDR3F-122K | CTDR3F | - | Central Technologies | 85 °C | -25 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.27 | Yes | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | - | 1.2 mH | 0.001 MHz | 462mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 1200 µH | - | 0.866" (22.00mm) | - | ||
![]() CT0201LSF-76NJ Central Technologies | 23 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 105°C | ct0201lsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 76 nH | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH7F-120K Central Technologies | 27 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 3.6A | - | 16MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 1.3 A | - | Unshielded | - | - | - | - | - | - | 12 μH | - | 40mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRLB9012F-472K Central Technologies | 20 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | 500kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTRLB9012F | 0.354" Dia (9.00mm) | ±10% | - | - | - | - | - | - | 240 μA | - | Unshielded | - | - | - | - | - | - | 4.7 mH | - | 13.6Ohm Max | - | - | 15 @ 252kHz | - | - | - | - | - | - | - | 0.480" (12.20mm) | - | ||
![]() CTCVCF-103J Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 150mA | - | 200kHz | - | 10 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTCVCF | 0.236" Dia x 0.630" L (6.00mm x 16.00mm) | ±5% | - | - | - | - | - | - | 120 mA | - | Unshielded | - | - | - | - | - | - | 10 mH | - | 40Ohm Max | - | - | 60 @ 79.6kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTS7F-1R0M Central Technologies | 55 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS7F | 0.300" Dia x 0.725" L (7.62mm x 18.41mm) | ±20% | - | - | - | - | - | - | 707 mA | - | Shielded | - | - | - | - | - | - | 1 μH | - | 11mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSLF1255TF-100M Central Technologies | 25 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.4A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTSLF1255TF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 4.3 A | - | Shielded | - | - | - | - | - | - | 10 μH | - | 21.5mOhm | - | - | - | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTLV2512SF-3R3M Central Technologies | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 1.3A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV2512SF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 1.35 A | - | Shielded | - | - | - | - | - | - | 3.3 μH | - | 130mOhm | - | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | ||
![]() CTMPH080604F-R24M Central Technologies | 32 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | 5.6A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMPH080604F | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | Molded | - | - | 3.9 A | - | Shielded | - | - | - | - | - | - | 240 nH | - | 27mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CT646FYF-101M Central Technologies | 55 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.55 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT646FYF-101M | CT646FY | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | ct646fyf | - | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 100 μH | 0.1 MHz | 550mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.51 A | 100 µH | - | - | - |