- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0402CSF-22NJ Central Technologies | 6445 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±5% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 22 nH | - | 360mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLQ1210CF-4R7M Central Technologies | 356 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 43MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | 4.7 μH | - | 280mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTCDRH124F-100M Central Technologies | 858 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.03 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH124F-100M | CTCDRH124 | - | Central Technologies | 80 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Non-Compliant | Yes | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 4.5 A | - | Shielded | 1 | - | compliant | 10 μH | 0.1 MHz | 28mOhm Max | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.5 A | 10 µH | - | 0.177" (4.50mm) | - | ||
![]() CT0603CSF-56NG Central Technologies | 269 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 56 nH | - | 310mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH73F-150M Central Technologies | 41 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.13 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH73F-150M | CTCDRH73 | - | Central Technologies | 80 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.4 | - | Yes | - | - | -25°C ~ 80°C | CTCDRH73 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.3 A | - | Shielded | 1 | - | compliant | 15 μH | 0.001 MHz | 130mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.3 A | 15 µH | - | 0.138" (3.50mm) | - | ||
![]() CTEP125SF-100M Central Technologies | 842 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 3 | - | 5A | 0.0135 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTEP125SF-100M | - | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.29 | - | Yes | - | - | -30°C ~ 100°C | CTEP125SF | 0.508" L x 0.508" W (12.90mm x 12.90mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 10 μH | 0.1 MHz | 13.5mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 5 A | 10 µH | - | 0.228" (5.80mm) | - | ||
![]() CTCDRH124F-680M Central Technologies | 738 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 1.5 A | - | Shielded | - | - | - | 68 μH | - | 220mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTCDRH74F-100M Central Technologies | 1000 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.84A | 0.05 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74F-100M | CTCDRH74F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | - | Yes | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 10 μH | 0.001 MHz | 50mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.84 A | 10 µH | - | 0.177" (4.50mm) | - | ||
![]() CTRL5480F-1-221K Central Technologies | 46 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 190mA | 1.2 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-1-221K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | - | Yes | - | - | -55°C ~ 125°C | CTRL5480F-1 | 0.224" Dia (5.70mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 150 mA | - | Unshielded | 1 | - | compliant | 220 μH | 0.001 MHz | 1.2Ohm Max | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.15 A | 220 µH | - | 0.337" (8.57mm) | - | ||
![]() CTC4F-180K Central Technologies | 41 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 18 μH | - | 670mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSFW7050F-100M Central Technologies | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | CTSFW7050F | 0.291" L x 0.264" W (7.40mm x 6.70mm) | ±20% | - | - | - | - | - | - | 3.5 A | - | Shielded | - | - | - | 10 μH | - | 36.3mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | ||
![]() CTIHLP73VCZF-R33M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 33A | 0.0042 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP73VCZF-R33M | CTIHLP73VCZF | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2926 | - | - | - | - | Active | Active | 5.28 | - | Yes | - | - | -55°C ~ 125°C | CTIHLP73VCZF | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 20 A | - | Shielded | 1 | - | compliant | 330 nH | 0.1 MHz | 4.2mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 20 A | 0.33 µH | - | 0.118" (3.00mm) | - | ||
![]() CTMC1210SF-R47K Central Technologies | 2438 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 430MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | 470 nH | - | 500mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CT0805CSF-220J Central Technologies | 30 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | 2.6GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-220J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | - | Yes | 2600 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 22 nH | 250 MHz | 220mOhm | FILTER CHOKE | DUAL ENDED | - | 55 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.022 µH | - | - | - | ||
![]() CT1008CSF-332G Central Technologies | 338 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 3.4 Ω | 110MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-332G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.41 | - | Yes | 110 MHz | Q MEASURED AT 25 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 3.3 μH | 7.9 MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.29 A | 3.3 µH | - | - | - | ||
![]() CTGS105F-151K Central Technologies | 1146 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 780mA | 0.47 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS105F-151K | CTGS105 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.17 | - | Yes | - | - | -40°C ~ 105°C | CTGS105F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 150 μH | 0.001 MHz | 470mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.78 A | 150 µH | - | 0.228" (5.80mm) | - | ||
![]() CTSPI2D18F-100M Central Technologies | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 360mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | CTSPI2D18F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | - | - | - | - | - | 880 mA | - | Shielded | - | - | - | 10 μH | - | 190mOhm | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() CTCDRH62BF-151M Central Technologies | 2436 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 280mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | CTCDRH62BF | 0.260" L x 0.244" W (6.60mm x 6.20mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 150 μH | - | 2.18Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTH8F-392K Central Technologies | 4141 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 430mA | 2.8 Ω | 550kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-392K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | - | Yes | 0.55 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | - | Unshielded | 1 | - | compliant | 3.9 mH | 0.001 MHz | 2.75Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 3900 µH | - | - | - | ||
![]() CTH6EF-390K Central Technologies | 7214 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 480mA | 0.26 Ω | 7.1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6EF-390K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.26 | - | Yes | 7.1 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 880 mA | - | Unshielded | 1 | - | compliant | 39 μH | 0.001 MHz | 260mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.88 A | 39 µH | - | - | - |