- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR2F-390K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -25°C ~ 85°C | CTDR2F | 0.866" Dia (22.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 5.5 A | - | Unshielded | - | - | - | - | - | 39 μH | - | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CTDO1813PF-682HC Central Technologies | 14 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 2.2A | 0.09 Ω | 45MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-682HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 45 MHz | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.8 A | - | Unshielded | 1 | - | compliant | - | - | 6.8 μH | 0.1 MHz | 90mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 6.8 µH | - | 0.197" (5.00mm) | - | ||
![]() CTCDRH127F-4R7M Central Technologies | 50 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | CTCDRH127F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 6.8 A | - | Shielded | - | - | - | - | - | 4.7 μH | - | 15.8mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | - | ||
![]() CTCDEP147SF-4R7M Central Technologies | 30 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 15.2A | 0.0075 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDEP147SF-4R7M | - | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 5958 | - | - | - | - | - | Active | Active | 5.45 | Yes | - | -30°C ~ 100°C | CTCDEP147SF | 0.591" L x 0.587" W (15.00mm x 14.90mm) | ±20% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 12 A | - | Shielded | 1 | - | compliant | - | - | 4.7 μH | 0.1 MHz | 7.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5958 | YES | 12 A | 4.7 µH | - | 0.319" (8.10mm) | - | ||
![]() CT0603CTF-47NG Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 47 nH | - | 540mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPI3D18F-1R2M Central Technologies | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.4A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 105°C | CTSPI3D18F | 0.165" L x 0.165" W (4.20mm x 4.20mm) | ±20% | - | - | - | - | - | - | 2.2 A | - | Shielded | - | - | - | - | - | 1.2 μH | - | 44mOhm | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() CT0201CSF-1N4J Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 17GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | ct0201csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 500 pH | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTML0805F-2R2J Central Technologies | 8000 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 50MHz | - | 10 MHz | - | - | - | Ferrite | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 30 mA | - | Shielded | - | - | - | - | - | 2.2 μH | - | 650mOhm Max | - | - | 45 @ 10MHz | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | ||
![]() CTH8F-150K Central Technologies | 49 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 7.34A | - | 14MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 4 A | - | Unshielded | - | - | - | - | - | 15 μH | - | 22mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1005SF-27NJ Central Technologies | 43 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 1.6GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTLL1005SF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | 27 nH | - | 700mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CTCDRH124F-331M Central Technologies | 51 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 500 mA | - | Shielded | - | - | - | - | - | 330 μH | - | 990mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTAC1008F-22NK Central Technologies | 57 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0108 Ω | 2.4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC1008F-22NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1307 | - | - | - | - | - | Active | Active | 5.45 | Yes | 2400 MHz | -25°C ~ 85°C | ctac1008f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 22 nH | 300 MHz | 10.8mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1307 | NO | 0.84 A | 0.022 µH | - | - | - | ||
![]() CTXAL4020F-R22M Central Technologies | 30 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 18.8A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | CTXAL4020F | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | - | - | - | - | - | 16.8 A | - | Shielded | - | - | - | - | - | 220 nH | - | 4.6mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | ||
![]() CTMLP100804BF-3R3M Central Technologies | 67 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 400mA | - | - | - | 3 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTMLP100804BF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | Multilayer | - | - | 1.2 A | - | Shielded | - | - | - | - | - | 3.3 μH | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTAF02TK Central Technologies | 47 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0018 Ω | 6.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAF02TK | CTAF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1112 | - | 3.18 mm | 2.92 mm | SMT | 3.05 mm | Active | Active | 5.44 | Yes | 6000 MHz | -40°C ~ 85°C | ctaf | - | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Open Wound | compliant | - | - | 5 nH | 150 MHz | 1.8mOhm | RF INDUCTOR | DUAL ENDED | - | 140 | GENERAL PURPOSE INDUCTOR | 1112 | NO | 4 A | 0.005 µH | - | - | - | ||
![]() CTH7F-121K Central Technologies | 184 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 1.1A | - | 3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 510 mA | - | Unshielded | - | - | - | - | - | 120 μH | - | 280mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS7F-103K Central Technologies | 13 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 125°C | CTS7F | 0.300" Dia x 0.725" L (7.62mm x 18.41mm) | ±10% | - | - | - | - | - | - | 110 mA | - | Shielded | - | - | - | - | - | 10 mH | - | 4.16Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH8D43F-3R9N Central Technologies | 14 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5A | 0.019 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-3R9N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 3.9 μH | 0.1 MHz | 19mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 5 A | 3.9 µH | - | 0.185" (4.70mm) | - | ||
![]() CTH7F-4R7K Central Technologies | 413 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 6.3A | 0.02 Ω | 26MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-4R7K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 26 MHz | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.3 A | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 4.7 μH | 0.001 MHz | 20mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.3 A | 4.7 µH | - | - | - | ||
![]() CTSLF0645TF-100M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C | CTSLF0645TF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 10 μH | - | 39mOhm | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - |