- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTVF-0-221K-03 Central Technologies | 447 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | CENTRAL TECHNOLOGIES | 15.75 kHz | Central Technologies | CTVF-0-221K-03 | CTVF-0 | - | Central Technologies | - | - | Bulk | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -55°C ~ 125°C | CTVF-0 | 0.551" Dia (14.00mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 2.1 A | - | Unshielded | - | - | compliant | 220 μH | - | 210mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 1.201" (30.50mm) | - | ||
![]() CT187LYF-181J Central Technologies | 28 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 3.3MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 180 μH | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLVH3012F-3R3M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3A | - | 25MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH3012F | 0.118" L x 0.106" W (3.00mm x 2.70mm) | ±20% | - | - | - | Wirewound | - | - | 1.9 A | - | Shielded | - | - | - | 3.3 μH | - | 138mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTCDRH104F-4R7M Central Technologies | 40 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 6A | 0.032 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104F-4R7M | CTCDRH104F | - | Central Technologies | 100 °C | -30 °C | Bulk | - | - | - | - | - | Active | Obsolete | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH104F | 0.398" L x 0.362" W (10.10mm x 9.20mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 4.7 μH | 0.1 MHz | 32mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 6 A | 4.7 µH | - | 0.197" (5.00mm) | - | ||
![]() CTMC1812SF-R47K Central Technologies | 35 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 350MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 545 mA | - | Unshielded | - | - | - | 470 nH | - | 320mOhm Max | - | - | 40 @ 25.2MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTH7RF-471K Central Technologies | 52 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 590mA | 1.2 Ω | 2MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7RF-471K | CTH7RF | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.43 | Yes | 2 MHz | - | -55°C ~ 125°C | CTH7RF | 0.300" Dia (7.62mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 320 mA | - | Unshielded | 1 | - | compliant | 470 μH | 0.001 MHz | 1.2Ohm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.32 A | 470 µH | - | 0.567" (14.40mm) | - | ||
![]() CT0805CSF-120G Central Technologies | 337 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.15 Ω | 4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-120G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 4000 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 12 nH | 250 MHz | 150mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.012 µH | - | - | - | ||
![]() CT0402CSF-33NG Central Technologies | 2333 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±2% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 33 nH | - | 410mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1608F-FH1N2S Central Technologies | 3650 |
| - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 10kHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-FH1N2S | - | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C ~ 125°C | CTLL1608F-FH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 1.2 nH | - | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.5 A | 0.0012 µH | - | 0.037" (0.95mm) | - | ||
![]() CTCDRH73F-100M Central Technologies | 2057 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 80°C | CTCDRH73F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | - | - | - | - | 1.7 A | - | Shielded | - | - | - | 10 μH | - | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | ||
![]() CTC2F-220K Central Technologies | 40 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 13MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 22 μH | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-5N1G Central Technologies | 337 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 5.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 5.1 nH | - | 140mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT9555F-102-TH Central Technologies | 29 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | ct9555f | - | ±15% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1 mH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CSF-6N2J Central Technologies | 49 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 5.8GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 6.2 nH | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0805FSF-152J Central Technologies | 71 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.05 Ω | 250MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805FSF-152J | CT0805FSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0805 | - | - | - | - | Active | Active | 5.43 | Yes | 250 MHz | - | -40°C ~ 85°C | ct0805fsf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1.5 μH | 7.96 MHz | 1.05Ohm | RF INDUCTOR | DUAL ENDED | - | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.35 A | 1.5 µH | - | - | - | ||
![]() CTGS54F-680K Central Technologies | 147 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | - | Wirewound | - | - | 610 mA | - | Unshielded | - | - | - | 68 μH | - | 460mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTCDRH127/LDF-100M Central Technologies | 137 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 6.7A | 0.0195 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH127/LDF-100M | CTCDRH127/LD | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | Active | 5.42 | Yes | - | - | -40°C ~ 125°C | CTCDRH127/LDF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 6.21 A | TR | Shielded | 1 | Magnetically Shielded | compliant | 10 μH | 0.001 MHz | 19.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6.7 A | 10 µH | - | 0.315" (8.00mm) | - | ||
![]() CT0603CTF-1N0K Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 16GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1 nH | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTM1F-R82K Central Technologies | 23 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 250MHz | - | 25 MHz | - | - | - | Phenolic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | - | - | Molded | - | - | 415 mA | - | Unshielded | - | - | - | 820 nH | - | 850mOhm Max | - | - | 28 @ 25MHz | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-15NG Central Technologies | 53 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 15 nH | - | 145mOhm | - | - | - | - | - | - | - | - | - | - | - | - |