- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1008LSF-182K Central Technologies | 2013 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.84 Ω | 170MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LSF-182K | CT1008LS | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1008 | - | - | - | - | - | Active | Active | 5.42 | Yes | 170 MHz | Q MEASURED AT 50 MHZ | -25°C ~ 85°C | ct1008lsf | - | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 1.8 μH | 7.9 MHz | 840mOhm | FILTER CHOKE | DUAL ENDED | - | 39 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.6 A | 1.8 µH | - | - | - | ||
![]() CTLL2012SF-R10J Central Technologies | 57 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 600MHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | 100 nH | - | 900mOhm Max | - | - | 18 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTGS104F-470M Central Technologies | 24 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 1.1A | 0.17 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGS104F-470M | CTGS104 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.22 | Yes | - | - | -30°C ~ 100°C | CTGS104F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | 47 μH | 2.52 MHz | 170mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.1 A | 47 µH | - | 0.185" (4.70mm) | - | ||
![]() CTMC1210SF-R27K Central Technologies | 68 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 525MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | - | - | 270 nH | - | 360mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTC2F-821J Central Technologies | 810 |
| - | Through Hole | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | 24 Ω | 1.6MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTC2F-821J | CTC2F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 3 mm | - | 7 mm | Axial | - | Active | Active | 5.37 | Yes | 1.6 MHz | - | -55°C ~ 125°C | ctc2f | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk; TR | - | 1 | Cylindrical | compliant | 29.2 mm | 0.511 mm | 820 μH | 0.796 MHz | 24Ohm | RF INDUCTOR | AXIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.065 A | 820 µH | - | - | - | ||
![]() CT622LYF-4R7K Central Technologies | 243 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 51MHz | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTAC0603F-18NK Central Technologies | 36 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0128 Ω | 2.5GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTAC0603F-18NK | CTAC0603F | Air | Central Technologies | 85 °C | -25 °C | Bulk | CHIP, 0807, ROHS COMPLIANT | - | - | - | - | - | Active | Last Time Buy | 5.44 | Yes | 2500 MHz | - | -25°C ~ 85°C | CTAC0603F | 0.079" L x 0.071" W (2.00mm x 1.80mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 500 mA | - | Unshielded | 1 | - | compliant | - | - | 18 nH | 300 MHz | 12.8mOhm Max | RF INDUCTOR | DUAL ENDED | 70 @ 300MHz | 70 | GENERAL PURPOSE INDUCTOR | 0807 | NO | 0.5 A | 0.018 µH | - | 0.079" (2.00mm) | - | ||
![]() CTIHLP1808F-8R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.5A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP1808F-8R2M | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | CTIHLP1808F | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 2 A | - | Shielded | - | - | compliant | - | - | 8.2 μH | - | 216mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTIHLP1808AF-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTIHLP1808AF | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | - | - | - | - | - | - | 7 A | - | Shielded | - | - | - | - | - | 680 nH | - | 19mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTCDRH74F-331M Central Technologies | 1810 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 320mA | 1.9 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74F-331M | CTCDRH74F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 330 μH | 0.001 MHz | 1.9Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.32 A | 330 µH | - | 0.177" (4.50mm) | - | ||
![]() CTLV5040SF-2R2M Central Technologies | 28 |
| - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 6.12A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5040SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 4.05 A | - | Shielded | - | - | - | - | - | 2.2 μH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.165" (4.20mm) | - | ||
![]() CT1008CSF-272J Central Technologies | 3220 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 140MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 2.7 μH | - | 3.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH74F-220M Central Technologies | 54 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.2A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 22 μH | - | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTMLP100804BF-1R5M Central Technologies | 36 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 800mA | - | - | - | 3 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTMLP100804BF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | Multilayer | - | - | 1.4 A | - | Shielded | - | - | - | - | - | 1.5 μH | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTCDRH125F-121M Central Technologies | 2696 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.1A | 0.17 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-121M | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 120 μH | 0.001 MHz | 170mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.1 A | 120 µH | - | 0.236" (6.00mm) | - | ||
![]() CTH8F-6R8K Central Technologies | 1422 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 11.6A | - | 26MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 4 A | - | Unshielded | - | - | - | - | - | 6.8 μH | - | 11mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603LSF-392J Central Technologies | 28 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.6 Ω | 80MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603LSF-392J | CT0603LS | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0705 | - | 1.02 mm | 1.8 mm | SMT | 1.25 mm | Active | Active | 5.41 | Yes | 80 MHz | - | -40°C ~ 85°C | ct0603lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Wirewound Chip | compliant | - | - | 3.9 μH | 7.9 MHz | 1.6Ohm | FILTER CHOKE | DUAL ENDED | - | 17 | GENERAL PURPOSE INDUCTOR | 0705 | NO | 0.43 A | 3.9 µH | - | - | - | ||
![]() CTCDRH125F-220M Central Technologies | 952 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.8A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 22 μH | - | 40mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CTLVC6028F-2R7N Central Technologies | 23 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 4.41A | 0.026 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-2R7N | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | - | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 3.33 A | TR | Shielded | - | Magnetic Shielded | compliant | - | - | 2.7 μH | - | 26mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 4.9 A | 2.7 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLL1005F-FH6N8J Central Technologies | 7722 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.25 Ω | 4.55GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH6N8J | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.39 | Yes | 4550 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | - | - | 6.8 nH | 100 MHz | 240mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 31 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.0068 µH | - | 0.026" (0.65mm) | - |