- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMC1210SF-R22K Central Technologies | 38 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 560MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 450 mA | - | Unshielded | - | - | - | 220 nH | - | 320mOhm Max | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTGS54F-820K Central Technologies | 3632 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.6 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGS54F-820K | CTGS54F | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 580 mA | - | Unshielded | 1 | - | compliant | 82 μH | 2.52 MHz | 600mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.58 A | 82 µH | - | 0.193" (4.90mm) | - | ||
![]() CT622LYF-821K Central Technologies | 1784 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1.5MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 820 μH | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH5D28RF-101N Central Technologies | 20 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 400mA | 0.52 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH5D28RF-101N | CTCDRH5D28RF | - | Central Technologies | 80 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28RF | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 100 μH | 0.1 MHz | 520mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 100 µH | - | 0.118" (3.00mm) | - | ||
![]() CT0805CSF-240G Central Technologies | 708 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | 2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-240G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.16 | Yes | 2000 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 24 nH | 250 MHz | 220mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.024 µH | - | - | - | ||
![]() CTH8F-681K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 1.05A | - | 1MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 1 A | - | Unshielded | - | - | - | 680 μH | - | 548mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH125F-271M Central Technologies | 20 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 800mA | 0.46 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-271M | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 270 μH | 0.001 MHz | 460mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.8 A | 270 µH | - | 0.236" (6.00mm) | - | ||
![]() CTML0805F-120K Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 22MHz | - | 2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | Shielded | - | - | - | 12 μH | - | 1.2Ohm Max | - | - | 50 @ 2MHz | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() CT0603LSF-821J Central Technologies | 19 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 480MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | ct0603lsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 820 nH | - | 690mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPMA5015F-R47M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 12.5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CTSPMA5015F | 0.213" L x 0.213" W (5.40mm x 5.40mm) | ±20% | - | - | - | - | - | - | 8.5 A | - | Shielded | - | - | - | 470 nH | - | 11.2mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | - | ||
![]() CTCDRH125F-121M Central Technologies | 2661 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.1A | 0.17 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-121M | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 120 μH | 0.001 MHz | 170mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.1 A | 120 µH | - | 0.236" (6.00mm) | - | ||
![]() CTH8F-6R8K Central Technologies | 1433 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 11.6A | - | 26MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 4 A | - | Unshielded | - | - | - | 6.8 μH | - | 11mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603LSF-392J Central Technologies | 34 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.6 Ω | 80MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603LSF-392J | CT0603LS | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0705 | 1.02 mm | 1.8 mm | SMT | 1.25 mm | Active | Active | 5.41 | Yes | 80 MHz | - | -40°C ~ 85°C | ct0603lsf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Wirewound Chip | compliant | 3.9 μH | 7.9 MHz | 1.6Ohm | FILTER CHOKE | DUAL ENDED | - | 17 | GENERAL PURPOSE INDUCTOR | 0705 | NO | 0.43 A | 3.9 µH | - | - | - | ||
![]() CTCDRH125F-220M Central Technologies | 917 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.8A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 22 μH | - | 40mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CTLVC6028F-2R7N Central Technologies | 34 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 4.41A | 0.026 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-2R7N | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 3.33 A | TR | Shielded | - | Magnetic Shielded | compliant | 2.7 μH | - | 26mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 4.9 A | 2.7 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLL1005F-FH6N8J Central Technologies | 7687 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.25 Ω | 4.55GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH6N8J | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.39 | Yes | 4550 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 6.8 nH | 100 MHz | 240mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 31 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.0068 µH | - | 0.026" (0.65mm) | - | ||
![]() CTH6EF-391K Central Technologies | 17 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 150mA | - | 1.7MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | - | - | - | Wirewound | - | - | 260 mA | - | Unshielded | - | - | - | 390 μH | - | 3Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT622LYF-681K Central Technologies | 110 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1.6MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 680 μH | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLVC6028F-680M Central Technologies | 29 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 880mA | 0.42 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-680M | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 810 mA | TR | Shielded | - | Magnetic Shielded | compliant | 68 μH | - | 420mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.98 A | 68 µH | - | 0.118" (3.00mm) | - | ||
![]() CTAC0603F-27NK Central Technologies | 35 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.017 Ω | 1.6GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTAC0603F-27NK | CTAC0603F | Air | Central Technologies | 85 °C | -25 °C | Bulk | CHIP, 0807, ROHS COMPLIANT | - | - | - | - | Active | Active | 5.44 | Yes | 1600 MHz | - | -25°C ~ 85°C | CTAC0603F | 0.079" L x 0.071" W (2.00mm x 1.80mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 500 mA | - | Unshielded | 1 | - | compliant | 27 nH | 300 MHz | 17mOhm Max | RF INDUCTOR | DUAL ENDED | 70 @ 300MHz | 70 | GENERAL PURPOSE INDUCTOR | 0807 | NO | 0.5 A | 0.027 µH | - | 0.079" (2.00mm) | - |