- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRL5480F-3-683K Central Technologies | 15 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial, Vertical Cylinder | CYLINDRICAL PACKAGE | 2 | - | 40mA | 115 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-3-683K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-3 | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 36 mA | - | Unshielded | 1 | - | compliant | 68 mH | 0.001 MHz | 115Ohm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.036 A | 68000 µH | - | 0.449" (11.40mm) | - | ||
![]() CTC2F-150K Central Technologies | 2059 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 15 μH | - | 880mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHFW2918F-3R3M Central Technologies | 28 |
| - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | 92.5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTHFW2918F | 1.098" L x 1.098" W (27.90mm x 27.90mm) | ±20% | - | - | - | Wirewound | - | - | 28 A | - | Shielded | - | - | - | 3.3 μH | - | 2.86mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.701" (17.80mm) | - | ||
![]() CTLQ1210CF-331K Central Technologies | 2052 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 14 Ω | 5.6MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210CF-331K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | 5.6 MHz | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 60 mA | - | Unshielded | 1 | - | compliant | 330 μH | 1 MHz | 14Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.06 A | 330 µH | - | 0.087" (2.20mm) | - | ||
![]() CTCDRH104F-1R0M Central Technologies | 2439 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 8.5A | 0.014 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104F-1R0M | CTCDRH104F | - | Central Technologies | 100 °C | -30 °C | Bulk | - | - | - | - | - | Active | Obsolete | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH104F | 0.398" L x 0.362" W (10.10mm x 9.20mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 1 μH | 0.1 MHz | 14mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 8.5 A | 1 µH | - | 0.197" (5.00mm) | - | ||
![]() CTCDRH6D38F-270N Central Technologies | 42 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | 27 μH | - | 109mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | - | ||
![]() CTM1F-R56K Central Technologies | 212 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | PHENOLIC | - | 0.5 Ω | 300MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTM1F-R56K | CTM1F | Phenolic | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.11 | Yes | 300 MHz | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 545 mA | - | Unshielded | 1 | - | compliant | 560 nH | 25 MHz | 500mOhm Max | RF INDUCTOR | AXIAL | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.545 A | 0.56 µH | - | - | - | ||
![]() CT1008CSF-181G Central Technologies | 381 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.77 Ω | 750MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-181G | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.39 | Yes | 750 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | ct1008csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 180 nH | 25 MHz | 770mOhm | RF INDUCTOR | DUAL ENDED | - | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.62 A | 0.18 µH | - | - | - | ||
![]() CT187LYF-391J Central Technologies | 630 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 2.1MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 390 μH | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH5D18F-6R8M Central Technologies | 1804 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.115 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH5D18F-6R8M | CTCDRH5D18F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -40°C ~ 85°C | CTCDRH5D18F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.35 A | - | Shielded | 1 | - | compliant | 6.8 μH | 0.01 MHz | 115mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.35 A | 6.8 µH | - | 0.079" (2.00mm) | - | ||
![]() CTHSC1008F-R30K Central Technologies | 18 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 35A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTHSC1008F | 0.402" L x 0.315" W (10.20mm x 8.00mm) | ±10% | - | - | - | - | - | - | 56 A | - | Shielded | - | - | - | 300 nH | - | 0.29Ohm | - | - | - | - | - | - | - | - | - | - | 0.295" (7.50mm) | - | ||
![]() CTLVC6020F-1R0N Central Technologies | 15 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 6.2A | - | - | - | 100 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLVC6020F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | - | - | - | - | 4.1 A | - | Shielded | - | - | - | 1 μH | - | 19mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CT0805CSF-050J Central Technologies | 7253 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.08 Ω | 5.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-050J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.16 | Yes | 5500 MHz | Q MEASURED AT 1000 MHZ | -40°C ~ 125°C | ct0805csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 5.6 nH | 250 MHz | 80mOhm | FILTER CHOKE | DUAL ENDED | - | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0056 µH | - | - | - | ||
![]() CTLL1608F-FS27NJ Central Technologies | 4839 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | - | - | Unshielded | - | - | - | 27 nH | - | - | - | - | - | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() CTMC1210SF-3R3J Central Technologies | 1863 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 55MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 260 mA | - | Unshielded | - | - | - | 3.3 μH | - | 1.2Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTCDRH127F-471M Central Technologies | 58 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTCDRH127F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 790 mA | - | Shielded | - | - | - | 470 μH | - | 980mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | - | ||
![]() CT1008CSF-822G Central Technologies | 180 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 35MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 8.2 μH | - | 9.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDS1608CF-154 Central Technologies | 1833 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.59 Ω | 9MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS1608CF-154 | CTDS1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Active | 5.12 | Yes | 9 MHz | Q MEASURED AT 0.1 MHZ | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 260 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | 150 μH | 0.1 MHz | 590mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.26 A | 150 µH | - | 0.115" (2.92mm) | - | ||
![]() CTMC1812SF-6R8J Central Technologies | 42 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 35MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 285 mA | - | Unshielded | - | - | - | 6.8 μH | - | 1.2Ohm Max | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CT1008LDLSF-3R3J Central Technologies | 66 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 54MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LDLSF-3R3J | CT1008LDLSF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -25°C ~ 105°C | ct1008ldlsf | - | ±5% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | - | - | compliant | 3.3 μH | - | 210mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - |