- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRL5480F-5-221K Central Technologies | 26 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 1.3A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTRL5480F-5 | 0.626" Dia (15.90mm) | ±10% | - | - | - | - | - | - | 2.6 A | - | Unshielded | - | - | - | 220 μH | - | 147mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.701" (17.80mm) | - | ||
![]() CT0402CSF-5N6J Central Technologies | 3963 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.08 Ω | 4.8GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-5N6J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.38 | Yes | 4800 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 5.6 nH | 250 MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.76 A | 0.0056 µH | - | - | - | ||
![]() CT0805CSF-060J Central Technologies | 4827 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.11 Ω | 5.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-060J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 5500 MHz | Q MEASURED AT 1000 MHZ | -40°C ~ 125°C | ct0805csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 6.8 nH | 250 MHz | 110mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0068 µH | - | - | - | ||
![]() CTDR3F-680K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 9A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 68 μH | - | 29mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CT622LYF-271J Central Technologies | 25 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 2.4MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 270 μH | - | 750mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH129F-5R0N Central Technologies | 20 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 11A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH129F | 0.480" L x 0.480" W (12.20mm x 12.20mm) | ±30% | - | - | - | - | - | - | 10 A | - | Shielded | - | - | - | 5 μH | - | 10.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | ||
![]() CT0402LSF-R10K Central Technologies | 51 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | ct0402lsf | - | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 100 nH | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1812SF-R27K Central Technologies | 42 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 450MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 635 mA | - | Unshielded | - | - | - | 270 nH | - | 260mOhm Max | - | - | 40 @ 25.2MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CT0805CSF-102G Central Technologies | 328 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2.5 Ω | 100MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-102G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.19 | Yes | 100 MHz | Q MEASURED AT 50 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 1 μH | 25 MHz | 2.5Ohm | FILTER CHOKE | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.17 A | 1 µH | - | - | - | ||
![]() CTIHLP5024F-150M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 9A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP5024F | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | - | - | - | - | - | 6 A | - | Shielded | - | - | - | 15 μH | - | 29mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CT1008CSF-150J Central Technologies | 6966 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 2.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008CSF-150J | CT1008CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | - | - | - | - | Active | Active | 5.39 | Yes | 2500 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct1008csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 15 nH | 50 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1 A | 0.015 µH | - | - | - | ||
![]() CTSFW1350F-R47M Central Technologies | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 50A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | CTSFW1350F | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | - | - | - | - | - | - | 26 A | - | Shielded | - | - | - | 470 nH | - | 0.99mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | ||
![]() CTCDRH73F-101M Central Technologies | 51 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 80°C | CTCDRH73F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | - | - | - | - | 500 mA | - | Shielded | - | - | - | 100 μH | - | 790mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | ||
![]() CTHC2220F-101J Central Technologies | 47 |
| - | Surface Mount | 2220 (5750 Metric) | - | - | 2220 | - | - | - | - | - | 6MHz | - | 796 kHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTHC2220F | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 250 mA | - | Shielded | - | - | - | 100 μH | - | 1.6Ohm Max | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | 0.169" (4.30mm) | - | ||
![]() CTLL2012SF-33NJ Central Technologies | 60 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 1.2GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 33 nH | - | 600mOhm Max | - | - | 18 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTMPH100804F-R24M Central Technologies | 31 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 8A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMPH100804F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | Molded | - | - | 5.5 A | - | Shielded | - | - | - | 240 nH | - | 18mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTMC1210SF-101J Central Technologies | 31 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 9MHz | - | 796 kHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 40 mA | - | Unshielded | - | - | - | 100 μH | - | 11Ohm Max | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CT920CYF-220M Central Technologies | 1832 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.16 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT920CYF-220M | CT920CYF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2524 | 2.5 mm | 6.3 mm | SMT | 6.2 mm | Active | Active | 5.44 | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C ~ 85°C | ct920cyf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Shielded | compliant | 22 μH | 0.1 MHz | 160mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 0.71 A | 22 µH | - | - | - | ||
![]() CT0603CSF-43NG Central Technologies | 389 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.28 Ω | 2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-43NG | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.45 | Yes | 2000 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 43 nH | 250 MHz | 280mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 39 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.043 µH | - | - | - | ||
![]() CTLVH2510F-6R8M Central Technologies | 20 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 1.1A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH2510F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 1 A | - | Shielded | - | - | - | 6.8 μH | - | 330mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - |