- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH7F-102K Central Technologies | 363 |
| - | Through Hole | Axial | - | - | Axial | - | - | 400mA | - | 1MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 200 mA | Unshielded | - | - | 1 mH | - | 2.3Ohm Max | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLQ1210CF-561K Central Technologies | 1457 |
| - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | 30 Ω | 5MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTLQ1210CF-561K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | Active | Active | 5.28 | Yes | 5 MHz | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 60 mA | Unshielded | 1 | compliant | 560 μH | 0.001 MHz | 30Ohm Max | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | NO | 0.06 A | 560 µH | - | 0.087" (2.20mm) | - | ||
![]() CT0603CTF-4N3H Central Technologies | 65 |
| - | Surface Mount | - | - | - | - | - | - | - | - | 6.3GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | 4.3 nH | - | 76mOhm | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1608F-27NJ Central Technologies | 4844 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | 1.75GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | Unshielded | - | - | 27 nH | - | 600mOhm Max | - | - | 26 @ 800MHz | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() CTH8F-122K Central Technologies | 391 |
| - | Through Hole | Axial | - | - | Axial | - | - | 790mA | - | 1MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | Active | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 600 mA | Unshielded | - | - | 1.2 mH | - | 1.04Ohm Max | - | - | - | - | - | - | - | - | - | - | ||
![]() CTEPH149F-2R4M Central Technologies | 82 |
| - | Surface Mount | 3-SMD, J-Lead | YES | WRAPAROUND | 3-SMD | RECTANGULAR PACKAGE | 3 | 15A | 0.00235 Ω | - | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTEPH149F-2R4M | CTEPH149F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | Active | Active | 5.45 | Yes | - | -40°C ~ 85°C | CTEPH149F | 0.591" L x 0.579" W (15.00mm x 14.70mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | Shielded | 1 | compliant | 2.4 μH | 0.1 MHz | 2.35mOhm Max | POWER INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | YES | 15 A | 2.4 µH | - | 0.386" (9.80mm) | - | ||
![]() CTMPH100804F-R47M Central Technologies | 47 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | 5A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | CTMPH100804F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | Molded | - | - | 3.9 A | Shielded | - | - | 470 nH | - | 35mOhm Max | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTCDR63BF-470L Central Technologies | 17 |
| - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | 500mA | 0.51 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTCDR63BF-470L | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | Active | Active | 5.45 | Yes | - | -40°C ~ 85°C | CTCDR63BF | 0.256" L x 0.232" W (6.50mm x 5.90mm) | ±15% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | Shielded | 1 | compliant | 47 μH | 2.52 MHz | 510mOhm Max | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | YES | 0.5 A | 47 µH | - | 0.138" (3.50mm) | - | ||
![]() CTLV3012SF-100M Central Technologies | 41 |
| - | Surface Mount | 1212 (3030 Metric) | - | - | 1212 | - | - | 900mA | - | - | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLV3012SF-100M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 1212 | Active | Active | 5.44 | - | - | -55°C ~ 125°C | CTLV3012SF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 950 mA | Shielded | - | compliant | 10 μH | - | 420mOhm | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTMC1812SF-R39K Central Technologies | 32 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | 390MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 575 mA | Unshielded | - | - | 390 nH | - | 300mOhm Max | - | - | 40 @ 25.2MHz | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTMC1210SF-3R9J Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | 50MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 250 mA | Unshielded | - | - | 3.9 μH | - | 1.3Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTCDRH104F-2R2M Central Technologies | 26 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 7.5A | 0.024 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104F-2R2M | CTCDRH104F | - | Central Technologies | 100 °C | -30 °C | Bulk | - | Active | Obsolete | 5.43 | Yes | - | -30°C ~ 100°C | CTCDRH104F | 0.398" L x 0.362" W (10.10mm x 9.20mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | Shielded | 1 | compliant | 2.2 μH | 0.1 MHz | 24mOhm Max | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | YES | 7.5 A | 2.2 µH | - | 0.197" (5.00mm) | - | ||
![]() CTC2F-470M Central Technologies | 4513 |
| - | Through Hole | - | - | - | - | - | - | - | - | 8.5MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 2.3Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP5020F-6R8M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 14A | - | - | - | 100 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 125°C | CTIHLP5020F | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | - | - | - | - | - | 9 A | Shielded | - | - | 6.8 μH | - | 22mOhm Max | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | ||
![]() CTCH114F-681L Central Technologies | 30 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | 690mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | Active | - | - | - | - | CTCH114F | 0.394" Dia (10.00mm) | ±15% | - | - | - | - | - | - | - | Unshielded | - | - | 680 μH | - | 960mOhm Max | - | - | - | - | - | - | - | - | 0.567" (14.40mm) | - | ||
![]() CTMC1812SF-820J Central Technologies | 41 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | 8.5MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 120 mA | Unshielded | - | - | 82 μH | - | 7Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTSFW1350F-100M Central Technologies | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 10A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 150°C | CTSFW1350F | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | - | - | - | - | - | - | 8.5 A | Shielded | - | - | 10 μH | - | 15.51Ohm Max | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | ||
![]() CTMLP080504BF-2R2M Central Technologies | 53 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | 400mA | - | - | - | 3 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 125°C | CTMLP080504BF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | - | Multilayer | - | - | 1.1 A | Shielded | - | - | 2.2 μH | - | 190mOhm | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTIHLP1304AF-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 6.1A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 125°C | CTIHLP1304AF | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | 4 A | Shielded | - | - | 680 nH | - | 40mOhm Max | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTGS104F-101K Central Technologies | 26 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 740mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -30°C ~ 100°C | CTGS104F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | - | Wirewound | - | - | - | Unshielded | - | - | 100 μH | - | 340mOhm Max | - | - | - | - | - | - | - | - | 0.185" (4.70mm) | - |