- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTHC1812F-2R7K Central Technologies | 467 |
| - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | 1812 | RECTANGULAR PACKAGE | 2 | FERRITE | 800mA | 0.2 Ω | 60MHz | CENTRAL TECHNOLOGIES | 7.96 MHz | Central Technologies | CTHC1812F-2R7K | - | Ferrite | Central Technologies | 85 °C | -25 °C | Bulk | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | Obsolete | 5.44 | Yes | 60 MHz | - | -40°C ~ 125°C | CTHC1812F | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | Chip | compliant | 2.7 μH | 7.96 MHz | 200mOhm Max | HIGH CURRENT INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.8 A | 2.7 µH | - | 0.134" (3.40mm) | - | ||
![]() CTH6EF-1R5K Central Technologies | 5418 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 2.5A | 0.02 Ω | 160MHz | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTH6EF-1R5K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.25 | Yes | 160 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 3.1 A | - | Unshielded | 1 | - | compliant | 1.5 μH | 7.9 MHz | 20mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.1 A | 1.5 µH | - | - | - | ||
![]() CTPCI7045F-470M Central Technologies | 51 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.1A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI7045F | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | - | - | - | - | - | 1.7 A | - | Shielded | - | - | - | 47 μH | - | 156mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() CTSFW1365F-4R7M Central Technologies | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 15A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | CTSFW1365F | 0.531" L x 0.504" W (13.50mm x 12.80mm) | ±20% | - | - | - | - | - | - | 13 A | - | Shielded | - | - | - | 4.7 μH | - | 7.7mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | ||
![]() CTSPI2D15F-6R8M Central Technologies | 15 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 420mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTSPI2D15F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | - | - | - | - | - | 1 A | - | Shielded | - | - | - | 6.8 μH | - | 166mOhm | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | ||
![]() CT0402HPF-3N3J Central Technologies | 55 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 12.8GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402HPF-3N3J | CT0402HPF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -40°C ~ 125°C | ct0402hpf | - | ±5% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | - | - | compliant | 3.3 nH | - | 45mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() CTCDEP147LF-R50N Central Technologies | 15 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 39.6A | 0.0021 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDEP147LF-R50N | - | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 5958 | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTCDEP147LF | 0.591" L x 0.587" W (15.00mm x 14.90mm) | ±30% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 24 A | - | Shielded | 1 | - | compliant | 500 nH | 0.1 MHz | 2.1mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5958 | YES | 24 A | 0.5 µH | - | 0.319" (8.10mm) | - | ||
![]() CTCDEP147HF-R70M Central Technologies | 15 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 46.4A | 0.00265 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDEP147HF-R70M | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTCDEP147HF | 0.591" L x 0.587" W (15.00mm x 14.90mm) | ±20% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 20 A | - | Shielded | 1 | - | compliant | 700 nH | 0.1 MHz | 2.65mOhm Max | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 20 A | 0.7 µH | - | 0.319" (8.10mm) | - | ||
![]() CTMC1812SF-4R7J Central Technologies | 42 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 80MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 315 mA | - | Unshielded | - | - | - | 4.7 μH | - | 1Ohm Max | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTLQ1210NF-121K Central Technologies | 42 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 7.5MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTLQ1210NF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Wirewound | - | - | 75 mA | - | Unshielded | - | - | - | 120 μH | - | 8Ohm Max | - | - | 40 @ 796kHz | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CT0805CSF-820J Central Technologies | 2430 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.42 Ω | 1.3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-820J | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 1300 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 82 nH | 150 MHz | 420mOhm | FILTER CHOKE | DUAL ENDED | - | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.082 µH | - | - | - | ||
![]() CT181LYF-102J Central Technologies | 76 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 3.4 Ω | 770kHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT181LYF-102J | CT181LYF | - | Central Technologies | 125 °C | -20 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.77 MHz | Q MEASURED AT 50 KHZ | -20°C ~ 125°C | ct181lyf | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1 mH | 0.001 MHz | 3.4Ohm | RF INDUCTOR | RADIAL | - | 70 | GENERAL PURPOSE INDUCTOR | - | YES | 0.09 A | 1000 µH | - | - | - | ||
![]() CTMC1812SF-3R3J Central Technologies | 642 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 110MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 355 mA | - | Unshielded | - | - | - | 3.3 μH | - | 800mOhm Max | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTLL1608F-2N2S Central Technologies | 4843 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 6GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 2.2 nH | - | 160mOhm Max | - | - | 34 @ 800MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() CTLQ1210CF-221K Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | YES | ONE SURFACE | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 12 Ω | 6.8MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210CF-221K | CTLQ1210C | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | 6.8 MHz | - | -40°C ~ 85°C | CTLQ1210CF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 70 mA | - | Unshielded | 1 | - | compliant | 220 μH | 1 MHz | 12Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.07 A | 220 µH | - | 0.087" (2.20mm) | - | ||
![]() CTM2474F-150L Central Technologies | 40 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 1.6A | 0.04 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTM2474F-150L | CTM2474F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -55°C ~ 125°C | CTM2474F | 0.240" Dia x 0.740" L (6.10mm x 18.80mm) | ±15% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 2.97 A | - | Unshielded | 1 | - | compliant | 15 μH | 0.001 MHz | 40mOhm Max | - | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.97 A | 15 µH | - | - | - | ||
![]() CTCDRH6D38F-5R0N Central Technologies | 3274 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 110°C | CTCDRH6D38F | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | - | - | - | - | 2.9 A | - | Shielded | - | - | - | 5 μH | - | 24mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | - | ||
![]() CTSLF1045TF-152M Central Technologies | 51 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 220mA | 3.4 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF1045TF-152M | CTSLF1045 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | 4040 | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Active | 5.28 | Yes | - | - | -20°C ~ 85°C | CTSLF1045TF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 260 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | 1.5 mH | 0.001 MHz | 3.4Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.22 A | 1500 µH | - | 0.189" (4.80mm) | - | ||
![]() CT0402CSF-12NG Central Technologies | 363 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.6GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0402csf | - | ±2% | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 12 nH | - | 180mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV6028SF-4R7M Central Technologies | 20 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 3.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV6028SF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | 3.06 A | - | Shielded | - | - | - | 4.7 μH | - | 36mOhm | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - |